PTFE Encapsulated O-rings
Last Updated: April 1, 2025
Description
PTFE encapsulated O-rings are sealing components designed to prevent the leakage of fluids or gases between two surfaces. They are characterized by their ring shape, which allows them to fit snugly into grooves or between surfaces to create a tight seal. The encapsulation with PTFE, a type of fluoropolymer, enhances their durability and resistance to various environmental factors.
Working Principle
PTFE encapsulated O-rings work by creating a seal between two mating surfaces. The PTFE material provides a low friction coefficient, which allows the O-ring to slip easily over cylindrical passages and maintain a seal without causing damage to the surfaces it contacts. This makes them particularly useful in applications where high heat resistance and chemical inertness are required. The encapsulation with PTFE also ensures that the O-rings can withstand a wide range of temperatures and pressures, making them versatile for various sealing needs.
Applications
PTFE encapsulated O-rings are used in a variety of industries due to their robust properties. They are commonly employed in the chemical, food & beverage, petrochemical, and pharmaceutical sectors. Specific examples include their use in paint guns and automotive steering devices, where their resistance to chemicals and high temperatures is particularly beneficial.
Advantages over other Manufacturing - Machine Tool Accessories and Components
PTFE encapsulated O-rings offer several advantages over other sealing components. They provide excellent wear, corrosion, and abrasion resistance, which enhances their longevity and reliability in harsh environments. Unlike some other materials, PTFE O-rings can operate effectively across a broad temperature range, from -73°C to 260°C, without losing their sealing capabilities. This makes them superior in applications where extreme temperatures are a factor.
Limitations
Despite their advantages, PTFE encapsulated O-rings have limitations. They are relatively rigid and difficult to compress, which can result in less reliable sealing in dynamic applications. This rigidity makes them better suited for static applications where movement is minimal. Additionally, the unconventional processing methods required for PTFE can make the manufacturing process more complex and costly.
Considerations
When considering PTFE encapsulated O-rings, it is important to account for initial costs and operating expenses. PTFE is not a low-cost polymer, which can increase the initial investment. However, its durability and low maintenance requirements can offset these costs over time. The material's high resistance to wear and chemicals reduces the need for frequent replacements, thus lowering long-term maintenance expenses. Additionally, the ease of cleaning and non-toxic nature of PTFE make it a cost-effective choice for industries where hygiene and safety are paramount.
from Grotenrath Rubber Products Company, Inc.
Compounds Include: Buna-N(Nitrile), Viton ™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon ™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads,... [See More]
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0370 to 0.0430
- Inside Diameter (ID): 0.0250 to 0.0330
- Outside Diameter (OD): 0.1090
from ACE Seal, LLC
Global supplier of o-rings, all standard sizes in stock [See More]
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
- O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
- O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
from Daemar Inc.
PTFE Encapsulated Viton ® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton ® fluoroelastomer (also available in silicone/buna/epdm). The combination of these components creates an o-ring that is... [See More]
- Inside Diameter (ID): 0.2080
- Outside Diameter (OD): 0.3440
- Cross-section: 0.0700
- Material Trade Name: PTFE Encap Viton