Thermoplastic Polyurethane (TPU) O-rings

7 Results
O-Rings, Polyurethene, Cast
from Arizona Sealing Devices, Inc.

Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Cast. Standard Color: Amber. Description: Cast Polyurethane is outstanding over other O-ring elastomers in abrasion resistance and tensile strength. Additionally, Cast Polyurethane surpasses the performance of Millable Polyurethane in its... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • Inside Diameter (ID): 0.4870
  • O-ring Size: Custom
  • Outside Diameter (OD): 0.6875
O-Rings
from G.L. Huyett

An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • Inside Diameter (ID): 0.0290 to 0.8620
  • O-ring Size: Custom
  • Cross-section: 0.0400 to 6
AS-568 Standard O-Ring -- 2-001
from Grotenrath Rubber Products Company, Inc.

Compounds Include: Buna-N(Nitrile), Viton ™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon ™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads,... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • Inside Diameter (ID): 0.0250 to 0.0330
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0370 to 0.0430
50 A Shore Polyether Polyurethane -- 3350
from Real Seal Company

Polyurethane O-rings and Sealing Systems. Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • Cross-section: 0.0620 to 0.2500
  • Inside Diameter (ID): 0.0290 to 20.95
  • Outside Diameter (OD): 0.0930 to 21.5
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
Vacuum O-Rings
from Seal Science, Inc.

High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for most... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • O-ring Hardness (Durometer): 30 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 70 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
  • Synthetic Rubbers: Silicone Rubber; Vinyl, Chloroprene
Metric O-Rings -- AS568B-M1.02X1.78
from O-Rings West, Inc.

O-Rings West strives to be the most dependable supplier of O-rings and custom molded rubber products. We have thousands of active customers and a 98% on-time delivery record. We can make virtually any O-ring or molded rubber product to your specifications and you can rely upon our knowledgeable team... [See More]

  • Thermoplastics: Thermoplastic Polyurethane (TPU)
  • Inside Diameter (ID): 0.0701
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0402