Nitrile Rubber (NBR, HNBR, HSN ) O-rings

49 Results
O-Ring for Corrugated Tubes -- 8112800
from Altech Corp.

Features: NBR 70. SHore of 70. Temperatue Range -30 to 120 °C [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Inside Diameter (ID): 0.1969
  • O-ring Size: Custom
  • Material Trade Name: NBR 70
Seals - O-Rings -- 5703-N100-70/2-006-ND [N100-70/2-006 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -6 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.1140
O-Rings
from CT Gasket & Polymer Co., Inc.

Both O-rings and X-rings are often referred to by the collective term “seals. ”. CTG ’s experienced engineers will custom tailor a seal to fit your exact requirements, and manufacture 1 or 1,000 seals to your specifications that same day. O-rings are sized to the SAE standard... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
O-Rings, Buna/ Nitrile
from Arizona Sealing Devices, Inc.

Arizona Sealing Devices, Inc. Compound Designation: BN. Standard Color: Black. Description: Presently the seal industry's most widely used and economical elastomer, Nitrile combines excellent resistance to petroleum-based oils and fuels, silicone greases, hydraulic fluids, water and alcohols, with a... [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Inside Diameter (ID): 4.22
  • O-ring Size: Custom
  • Outside Diameter (OD): 4.62
Perbunan Sealing O-Rings -- 8112070
from Altech Corp.

Features: Perbunan. PG and Metric Threads. Temperature Range -25 to 120 °C [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Inside Diameter (ID): 0.3937
  • O-ring Size: Custom
  • Material Trade Name: Perbunan
Seals - O-Rings -- 5703-N100-70/2-007-ND [N100-70/2-007 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -7 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.1450
Seals - O-Rings -- 5703-N100-70/2-009-ND [N100-70/2-009 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -9 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.2080
Seals - O-Rings -- 5703-N100-70/2-011-ND [N100-70/2-011 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -11 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.3010
Seals - O-Rings -- 5703-N100-70/2-012-ND [N100-70/2-012 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -12 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.3640
Seals - O-Rings -- 5703-N100-70/2-110-ND [N100-70/2-110 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -110 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.3620
Seals - O-Rings -- 5703-N100-70/2-111-ND [N100-70/2-111 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -111 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.4240
Seals - O-Rings -- 5703-N100-70/2-112-ND [N100-70/2-112 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -112 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.4870
Seals - O-Rings -- 5703-N100-70/2-113-ND [N100-70/2-113 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -113 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.5490
Seals - O-Rings -- 5703-N100-70/2-114-ND [N100-70/2-114 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -114 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.6120
Seals - O-Rings -- 5703-N100-70/2-115-ND [N100-70/2-115 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -115 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.6740
Seals - O-Rings -- 5703-N100-70/2-116-ND [N100-70/2-116 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -116 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.7370
Seals - O-Rings -- 5703-N100-70/2-210-ND [N100-70/2-210 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -210 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.7340
Seals - O-Rings -- 5703-N100-70/2-211-ND [N100-70/2-211 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -211 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.7960
Seals - O-Rings -- 5703-N100-70/2-212-ND [N100-70/2-212 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -212 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.8590
Seals - O-Rings -- 5703-N100-70/2-213-ND [N100-70/2-213 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -213 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.9210
Seals - O-Rings -- 5703-N100-70/2-214-ND [N100-70/2-214 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -214 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 0.9840
Seals - O-Rings -- 5703-N100-70/2-215-ND [N100-70/2-215 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -215 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 1.05
Seals - O-Rings -- 5703-N100-70/2-216-ND [N100-70/2-216 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -216 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 1.11
Seals - O-Rings -- 5703-N100-70/2-217-ND [N100-70/2-217 from Boyd]
from DigiKey

O-RING BUNA-N BLACK -217 [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Buna N (Nitrile NBR)
  • Inside Diameter (ID): 1.17
O-Ring -- 1064GB
from Greenlee Textron, Inc.

NITRILE MATERIAL. BLACK COLOR. 1.62 INCH INNER DIAMETER. 1.87 INCH OUTER DIAMETER. 1.25 INCH CROSS SECTION SIZE [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Cross-section: 1.25
  • Inside Diameter (ID): 1.62
  • Outside Diameter (OD): 1.87
O-rings
from Boyd

O-Rings.com by Boyd Corporation is an ISO9001, AS9100C, ISO13485 and ISO14001 registered manufacturer offering high quality O-Rings and custom rubber seals available to ship globally — all at the best value in the industry. We offer more than 250 compounds including nitrile, fluorocarbon,... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; Custom Compounds
  • Inside Diameter (ID): 0.0290 to 20.95
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • O-ring Hardness (Durometer): 70 durometer; 75 durometer; 90 durometer
AS-568 Standard O-Ring -- 2-001
from Grotenrath Rubber Products Company, Inc.

Compounds Include: Buna-N(Nitrile), Viton ™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon ™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads,... [See More]

  • Synthetic Rubbers: Chlorosulfonated Polyethylene (CSM) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber
  • Inside Diameter (ID): 0.0250 to 0.0330
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0370 to 0.0430
O-Rings
from FTL Technology

The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polytetrafluoroethylene (PTFE)
  • Inside Diameter (ID): 0.0315 to 94.49
Metric O-Rings -- AS568B-M1.02X1.78
from O-Rings West, Inc.

O-Rings West strives to be the most dependable supplier of O-rings and custom molded rubber products. We have thousands of active customers and a 98% on-time delivery record. We can make virtually any O-ring or molded rubber product to your specifications and you can rely upon our knowledgeable team... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
  • Inside Diameter (ID): 0.0701
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0402
Standard Molded O-Rings -- 8100
from Phelps Industrial Products

Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE)
  • Inside Diameter (ID): 0.0312 to 26
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0400 to 0.2750
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

O-Rings & Sealing Systems. With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for... [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Cross-section: 0.0620 to 0.2500
  • Inside Diameter (ID): 0.0290 to 20.95
  • Outside Diameter (OD): 0.0930 to 21.5
Custom Extruded O-Rings
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber; Styrene Butadiene Rubber (SBR); Natural Rubber, Viton, Sponge
  • O-ring Size: Custom
O-Rings
from Trelleborg Sealing Solutions Germany GmbH

O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials including EPDM, FKM... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN )
  • Cross-section: 0.0394 to 0.3937
  • Inside Diameter (ID): 0.3937 to 31.89
  • O-ring Hardness (Durometer): 70 durometer
O-Rings -- Static Seals
from Freudenberg Sealing Technologies

The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal is also available in special... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); VMQ, SIMRIZ, Fluoroprene, AU, FEP-F, FEP-V
O Rings - Imperial
from TFC Ltd.

Material: Nitrile rubber. Standard: BS 1806. Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness ’s. Contact our sales department for further details. [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
  • O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
  • O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
Custom Rubber O-Rings
from Aero Rubber Company, Inc.

Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded. Extruded and Spliced (hot vulcanized or cold... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
  • O-ring Features: FDA Approved or 3A Sanitary Classification; MILSPEC
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Custom
Metric and Custom O-Rings
from Precision Associates Incorporated

Search our list of Metric O-Rings. O-Rings included on this list are either included in an International Standard, or measure in even mm increments. If you can't find your seal in this group, be sure to check out "All O-Rings". Custom Parts are Available for ordering [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
  • Inside Diameter (ID): 0.0039 to 33.94
  • O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
  • Cross-section: 0.0039 to 0.3937
O-Rings
from Parker Hannifin / Seal Group

O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polyacrylate (ACM); Polychloroprene (CR - Neoprene)
  • Cross-section: 0.0400 to 0.2750
  • Inside Diameter (ID): 0.0290 to 26
  • O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
Inch Size Buna O-Rings (AS 568) -- 001
from Daemar Inc.

This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F. Usual... [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Cross-section: 0.0400
  • Inside Diameter (ID): 0.0290
  • Outside Diameter (OD): 0.0940
000 Nitrile O-Rings -- N70
from Hi-Tech Seals, Inc.

The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • O-ring Hardness (Durometer): 70 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • O-ring Features: MILSPEC (optional feature)
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
O-Rings and Square Rings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; Viton
O-Ring Cord Stock
from G.L. Huyett

Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials. [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
  • Cross-section: 0.0630 to 0.4370
  • O-ring Size: Custom
  • O-ring Hardness (Durometer): 70 durometer; 75 durometer
O-Ring -- 4055GB
from Greenlee Textron, Inc.

NITRILE MATERIAL. BLACK COLOR. 1.37 INCH INNER DIAMETER. 1.50 INCH OUTER DIAMETER. 0.062 INCH CROSS SECTION SIZE [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Cross-section: 0.0620
  • Inside Diameter (ID): 1.37
  • Outside Diameter (OD): 1.5
O Rings - Metric
from TFC Ltd.

Material: Nitrile rubber. Standard: BS 4518. Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness ’s. Contact our sales department for further details. [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
  • O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
  • O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
Standard and Custom O-Rings
from Precision Associates Incorporated

Explore our AS-568 & Extended Standard Size O-Rings including our new 5/32" Nominal Cross Section O-Rings. Precision Associates' O-Rings are available off the shelf in several standard compounds. Or try O-Rings in one of 1,000+ specialty materials in 24 polymer groups, including Viton ®,... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
  • Inside Diameter (ID): 0.0312 to 27
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
  • Cross-section: 0.0312 to 0.2500
Metric Size Buna O-Rings -- 11-2MM
from Daemar Inc.

Metric Size O-Rings in buna material. Cross Section can be found from 1 mm up to 8.4 mm. Numbering system is ID x Cross Section: Eg 5 mm ID x 1 mm Cross Section = 5-1 MM. Buna (Nitrile/NBR). 70 Duro [See More]

  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
  • Material Trade Name: Buna NBR Nitrile
O-Ring Cord -- CO
from Hi-Tech Seals, Inc.

O-ring cord is excellent for large diameter static applications. Hi-Tech Seals ’ O-ring is sold by the foot. Custom O-ring sizes can be manufactured through our in-house splice and vulcanizing service. [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber
  • O-ring Features: MILSPEC (optional feature)
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
O-Rings
from G.L. Huyett

An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
  • Inside Diameter (ID): 0.0290 to 0.8620
  • O-ring Size: Custom
  • Cross-section: 0.0400 to 6