Epichlorohydrin Rubber (ECH, ECO) O-rings

2 Results
Metric and Custom O-Rings
from Precision Associates Incorporated

Search our list of Metric O-Rings. O-Rings included on this list are either included in an International Standard, or measure in even mm increments. If you can't find your seal in this group, be sure to check out "All O-Rings". Custom Parts are Available for ordering [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
  • Inside Diameter (ID): 0.0039 to 33.94
  • O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
  • Cross-section: 0.0039 to 0.3937
Standard and Custom O-Rings
from Precision Associates Incorporated

Explore our AS-568 & Extended Standard Size O-Rings including our new 5/32" Nominal Cross Section O-Rings. Precision Associates' O-Rings are available off the shelf in several standard compounds. Or try O-Rings in one of 1,000+ specialty materials in 24 polymer groups, including Viton ®,... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
  • Inside Diameter (ID): 0.0312 to 27
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
  • Cross-section: 0.0312 to 0.2500