Styrene Butadiene Rubber (SBR) O-rings

2 Results
Custom Extruded O-Rings
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber; Styrene Butadiene Rubber (SBR); Natural Rubber, Viton, Sponge
  • O-ring Size: Custom
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC