55 durometer O-rings
from Seal Science, Inc.
High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for most... [See More]
- O-ring Hardness (Durometer): 30 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 70 durometer
- Synthetic Rubbers: Silicone Rubber; Vinyl, Chloroprene
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
- Thermoplastics: Thermoplastic Polyurethane (TPU)
from ACE Seal, LLC
Global supplier of o-rings, all standard sizes in stock [See More]
- O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
from Phelps Industrial Products
Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]
- O-ring Hardness (Durometer): 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
- Inside Diameter (ID): 0.0312 to 26
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0400 to 0.2750
from Real Seal Company
Polyurethane O-rings and Sealing Systems. Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and... [See More]
- O-ring Hardness (Durometer): 55 durometer
- Cross-section: 0.0620 to 0.2500
- Inside Diameter (ID): 0.0290 to 20.95
- Outside Diameter (OD): 0.0930 to 21.5