Perfluoroelastomer (FFKM, FFPM) O-rings

7 Results
High Temperature Chemical Resistant O-Rings -- Perlast®
from Precision Polymer Engineering Ltd.

Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast ® perfluoroelastomer grades provide other properties which prove most valuable in critical sealing applications where purity, high temperatures and retention of... [See More]

  • Synthetic Rubbers: Fluoroelastomer (FKM) (optional feature); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Perfluoroelastomer (FFKM, FFPM); Silicone Rubber (optional feature)
  • O-ring Hardness (Durometer): 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
  • O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
Low Temperature Perfluoroelastomer O-Rings -- Perlast® ICE
from Precision Polymer Engineering Ltd.

The Perlast ® ICE range of perfluoroelastomers has been developed to provide excellent resistance to a broad range of chemicals whilst offering exceptional low temperature performance. Perlast ® ICE elastomer have been formulated to provide increased resistance to a broad range of chemicals... [See More]

  • Synthetic Rubbers: Fluoroelastomer (FKM) (optional feature); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Perfluoroelastomer (FFKM, FFPM); Silicone Rubber (optional feature)
  • Outside Diameter (OD): 96
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Hardness (Durometer): 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature)
O-Rings -- Static Seals
from Freudenberg Sealing Technologies

The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal is also available in special... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); VMQ, SIMRIZ, Fluoroprene, AU, FEP-F, FEP-V
SKINDICHT® Viton® O-rings: Metric -- 52122000
from LAPP

Viton ® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton ® is a registered trademark of... [See More]

  • Synthetic Rubbers: Perfluoroelastomer (FFKM, FFPM)
  • Inside Diameter (ID): 0.3543
  • O-ring Size: Custom
  • Material Trade Name: FKM
000 Perfluoroelastomer O-Rings -- PF7
from Hi-Tech Seals, Inc.

The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]

  • Synthetic Rubbers: Perfluoroelastomer (FFKM, FFPM)
  • O-ring Hardness (Durometer): 70 durometer
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • O-ring Features: MILSPEC (optional feature)
O-Rings
from Parker Hannifin / Seal Group

O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]

  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polyacrylate (ACM); Polychloroprene (CR - Neoprene)
  • Cross-section: 0.0400 to 0.2750
  • Inside Diameter (ID): 0.0290 to 26
  • O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
O-Rings
from FTL Technology

The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in... [See More]

  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polytetrafluoroethylene (PTFE)
  • Inside Diameter (ID): 0.0315 to 94.49