70 durometer O-rings

22 Results
O-Ring Cord Stock
from G.L. Huyett

Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials. [See More]

  • O-ring Hardness (Durometer): 70 durometer; 75 durometer
  • Cross-section: 0.0630 to 0.4370
  • O-ring Size: Custom
  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
Standard Molded O-Rings -- 8100
from Phelps Industrial Products

Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]

  • O-ring Hardness (Durometer): 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
  • Inside Diameter (ID): 0.0312 to 26
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0400 to 0.2750
000 Nitrile O-Rings -- N70
from Hi-Tech Seals, Inc.

The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • O-ring Features: MILSPEC (optional feature)
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
O-Ring, Black, AS-004 -- 13030
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13030 (AS-004) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 5/64 inch inner diameter, 13/64 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.0781
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Rings
from Trelleborg Sealing Solutions Germany GmbH

O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials including EPDM, FKM... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Cross-section: 0.0394 to 0.3937
  • Inside Diameter (ID): 0.3937 to 31.89
  • Material Trade Name: NBR, EPDM, FKM
O-Rings
from Parker Hannifin / Seal Group

O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]

  • O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
  • Cross-section: 0.0400 to 0.2750
  • Inside Diameter (ID): 0.0290 to 26
  • Material Trade Name: Parofluor, Perfluoroelastomer, E70, V-90, V709, V90, Buna, Buna N, V0494, V0834, 12307, 12358, 12897, 12917, 19356, 21378, 21379, 21705, 21926, 63017
EMI/RFI O-Ring Gasket
from Seal Science, Inc.

SSI ’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with... [See More]

  • O-ring Hardness (Durometer): 45 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer
  • Inside Diameter (ID): 0.1450 to 3.99
  • O-ring Size: Custom
  • Cross-section: 0.0700 to 0.1030
O-rings
from Boyd

O-Rings.com by Boyd Corporation is an ISO9001, AS9100C, ISO13485 and ISO14001 registered manufacturer offering high quality O-Rings and custom rubber seals available to ship globally — all at the best value in the industry. We offer more than 250 compounds including nitrile, fluorocarbon,... [See More]

  • O-ring Hardness (Durometer): 70 durometer; 75 durometer; 90 durometer
  • Inside Diameter (ID): 0.0290 to 20.95
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; Custom Compounds
70 A Black Peroxide Cured Low Set HNBR -- 4270
from Real Seal Company

O-Rings & Sealing Systems. With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Cross-section: 0.0620 to 0.2500
  • Inside Diameter (ID): 0.0290 to 20.95
  • Outside Diameter (OD): 0.0930 to 21.5
O-Rings
from G.L. Huyett

An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to... [See More]

  • O-ring Hardness (Durometer): 70 durometer; 75 durometer; 90 durometer
  • Inside Diameter (ID): 0.0290 to 0.8620
  • O-ring Size: Custom
  • Cross-section: 0.0400 to 6
O-Ring, Black, AS-006 -- 13031
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13031 (AS-006) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/8 inch inner diameter, 1/4 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.1250
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
Vacuum O-Rings
from Seal Science, Inc.

High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for most... [See More]

  • O-ring Hardness (Durometer): 30 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 70 durometer
  • Synthetic Rubbers: Silicone Rubber; Vinyl, Chloroprene
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
  • Thermoplastics: Thermoplastic Polyurethane (TPU)
O-Ring, Black, AS-008 -- 13032
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13032 (AS-008) is a bulk, non-sterile EPDM O-ring defined by its O-shape and circular cross section. With a 3/16 inch inner diameter, 5/16 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.1875
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-009 -- 13033
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13033 (AS-009) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 7/32 inch inner diameter, 11/32 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.2188
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-010 -- 13034
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13034 (AS-010) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/4 inch inner diameter, 3/8 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.2500
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-011 -- 13035
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13035 (AS-011) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 5/16 inch inner diameter, 7/16 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.3125
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-012 -- 13036
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13036 (AS-012) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 3/8 inch inner diameter, 9/16 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.3750
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-013 -- 13037
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13037 (AS-013) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 7/16 inch inner diameter, 9/16 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.4375
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-014 -- 13038
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13038 (AS-014) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/2 inch inner diameter, 5/8 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.5000
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-016 -- 13039
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13039 (AS-016) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 5/8 inch inner diameter, 3/4 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.6250
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625
O-Ring, Black, AS-017 -- 13040
from Qosina Corp.

Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13040 (AS-017) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With an 11/16 inch inner diameter, 13/16 outer diameter and 1/16 inch cross... [See More]

  • O-ring Hardness (Durometer): 70 durometer
  • Inside Diameter (ID): 0.6875
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0625