Fluoroelastomer (FKM) O-rings
from CT Gasket & Polymer Co., Inc.
Both O-rings and X-rings are often referred to by the collective term “seals. ”. CTG ’s experienced engineers will custom tailor a seal to fit your exact requirements, and manufacture 1 or 1,000 seals to your specifications that same day. O-rings are sized to the SAE standard... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
from Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc. Compound Designation: Aflas. Standard Color: Black. Description: A copolymer of tetrafluoroethylene/ propylene, TFE/P can offer a combination of high temperature and chemical resistance. Key Use(s): Seals for oil field, aerospace, chemical and general industrial... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Inside Diameter (ID): 0.6140
- O-ring Size: Custom
- Outside Diameter (OD): 0.7500
from Petersen Products Co.
Description O-Ring, #206, 0.484" ID X 0.139" Viton 75 Duro. Sage Subcategory Number W264. Shipping Wt. 0.5 Lb (0.23 Kg) [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.1390
- Inside Diameter (ID): 0.4840
- O-ring Hardness (Durometer): 75 durometer
from Petersen Products Co.
Description O-Ring .859 X .139 Viton. Sage Subcategory Number W264 [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.1390
- Inside Diameter (ID): 0.8590
- O-ring Hardness (Durometer): 75 durometer
from Petersen Products Co.
Description O-Ring 1.60 X .210 Viton. Sage Subcategory Number W264 [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.2100
- Inside Diameter (ID): 1.6
- O-ring Hardness (Durometer): 75 durometer
from ROW, Incorporated
TFE-O-SIL silicone, Viton ™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines the best qualities of two materials, FEP or PFA on the outside with its chemical... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.0630 to 1.25
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Custom
- O-ring Features: FDA Approved or 3A Sanitary Classification
from Grotenrath Rubber Products Company, Inc.
Compounds Include: Buna-N(Nitrile), Viton ™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon ™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads,... [See More]
- Synthetic Rubbers: Chlorosulfonated Polyethylene (CSM) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber
- Inside Diameter (ID): 0.0250 to 0.0330
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0370 to 0.0430
from FTL Technology
The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polytetrafluoroethylene (PTFE)
- Inside Diameter (ID): 0.0315 to 94.49
from Trelleborg Sealing Solutions Germany GmbH
O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other materials including EPDM, FKM... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN )
- Cross-section: 0.0394 to 0.3937
- Inside Diameter (ID): 0.3937 to 31.89
- O-ring Hardness (Durometer): 70 durometer
from Phelps Industrial Products
Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE)
- Inside Diameter (ID): 0.0312 to 26
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0400 to 0.2750
from DME Company
Provides more compact port-to-port connections than conventional hose methods. Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way shutoff) plugs. Socket adapter marked with cut-line groove for quick sizing of brass tube length. Leak-proof... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
from Aero Rubber Company, Inc.
Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded. Extruded and Spliced (hot vulcanized or cold... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- O-ring Features: FDA Approved or 3A Sanitary Classification; MILSPEC
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Custom
from G.L. Huyett
Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials. [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- Cross-section: 0.0630 to 0.4370
- O-ring Size: Custom
- O-ring Hardness (Durometer): 70 durometer; 75 durometer
from Boyd
O-Rings.com by Boyd Corporation is an ISO9001, AS9100C, ISO13485 and ISO14001 registered manufacturer offering high quality O-Rings and custom rubber seals available to ship globally — all at the best value in the industry. We offer more than 250 compounds including nitrile, fluorocarbon,... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; Custom Compounds
- Inside Diameter (ID): 0.0290 to 20.95
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer; 75 durometer; 90 durometer
from Hi-Tech Seals, Inc.
The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- O-ring Features: MILSPEC (optional feature)
from ACE Seal, LLC
Global supplier of o-rings, all standard sizes in stock [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
- O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
- O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
from Nor-Cal Products, Inc. - The Vacuum Experts
A mating pair of ASA flanges is made up of a smooth faced flange and a grooved flange. A Viton O-ring of a size appropriate for the diameter and depth of the groove forms a vacuum seal when the two mating flanges are bolted together. ASA O-rings and bolts are not included with flanges and must be... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
from O-Rings West, Inc.
O-Rings West strives to be the most dependable supplier of O-rings and custom molded rubber products. We have thousands of active customers and a 98% on-time delivery record. We can make virtually any O-ring or molded rubber product to your specifications and you can rely upon our knowledgeable team... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
- Inside Diameter (ID): 0.0701
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0402
from Real Seal Company
O-Rings & Sealing Systems. With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.0620 to 0.2500
- Inside Diameter (ID): 0.0290 to 20.95
- Outside Diameter (OD): 0.0930 to 21.5
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber; Styrene Butadiene Rubber (SBR); Natural Rubber, Viton, Sponge
- O-ring Size: Custom
from TFC Ltd.
Material: Nitrile rubber. Standard: BS 1806. Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness ’s. Contact our sales department for further details. [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
- O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
- O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
from Precision Associates Incorporated
Search our list of Metric O-Rings. O-Rings included on this list are either included in an International Standard, or measure in even mm increments. If you can't find your seal in this group, be sure to check out "All O-Rings". Custom Parts are Available for ordering [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
- Inside Diameter (ID): 0.0039 to 33.94
- O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
- Cross-section: 0.0039 to 0.3937
from Parker Hannifin / Seal Group
O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polyacrylate (ACM); Polychloroprene (CR - Neoprene)
- Cross-section: 0.0400 to 0.2750
- Inside Diameter (ID): 0.0290 to 26
- O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
from Freudenberg Sealing Technologies
The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal is also available in special... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); VMQ, SIMRIZ, Fluoroprene, AU, FEP-F, FEP-V
from EQYO
OmniFlex ™ is a new, proprietary material developed by Saint-Gobain Performance Plastics. It is a fluoroelastomer material with the performance equivalent of perfluoroelastomer materials in chemical resistance and inertness, yet with softer durometer and improved compression-set. OmniFlex... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Hardness (Durometer): 50 durometer (optional feature)
from Daemar Inc.
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/propylene copolymer). As a result, TFE (AFLAS) elastomers... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.0400
- Inside Diameter (ID): 0.0290
- Outside Diameter (OD): 0.0940
from ROW, Incorporated
ROW also has the ability to supply NON-ENCAPSULATED O-Rings. No tooling charges. Quick turnaround. Non-standard sizes. Large cross sections (.275" I.D. and above). Large diameters. Choice of elastomers. Platinum cured silicone - USP Class VI approved (white or red). Silicone - FDA compliant (white... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Silicone Rubber
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Size: Custom
from G.L. Huyett
An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- Inside Diameter (ID): 0.0290 to 0.8620
- O-ring Size: Custom
- Cross-section: 0.0400 to 6
from Hi-Tech Seals, Inc.
O-ring cord is excellent for large diameter static applications. Hi-Tech Seals ’ O-ring is sold by the foot. Custom O-ring sizes can be manufactured through our in-house splice and vulcanizing service. [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber
- O-ring Features: MILSPEC (optional feature)
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
from TFC Ltd.
Material: Nitrile rubber. Standard: BS 4518. Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness ’s. Contact our sales department for further details. [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
- O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
- O-ring Size: Available in British Standard metric sizes (e.g. 'BS')
from Precision Associates Incorporated
Explore our AS-568 & Extended Standard Size O-Rings including our new 5/32" Nominal Cross Section O-Rings. Precision Associates' O-Rings are available off the shelf in several standard compounds. Or try O-Rings in one of 1,000+ specialty materials in 24 polymer groups, including Viton ®,... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Chlorosulfonated Polyethylene (CSM); Epichlorohydrin Rubber (ECH, ECO); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Silicone Rubber; XNBR
- Inside Diameter (ID): 0.0312 to 27
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
- Cross-section: 0.0312 to 0.2500
from Daemar Inc.
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.0400
- Inside Diameter (ID): 0.0290
- Outside Diameter (OD): 0.0940
from Daemar Inc.
PTFE Encapsulated Viton ® o-rings are o-rings consisting of a seamless and uniform PTFE FEP/PFA encapsulation/jacket which completely encloses a core material Viton ® fluoroelastomer (also available in silicone/buna/epdm). The combination of these components creates an o-ring that is... [See More]
- Synthetic Rubbers: Fluoroelastomer (FKM)
- Cross-section: 0.0700
- Inside Diameter (ID): 0.2080
- Outside Diameter (OD): 0.3440