Fluorosilicone (FVMQ, FMQ, FPM, FSI) O-rings
from Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc. Compound Designation: FS. Standard Color: Blue. Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control... [See More]
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
- Inside Diameter (ID): 0.2080
- O-ring Size: Custom
- Outside Diameter (OD): 0.3438
from Seal Science, Inc.
SSI ’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with... [See More]
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI); Silicone Rubber
- Inside Diameter (ID): 0.1450 to 3.99
- O-ring Size: Custom
- Cross-section: 0.0700 to 0.1030
from ACE Seal, LLC
Global supplier of o-rings, all standard sizes in stock [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
- O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
- O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
from Hi-Tech Seals, Inc.
The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- O-ring Features: MILSPEC (optional feature)
from Parker Hannifin / Seal Group
O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polyacrylate (ACM); Polychloroprene (CR - Neoprene)
- Cross-section: 0.0400 to 0.2750
- Inside Diameter (ID): 0.0290 to 26
- O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer