JIS standard sizes O-rings

4 Results
Food & Drug Administration (FDA) O-Rings
from Precision Polymer Engineering Ltd.

The Food and Drug Administration is the US Federal Agency responsible for ensuring that foods are safe, wholesome and sanitary; human and veterinary drugs, biological products and medical devices are safe and effective; cosmetics are safe; and electronic products that emit radiation are safe. [See More]

  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Hardness (Durometer): 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
  • Outside Diameter (OD): 96
  • O-ring Features: FDA Approved or 3A Sanitary Classification (optional feature)
Fully Molded Elastomer O-Rings
from Precision Polymer Engineering Ltd.

Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 meters (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1 million+. [See More]

  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • Outside Diameter (OD): 0.0600 to 96
  • Cross-section: 0.0300 to 0.4700
  • O-ring Hardness (Durometer): 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
Vacuum O-Rings
from Seal Science, Inc.

High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for most... [See More]

  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
  • Synthetic Rubbers: Silicone Rubber; Vinyl, Chloroprene
  • O-ring Hardness (Durometer): 30 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 70 durometer
  • Thermoplastics: Thermoplastic Polyurethane (TPU)