Rigid Conduit Electrical Conduit

70 Results
Quick-Mounting System for Polyflex PA 6 Conduit -- Conduit Gland Angled 90®
from Altech Corp.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. [See More]

  • Flexibility: Rigid
  • Units: Metric Size
  • Material: Polyamide 6
  • Temperature Rating: -40 to 248
Conduit -- 228801
from RS Components, Ltd.

RS PRO 25HGGC Conduit [See More]

  • Flexibility: Rigid
  • Conduit Type: Rigid
  • Material: Galvanised steel
Quick-Mounting System for Polyflex PA 6 Conduit -- Conduit Gland Straight
from Altech Corp.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. [See More]

  • Flexibility: Rigid
  • Units: Metric Size
  • Material: Polyamide 6
  • Temperature Rating: -40 to 248
Conduit -- 4711603
from RS Components, Ltd.

RS PRO UK A-D Conduit [See More]

  • Flexibility: Rigid
  • Conduit Type: Rigid
  • Material: Stainless; 316 stainless steel
Conduit -- 4711619
from RS Components, Ltd.

Stainless steel conduit,25mm 3m length [See More]

  • Flexibility: Rigid
  • Conduit Type: Rigid
  • Material: Stainless; 316 stainless steel
STAINLESS STEEL CONDUIT -- S40510CT00
from Calpipe Industries, Inc.

CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironments. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and... [See More]

  • Flexibility: Rigid
  • Size: 0.5000
  • Material: Stainless
  • Units: English Size
Rigid Conduit -- PM050-CON
from Plasti-Bond/Perma-Cote/Korkap

STEEL MATERIAL. 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 0.632 INCH INNER DIAMETER. 0.92 INCH OUTER DIAMETER. UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL. 2710 FT STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.104 INCH WALL... [See More]

  • Flexibility: Rigid
  • Size: 0.5000
  • Material: Steel
  • Units: English Size
Conduit Body -- CICA-3/4
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 5-9/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. INCLUDES COVER, GASKET. [See More]

  • Flexibility: Rigid
  • Conduit Type: Electrical Metallic Tubing
  • Material: Aluminum
Carlon® Rigid Nonmetallic Conduit -- 49005-010
from Carlon

Rated for use with 90 °C conductors [See More]

  • Flexibility: Rigid
  • Size: 0.5000
  • Material: PVC & CPVC
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 12312P
from Pentair, Inc.

". Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 25 LB LOAD CAPACITY. 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE. 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid Conduit Running Thread Pipe -- RT-100
from Madison Electric Products

TYPE C GALVANIZED, ELECTROPLATED FINISH. 3 FT. 20 PER CARTON STANDARD PACKAGE. 1 INCH TRADE SIZE [See More]

  • Flexibility: Rigid
  • Size: 1
Aluminum Intermediate Metal Conduit -- TAL-IMC Series
from RAWELT S.A. de C.V.

6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-1242. Federal Specification WW-C-581 C. ANSI C80.6. Shipped in 10 ’ length with one coupling and thread protector with color-coded help provide trade size recognition. [See More]

  • Flexibility: Rigid
  • Size: 0.7500 to 4
  • Material: Aluminum
  • Units: English Size (optional feature); Metric Size (optional feature)
Conduit Body -- C-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
EMT Conduit -- 782537
from Atkore International

STEEL MATERIAL. HOT DIP GALVANIZED FINISH. 10 FT. 0.706 INCH OUTER DIAMETER. UL 797 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. 30 LB PER 100 FT WEIGHT. 7000 FT PER MASTER BUNDLE STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.042 INCH WALL THICKNESS. PLAIN END STYLE. COLOR RED. APPLICATION FIRE ALARM [See More]

  • Flexibility: Rigid
  • Size: 0.5000
  • Material: Steel
  • Conduit Type: Electrical Metallic Tubing
Rigid Conduit -- PRCONDUIT-AL-1
from Plasti-Bond/Perma-Cote/Korkap

ALUMINUM MATERIAL. 2 MIL RED URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. THREADED... [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Conduit Body -- CIELBA-3-1/2
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE. RIGID CONDUIT USED ON. 3-1/2 INCH HUB SIZE. THREADED (RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). CSA APPROVAL. WEATHERPROOF COVER TYPE. 90 DEGREE BACK HUB LOCATION. BACK ACCESS OPENING. CIELBA MODEL [See More]

  • Flexibility: Rigid
  • Material: Aluminum
Conduit/Cable Fastener -- 12P12P
from Pentair, Inc.

". PUSH-IN CONDUIT TO CONDUIT CLAMP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 25 LB LOAD CAPACITY. 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE. CADDY[R] BRAND. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid PVC Conduit Body -- PCLA-100
from Madison Electric Products

RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 15 STANDARD PACKAGE. 1 INCH TRADE SIZE. C STYLE. ROHS COMPLIANT. APPLICATION WET LOCATION. CONSTRUCTIONAL FEATURE CONCRETE-TIGHT. WITH COVER, GASKET, SCREW [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
PVC Coated Aluminum Rigid Conduit -- TAL-PC Series
from RAWELT S.A. de C.V.

For use in corrosive enviroments. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Clear or purple Urethane on Threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. Federal Specification WW-C-540 C. ANSI C80.5. NPT threaded [See More]

  • Flexibility: Rigid
  • Size: 0.5000 to 6
  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Units: English Size (optional feature); Metric Size (optional feature)
Conduit Body -- C-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2 INCH W X 1.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Units: English Size
Rigid Conduit Bend -- ALUELB1-1/2X30X12
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2 APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. ALUELB MODEL [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Aluminum
  • Units: English Size
Conduit Body -- CILBA-1-1/2
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 7-7/8 INCH L X 2-1/2 INCH W X 3-1/16 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1-1/2 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER, GASKET. CILBA... [See More]

  • Flexibility: Rigid
  • Conduit Type: Electrical Metallic Tubing
  • Material: Aluminum
Conduit/Cable Fastener -- 20M
from Pentair, Inc.

". SNAP CLOSE CONDUIT/PIPE CLAMP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 9/32 INCH PLAIN MOUNTING HOLE SIZE. 100 LB (VERTICAL), 25 LB (HORIZONTAL) LOAD CAPACITY. 1-1/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE. CADDY[R] BRAND. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid PVC Conduit Body -- PLBLA-100
from Madison Electric Products

RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LB STYLE. ROHS COMPLIANT. APPLICATION WET LOCATION. CONSTRUCTIONAL FEATURE CONCRETE-TIGHT. WITH COVER, GASKET, SCREW [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
Conduit Body -- CC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- ALUELB1-1/2X30X15
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2 APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 15 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. ALUELB MODEL [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Aluminum
  • Units: English Size
Conduit Body -- CILRL-1/2
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. LRL CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. RIGHT/LEFT SIDE ACCESS OPENING. INCLUDES COVER,... [See More]

  • Flexibility: Rigid
  • Conduit Type: Electrical Metallic Tubing
  • Material: Aluminum
Conduit/Cable Fastener -- 4Z3416P
from Pentair, Inc.

". PUSH-IN CONDUIT TO ROD/WIRE CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 1 INCH (EMT), 3/4 INCH (RIGID), 1/4 INCH (ROD), 12 AWG (WIRE) CONDUIT/CABLE SIZE. CADDY[R] BRAND. FLANGE THICKNESS 1/8 TO 3/8 INCH. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid PVC Conduit Body -- PLLLA-100
from Madison Electric Products

RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 15 PER CARTON STANDARD PACKAGE. 1 INCH TRADE SIZE. LL STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET, SCREW. TRADE SIZE IN INCH - UOM IN [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
Conduit Body -- LB-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- ALUELB1-1/2X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 10 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. ALUELB MODEL [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Aluminum
  • Units: English Size
Conduit Body -- CITA-3/4
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. TEE HUB LOCATION. TEE SIDE ACCESS OPENING. INCLUDES COVER, GASKET. CITA MODEL [See More]

  • Flexibility: Rigid
  • Conduit Type: Electrical Metallic Tubing
  • Material: Aluminum
Conduit/Cable Fastener -- AOL12P
from Pentair, Inc.

". PUSH-IN METAL DECK CONDUIT CLAMP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 1/4 INCH MOUNTING HOLE SIZE. 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE. CADDY[R] BRAND. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid PVC Conduit Body -- PLRLA-100
from Madison Electric Products

RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 15 PER CARTON STANDARD PACKAGE. 1 INCH TRADE SIZE. LR STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET, SCREW. TRADE SIZE IN INCH - UOM IN [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
Conduit Body -- LB-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 8.18 INCH L X 1.8 INCH W X 2.6 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Units: English Size
Rigid Conduit Bend -- GALELB-YD-1-1/2X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 5 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 90 DEG BEND ANGLE. 8-1/4 INCH BEND... [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Steel
  • Units: English Size
Conduit Body -- CITBA-1-1/2
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 8-1/8 INCH L X 3-1/2 INCH W SIZE. RIGID CONDUIT USED ON. 1-1/2 INCH HUB SIZE. THREADED INSTALLATION. TB CONFIGURATION. 3 HUB(S). CSA APPROVAL. TEE BACK HUB LOCATION. TEE BACK ACCESS OPENING. CITBA MODEL [See More]

  • Flexibility: Rigid
  • Material: Aluminum
Conduit/Cable Fastener -- AR812
from Pentair, Inc.

". THROUGH STUD CABLE/CONDUIT CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID), 5/8 TO 3/4 INCH (COPPER TUBE) CONDUIT/CABLE SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.7 TO 0.925 INCH. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Rigid PVC Conduit Body -- PTLA-100
from Madison Electric Products

RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. T STYLE. ROHS COMPLIANT. APPLICATION WET LOCATION. CONSTRUCTIONAL FEATURE CONCRETE-TIGHT. WITH COVER, GASKET, SCREW [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
Conduit Body -- LBC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- GALELB1-1/2X45
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 15 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 45 DEG BEND ANGLE. 8.25 INCH BEND... [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Steel
  • Units: English Size
Conduit Body -- CITBA-1-1/4
from Thomas & Betts Limited

CAST ALUMINUM MATERIAL. 8-1/8 INCH L X 3-1/2 INCH W SIZE. RIGID CONDUIT USED ON. 1-1/4 INCH HUB SIZE. THREADED INSTALLATION. TB CONFIGURATION. 3 HUB(S). CSA APPROVAL. TEE BACK HUB LOCATION. TEE BACK ACCESS OPENING. CITBA MODEL [See More]

  • Flexibility: Rigid
  • Material: Aluminum
Conduit/Cable Fastener -- CCS812
from Pentair, Inc.

". MULTIPLE CONDUIT SUPPORT TYPE. STEEL MATERIAL. 100 STANDARD PACKAGE. 0.28 INCH MOUNTING HOLE SIZE. 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE. CADDY[R] BRAND. MOUNTING TYPE FLOOR. FINISH PRE-GALVANIZED. OUTER DIAMETER 0.706 INCH. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Conduit Body -- LL-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- KKELB-1-1/2X90X24
from Plasti-Bond/Perma-Cote/Korkap

SPECIAL RADIUS TYPE. STEEL MATERIAL. 20 MIL GRAY URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 24 INCH BEND RADIUS. KKELB MODEL [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- CD0BCP
from Pentair, Inc.

CONDUIT CLAMP TYPE. UL (CANADA AND US) APPROVAL. 100 PER BOX STANDARD PACKAGE. 1/4 INCH MOUNTING HOLE SIZE. 1/2 INCH EMT/RIGID CONDUIT/CABLE SIZE. CADDY. BRAND. USED FOR COPPER TUBING. INCLUDES RETAINED BOLT AND BUILT IN NUT [See More]

  • Flexibility: Rigid
Conduit Body -- LL-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Units: English Size
Rigid Conduit Bend -- PMEL-050X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 25 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 4.25 INCH BEND RADIUS. SIZE 0.632 INCH ID... [See More]

  • Flexibility: Rigid
  • Size: 0.5000
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- CD0BCPNAM
from Pentair, Inc.

CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE. ELECTROGALVANIZED STEEL MATERIAL. 50 STANDARD PACKAGE. 1/2 INCH (RIGID/EMT) CONDUIT/CABLE SIZE. CADDY[R] BRAND. APPLICABLE STANDARD NEC [See More]

  • Flexibility: Rigid
  • Material: Galvanized Steel
Conduit Body -- LLC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- PR5257AL
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 1-1/4 INCH TRADE SIZE. 1.25 TRADE SIZE IN INCH. 1-1/4 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH... [See More]

  • Flexibility: Rigid
  • Size: 1.25
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- ESC12P
from Pentair, Inc.

CONDUIT TO STRUT CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE. CADDY[R] BRAND [See More]

  • Flexibility: Rigid
  • Material: Steel
Conduit Body -- LR-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid Conduit Bend -- PRHELB-1-1/2X45
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 45 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. REDH2OT[R] BRAND. SIZE 1.624 INCH ID X... [See More]

  • Flexibility: Rigid
  • Size: 1.5
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- ESC6M
from Pentair, Inc.

". CONDUIT TO STRUT CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 25 LB LOAD CAPACITY. 3/8 INCH (RIGID/EMT), (2) 14 AWG TO (4) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE. CADDY[R] BRAND. FLANGE THICKNESS 3/8 INCH. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Conduit Body -- LR-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Units: English Size
Rigid Conduit Bend -- PRREC32SA
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 2 INCH TRADE SIZE. 2 TRADE SIZE IN INCH. 2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. [See More]

  • Flexibility: Rigid
  • Size: 2
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- FB812M
from Pentair, Inc.

THROUGH STUD CABLE/CONDUIT CLAMP TYPE. CADDY ARMOR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 PIECE STANDARD PACKAGE. 1/2 TO 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE. CADDY[R] BRAND [See More]

  • Flexibility: Rigid
  • Material: Steel
Conduit Body -- LRC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid PVC Conduit -- KKCONDUIT-1
from Plasti-Bond/Perma-Cote/Korkap

STEEL MATERIAL. 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. ETL, UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Steel
  • Units: English Size
Conduit/Cable Fastener -- K12
from Pentair, Inc.

". CABLE/CONDUIT CLIP TYPE. CADDY ARMOR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 PIECE STANDARD PACKAGE. 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY. 1/2 TO 3/4 INCH (RIGID/EMT), 1 INCH (EMT) CONDUIT/CABLE SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.945 INCH. " [See More]

  • Flexibility: Rigid
  • Material: Steel
Conduit Body -- T-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Conduit Body -- T-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2.5 INCH W X 2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Units: English Size
Conduit Body -- TC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). STAMPED COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: Aluminum
  • Units: English Size
Rigid PVC Conduit Body -- VC-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. C STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VC MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size
Rigid PVC Conduit Body -- VE-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. E STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VE MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size
Rigid PVC Conduit Body -- VLB-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LB STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLB MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size
Rigid PVC Conduit Body -- VLL-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LL STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLL MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size
Rigid PVC Conduit Body -- VLR-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LR STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLR MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size
Rigid PVC Conduit Body -- VT-100
from Producto Electric Corp.

OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. T STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VT MODEL [See More]

  • Flexibility: Rigid
  • Size: 1
  • Material: PVC & CPVC
  • Units: English Size