IMC Electrical Conduit

Description

Intermediate Metal Conduit (IMC) is a type of electrical conduit that is used to protect and route electrical wiring. It is made from steel and is designed to be lighter and thinner than rigid metal conduit (RMC) while still providing a high level of protection for electrical conductors.

Working Principle

IMC works by providing a protective pathway for electrical wiring, shielding it from physical damage and environmental factors. The steel construction of IMC offers durability and strength, ensuring that the electrical conductors inside are safeguarded against mechanical abuse. This makes IMC a reliable choice for maintaining electrical safety and continuity in various installations.

Applications

IMC is commonly used in commercial and industrial environments where a robust conduit is necessary to protect wiring. Specific applications include installations in warehouses, manufacturing facilities, and other settings where the conduit may be exposed to potential physical damage. It is also used in outdoor installations due to its ability to withstand environmental factors.

Advantages over other Electrical Conduit

IMC offers several advantages over other types of electrical conduit, such as Electrical Metallic Tubing (EMT) and Rigid Metal Conduit (RMC). It is lighter and easier to handle than RMC, making it more cost-effective to install. Despite being thinner, IMC still provides excellent protection and durability, making it a preferred choice in many industrial applications.

Limitations

One limitation of IMC is that, while it is lighter than RMC, it may not be as robust in extremely demanding environments where maximum strength is required. Additionally, IMC may not be suitable for applications where flexibility is needed, as it is a rigid conduit.

Considerations

When considering IMC for an installation, it is important to evaluate the initial costs, which may be higher than EMT but lower than RMC. Operating expenses can be minimized due to its durability and reduced need for frequent replacements. IMC offers a good balance of strength and weight, making it a cost-effective choice for many applications. However, maintenance costs should be considered, especially in environments where the conduit may be exposed to corrosive elements, as this could affect its longevity and performance.

16 Results
Conduit Body -- C-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
STAINLESS STEEL LIGHT WALL CONDUIT -- S50510CT00
from Calpipe Industries, Inc.

CalbriteTM stainless steel light wall conduit is equivalent to a non-threaded stainless IMC conduit.Calbrite light wall conduit is more impact resistant compared with EMT and is 100% recyclable.Stainless steel light wall is often specified in corrosive environments where it is subjected toharsh... [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Size: 0.5000
  • Material: Stainless
  • Units: English Size
Conduit Body -- C-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2 INCH W X 1.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Size: 1
Conduit Body -- CC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LB-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LB-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 8.18 INCH L X 1.8 INCH W X 2.6 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Size: 1
Conduit Body -- LBC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LL-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LL-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Size: 1
Conduit Body -- LLC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LR-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- LR-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Size: 1
Conduit Body -- LRC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- T-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1
Conduit Body -- T-100M
from Producto Electric Corp.

HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2.5 INCH W X 2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: HOT DIP GALVANIZED MALLEABLE IRON
  • Size: 1
Conduit Body -- TC-100A
from Producto Electric Corp.

DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). STAMPED COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]

  • Conduit Type: Intermediate Metal Conduit
  • Flexibility: Rigid
  • Material: Aluminum
  • Size: 1