Prewired Conduit Electrical Conduit

7 Results
Cable-in-Conduit 600 Volt Aluminum
from Dura-Line

Cable-in-Conduit 600 Volt Aluminum trade name ”Cable Con ” is a HDPE conduit system with a wide variety of 600 Volt cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Commercial, Agricultural and Residential... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
Cable-in-Conduit 600 Volt Copper
from Dura-Line

Cable-in-Conduit 600 Volt Copper trade name ”CableCon ” is a HDPE conduit system with a wide variety of 600 Volt Copper cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Commercial and DOT applications providing... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
Cable-in-Conduit Coaxial
from Dura-Line

Cable-in-Conduit Coaxial trade name ”CableCon ” is a HDPE conduit system with Coaxial Cable pre-installed in the finished continuous length reel, eliminating the need to pull in the Coaxial Cable. Normally Coaxial is pre-installed in 13mm through 1.25 ” conduit is typical. Both... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
Cable-in-Conduit Fiber
from Dura-Line

Cable-in-Conduit Fiber trade name ”CableCon ” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in the fiber. Normally Fiber is pre-installed in 1 ” or 1.25 ” conduit. The... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
Cable-in-Conduit Medium Voltag
from Dura-Line

Cable-in-Conduit Medium Voltage trade name ”CableCon ” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Residential and Commercial Applications. Full Neutral and... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
Cable-in-Conduit Service Drops
from Dura-Line

Cable-in-Conduit Service Drops trade name ”CableCon ” is a HDPE conduit system with the service drop pre-installed in the finished reel or coil, eliminating the need to place the service drop in the conduit. Service Drops are twisted pair, RG Coax, or aerial aluminum power cables that... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit
CIC MicroDucts
from Dura-Line

CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable. Ideal for MDU and FTTX Installations. The Fiber Cable is pre-installed in the MicroDuct for One-Step installation of MicroDuct and Fiber Cable. Dura-Line stocks single fiber (SM) cordage for fast... [See More]

  • Features: Prewired Conduit
  • Flexibility: Flexible
  • Material: Polyethylene (PE) or HDPE
  • Conduit Type: Liquid tight Flexible Nonmetallic Conduit