PVC (Polyvinyl Chloride) Electrical Conduit
Description
PVC (Polyvinyl Chloride) Electrical Conduit is a type of conduit used to protect and route electrical wiring in a building or structure. It is made from PVC, a versatile plastic known for its durability and resistance to various environmental conditions. The conduit serves as a protective channel that encases electrical wires, safeguarding them from physical damage and environmental factors.
Working Principle
PVC electrical conduit works by providing a secure and insulated pathway for electrical wires. The PVC material offers excellent insulation properties, which help prevent electrical hazards and ensure the safe transmission of electricity. Its flexibility and resistance to chemicals and environmental conditions make it a reliable choice for protecting electrical wiring. The conduit can be easily cut and shaped to fit various installation requirements, making it a practical solution for complex wiring systems.
Applications
PVC electrical conduit is widely used in residential, commercial, and industrial settings. Specific examples include its use in housing electrical wiring in homes, protecting cables in commercial buildings, and organizing wiring systems in industrial facilities. It is also commonly used in outdoor applications due to its resistance to moisture and UV exposure.
Advantages over other Electrical Conduit
PVC electrical conduit offers several advantages over other types of conduit materials. It is resistant to most chemicals and environmental conditions, including UV exposure and oil, making it suitable for a wide range of applications . Additionally, PVC is an inexpensive material, which can reduce the overall cost of electrical installations . Its flexibility allows for easy installation and adaptation to different wiring configurations.
Limitations
One of the limitations of PVC electrical conduit is its lower thermal resistance compared to some other insulating materials, which may restrict its use in high-temperature environments . PVC can decompose at temperatures between 203 and 572°F, generating potentially harmful gases such as hydrogen chloride and carbon monoxide .
Considerations
When considering the use of PVC electrical conduit, it is important to evaluate factors such as initial costs, operating expenses, and durability. PVC is generally cost-effective, but its lower thermal resistance may lead to higher maintenance costs in environments with extreme temperatures. The material's durability and resistance to environmental factors can contribute to a longer lifespan, reducing the need for frequent replacements. However, the potential release of toxic gases during decomposition should be considered in applications where fire safety is a concern.
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-012 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
-
Material: PVC & CPVC;
PVC
- Units: English Size
- Size: 0.3750
- Temperature Rating: 140
from Electri-Flex Company
Part of the Food Grade Conduit Family. . This UL listed (cULus) nonmetallic liquidtight blue conduit is now antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. It is often specified in “Power Track... [See More]
- Material: PVC & CPVC
- Units: English Size
- Size: 0.5000
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 16mm 30m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
-
Material: PVC & CPVC;
PVC
- Units: English Size
- Size: 0.5000
- Temperature Rating: 140
from Electri-Flex Company
This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track ” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or... [See More]
- Material: PVC & CPVC
- Units: English Size
- Size: 1
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 20mm 10m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
-
Material: PVC & CPVC;
PVC
- Units: English Size
- Size: 0.7500
- Temperature Rating: 140
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 25mm 30m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
-
Material: PVC & CPVC;
PVC
- Units: English Size
- Size: 1
- Temperature Rating: 140
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 32mm 10m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
-
Material: PVC & CPVC;
PVC
- Units: English Size
- Size: 1.5
- Temperature Rating: 140
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 32mm 30m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Heyco 8431 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor useMeets UL type B ratings. CSA certified for 3/8" to 2" sizes. Use fittings to make liquid tight... [See More]
-
Material: PVC & CPVC;
PVC
- Size: 0.5000
- Flexibility: Flexible
- Units: English Size
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 40mm 30m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Heyco 8432 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]
-
Material: PVC & CPVC;
PVC
- Size: 0.7500
- Flexibility: Flexible
- Units: English Size
from RS Components, Ltd.
Food Grade PVC Spiral Conduit 50mm 10m [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Waytek, Inc.
Heyco 8433 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]
-
Material: PVC & CPVC;
PVC
- Size: 1
- Flexibility: Flexible
- Units: English Size
from RS Components, Ltd.
SES Sterling 07400003010 Conduit [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from RS Components, Ltd.
SES Sterling 07400033013 Conduit [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from RS Components, Ltd.
RHINOFLEX 20MM BLACK 30M CONDUIT [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from RS Components, Ltd.
IP65 wht PVC pliable conduit,16mm 10m L [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from RS Components, Ltd.
Adaptaflex 7TCA296090R0028 KFS20/W/10M [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from RS Components, Ltd.
IP54 grey PVC conduit pack,20mm [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible contractor pack
- Flexibility: Flexible
from RS Components, Ltd.
IP54 grey PVC conduit pack,25mm [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible contractor pack
- Flexibility: Flexible
from RS Components, Ltd.
Blk spiral IP67 contractor pack, 20mm [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Contractor pack
from RS Components, Ltd.
IP65 flexible conduit,16mm 30m L [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Extra flexible
- Flexibility: Flexible
from RS Components, Ltd.
IP65 flexible conduit,16mm 10m L [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Extra flexible
- Flexibility: Flexible
from RS Components, Ltd.
IP65 flexible conduit,20mm 10m L [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Extra flexible
- Flexibility: Flexible
from RS Components, Ltd.
Reinforced flexible conduit 22/27,5 grey [See More]
- Material: PVC & CPVC; Pvc
- Conduit Type: Flexible
- Flexibility: Flexible
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. C STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VC MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
PVC MATERIAL. 3 INCH HUB SIZE. C CONFIGURATION. 2 HUB(S). UL APPROVAL. SCREW ON COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET, SCREWS. STANDARD PACKAGE 4 PER CARTON [See More]
- Material: PVC & CPVC
- Size: 3
from Atkore International
RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL 651 APPROVAL. NEMA TC3 APPLICABLE STANDARD. 25 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. LB STYLE. SIZE 4.337 INCH LENGTH X 1.268 INCH WIDTH X 2.487 INCH HEIGHT. APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE [See More]
- Material: PVC & CPVC
- Size: 0.5000
- Flexibility: Rigid
from LAPP
SILVYN ® FG NM is a flexible non-metallic conduit suitable for use in variousindustrial applications. It is FDA approved and ECOLAB certified and canbe used in the food and beverage industry, especially for production andprocessing equipment of milk and meat products. [See More]
- Material: PVC & CPVC
- Units: English Size (optional feature); Metric Size (optional feature)
- Flexibility: Flexible
- Temperature Rating: -4 to 140
from Carlon
Rated for use with 90 °C conductors [See More]
- Material: PVC & CPVC
- Size: 0.5000
- Flexibility: Rigid
- Units: English Size
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. E STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VE MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
PVC MATERIAL. 1 INCH HUB SIZE. E CONFIGURATION. 1 HUB(S). UL APPROVAL. SCREW ON COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET, SCREWS. STANDARD PACKAGE 15 PER CARTON [See More]
- Material: PVC & CPVC
- Size: 1
from LAPP
SILVYN ® Flexible Conduit & Accessories. Lapp's SILVYN ® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many... [See More]
- Material: PVC & CPVC
- Units: English Size (optional feature); Metric Size (optional feature)
- Flexibility: Flexible
- Temperature Rating: -4 to 158
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LB STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLB MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
PVC MATERIAL. 2-1/2 INCH HUB SIZE. T CONFIGURATION. 3 HUB(S). UL APPROVAL. SCREW ON COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET, SCREWS. STANDARD PACKAGE 4 PER CARTON [See More]
- Material: PVC & CPVC
- Size: 2.5
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LL STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLL MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
INTEGRAL/RIGID PVC MATERIAL. 100 FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL, CSA APPROVAL. DIRECT BURIAL, OUTDOOR APPLICATION. 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING. COIL STANDARD PACKAGE. 3/8... [See More]
- Material: PVC & CPVC
- Size: 0.3750
- Flexibility: Flexible
- Temperature Rating: -0.4000 to 176
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used... [See More]
- Material: Aluminum; PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LR STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLR MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LB STYLE. ROHS COMPLIANT. APPLICATION WET LOCATION. CONSTRUCTIONAL FEATURE CONCRETE-TIGHT. WITH COVER, GASKET, SCREW [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
from Anamet Electrical, Inc.
Conduit shall be Anaconda SEALTITE ® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EFST conduit shall be used for applications... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. T STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VT MODEL [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 15 PER CARTON STANDARD PACKAGE. 1 INCH TRADE SIZE. LL STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET, SCREW. TRADE SIZE IN INCH - UOM IN [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Temperature Conditions Are Higher/Lower Than Normal. Conduit shall be Anaconda SEALTITE ® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Madison Electric Products
RECTANGULAR WITH COVER TYPE. PVC MATERIAL. UL APPROVAL. 15 PER CARTON STANDARD PACKAGE. 1 INCH TRADE SIZE. LR STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET, SCREW. TRADE SIZE IN INCH - UOM IN [See More]
- Material: PVC & CPVC
- Size: 1
- Flexibility: Rigid
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket. Conduit shall be Anaconda SEALTITE ® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type NMUA. Conduit shall be constructed of non-metallic PVC material and shall be used for inside, outside and corrosive applications in accordance with Article 356 of the National Electric Code. Conduit shall be used in applications... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Material: PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight