PVC Coated Aluminum Electrical Conduit

2 Results
PVC Coated Aluminum Rigid Conduit -- TAL-PC Series
from RAWELT S.A. de C.V.

For use in corrosive enviroments. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Clear or purple Urethane on Threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. Federal Specification WW-C-540 C. ANSI C80.5. NPT threaded [See More]

  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Size: 0.5000 to 6
  • Flexibility: Rigid
  • Units: English Size (optional feature); Metric Size (optional feature)
PVC Coated Aluminum Rigid Elbow -- CAL-PC Series
from RAWELT S.A. de C.V.

For use in corrosive enviroments. PVC coating: 40 mils minimum. Urethane: 2 mils minimum. Purple urethane on threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. ANSI C80.5. NPT threaded [See More]

  • Material: Aluminum; PVC Coated Aluminum; Urethane Coated
  • Size: 0.5000 to 2
  • Flexibility: Rigid
  • Units: English Size (optional feature); Metric Size (optional feature)