Nylon Electrical Conduit

Description

Nylon electrical conduit is a type of protective tubing used to encase and protect electrical wires. It is designed to provide a durable and flexible solution for routing and safeguarding electrical cables in various environments.

Working Principle

Nylon electrical conduit works by providing a protective barrier around electrical wires, shielding them from physical damage, moisture, and chemical exposure. The conduit is typically made from a specially formulated nylon material that offers flexibility and toughness, making it suitable for use in environments where movement or vibration is present. The nylon material is also resistant to heat and cold, ensuring reliable performance across a range of temperatures. This makes nylon conduits particularly useful in applications where flexibility and environmental resistance are critical.

Applications

Nylon electrical conduits are used in a variety of applications, including industrial settings where continuous flexing is required, such as in power track or cable carrier installations and on industrial robots. They are also suitable for use in harsh environments due to their resistance to oils, mild acids, and exposure to sunlight.

Advantages over other Electrical Conduit

Nylon electrical conduits offer several advantages over other types of conduit materials. They are lightweight and provide excellent flexibility, which is beneficial in applications requiring frequent movement or adjustments. Additionally, nylon conduits are resistant to a wide range of environmental factors, including temperature extremes, moisture, and chemicals, making them more versatile than some metal or PVC conduits.

Limitations

One of the limitations of nylon electrical conduit is its decomposition at high temperatures, specifically between 203°F and 572°F. This can limit its use in environments where high heat is a factor. Additionally, nylon conduits can generate hazardous gases such as hydrogen chloride and carbon monoxide when exposed to fire, which may pose safety concerns in certain applications.

Considerations

When considering nylon electrical conduit, it is important to evaluate the initial costs, which may be higher than some other materials due to the specialized nature of nylon. However, the operating expenses can be lower due to its durability and resistance to environmental factors, reducing the need for frequent replacements or maintenance. The flexibility and lightweight nature of nylon conduits can also contribute to easier installation and reduced labor costs. Durability is a key factor, as nylon conduits are designed to withstand harsh conditions, providing a long service life and reliable protection for electrical wiring.

32 Results
Conduit -- 1966355 [PFFS16/BL10M from ABB AB]
from RS Components, Ltd.

10M STD WEIGHT CONDUIT 16MM FINE PITCH M [See More]

  • Material: Nylon; Polyamide
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 1966357 [PFCS28/BL/10M from ABB AB]
from RS Components, Ltd.

10M STD WEIGHT CONDUIT 28MM COARSE PITCH [See More]

  • Material: Nylon; Polyamide
  • Conduit Type: Flexible
  • Flexibility: Flexible
Nylon Corrugated Conduit -- F8944 [F8944 from Heyco Products, Inc.]
from bisco industries

Nylon Corrugated Conduit [See More]

  • Material: Nylon; Nylon 6/6 with Silicone Rubber Glands
  • Size: 0.0890
Conduit -- 1966358 [PFCS34/BL/10M from ABB AB]
from RS Components, Ltd.

10M STD WEIGHT CONDUIT 34MM COARSE PITCH [See More]

  • Material: Nylon; Polyamide
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 1966359 [PFCH21/BL/10M from ABB AB]
from RS Components, Ltd.

10M HEAVYWEIGHT CONDUIT 21MM COARSE PITC [See More]

  • Material: Nylon; Polyamide
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 1966362 [PFCH28/BL/10M from ABB AB]
from RS Components, Ltd.

10M HEAVYWEIGHT CONDUIT 28MM COARSE PITC [See More]

  • Material: Nylon; Polyamide
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025333
from RS Components, Ltd.

Black double slit polyamide 6 corrugated [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025335
from RS Components, Ltd.

Black double slit polyamide 6 corrugated [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025336
from RS Components, Ltd.

Black double slit polyamide 6 corrugated [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025338
from RS Components, Ltd.

Whiite PVC corrugated pliable 20mm diame [See More]

  • Material: Nylon; Nylon
Conduit -- 2025341
from RS Components, Ltd.

Black extra low fire hazard polyamide co [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025342
from RS Components, Ltd.

Black extra low fire hazard polyamide co [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2025343
from RS Components, Ltd.

Black extra low fire hazard polyamide co [See More]

  • Material: Nylon; Nylon
  • Conduit Type: Flexible
  • Flexibility: Flexible
Conduit -- 2535252
from RS Components, Ltd.

Flexicon FPADS11B-50M Cable Conduit [See More]

  • Material: Nylon; Polyamide 6
  • Flexibility: Flexible
Conduit -- 2535256
from RS Components, Ltd.

Black Extra Low Fire Hazard PA12 Heavy W [See More]

  • Material: Nylon; Nylon
Conduit -- 2535257
from RS Components, Ltd.

Black Extra Low Fire Hazard PA12 Heavy W [See More]

  • Material: Nylon; Nylon
Conduit -- 2535258
from RS Components, Ltd.

Black Extra Low Fire Hazard PA12 Heavy W [See More]

  • Material: Nylon; Nylon
Conduit -- 2535259
from RS Components, Ltd.

Black Extra Low Fire Hazard PA12 Heavy W [See More]

  • Material: Nylon; Nylon
Conduit -- 2535260
from RS Components, Ltd.

Black Extra Low Fire Hazard PA12 Heavy W [See More]

  • Material: Nylon; Nylon
Conduit -- 2687433
from RS Components, Ltd.

PVC SPIR BL COND 20MM DIA 30M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687434
from RS Components, Ltd.

PVC SPIR GR COND 20MM DIA 30M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687436
from RS Components, Ltd.

PVC SPIR BL COND 25MM DIA 30M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687438
from RS Components, Ltd.

PVC SPIR BL COND 32MM DIA 10M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687439
from RS Components, Ltd.

PVC SPIR BL COND 40MM DIA 10M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687443
from RS Components, Ltd.

BL SMTH PVC SPIR COND 20MM 30M [See More]

  • Material: Nylon; Polyvinyl Chloride
Conduit -- 2687445
from RS Components, Ltd.

BL SMTH PVC SPIR COND 25MM 30M [See More]

  • Material: Nylon; Polyvinyl Chloride
Non-Metallic, Flexible, Quick-Connect Conduit System -- SILVYN® RILL PA 6
from LAPP

SILVYN ® Flexible Conduit & Accessories. Lapp's SILVYN ® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many... [See More]

  • Material: Nylon
  • Units: English Size (optional feature); Metric Size (optional feature)
  • Flexibility: Flexible
  • Temperature Rating: -40 to 239
Carflex® Pre-Wired Liquidtight Whip -- WCE3086
from Carlon

Complete with (3) 8, 10 or 12 gauge wires [See More]

  • Material: Nylon; Carflex®
  • Size: 0.7500
  • Flexibility: Flexible
  • Units: English Size
Cable Conduit,Plastic -- CF1010A
from Essentra Components

The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports plastic conduit systems and accessories. Plastic conduit is highly flexible and has a high fatigue life. It's high impact... [See More]

  • Material: Nylon
Cable Conduit,Plastic -- CS1020A
from Essentra Components

The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports plastic conduit systems and accessories. Plastic conduit is highly flexible and has a high fatigue life. It's high impact... [See More]

  • Material: Nylon
Cable Conduit,Plastic, EZ Dispenser -- CSEZ1010A
from Essentra Components

This nylon cable conduit is supplied in an easy pull dispenser box. It makes the split loom tangle free as it dispenses form an interior reel. It has a split design for easy installation and removal. The conduit is black with a grey strips. Available in 6 different sizes for different bundle sizes. [See More]

  • Material: Nylon