Aluminum Electrical Conduit
Description
Aluminum electrical conduit is a type of tubing used to protect and route electrical wiring in a building or structure. It is made from aluminum, a metallic element known for its good electrical and thermal conductivity, high reflectivity, and resistance to oxidation .
Working Principle
Aluminum electrical conduit works by providing a protective pathway for electrical wiring, shielding it from physical damage and environmental factors. The conduit acts as a barrier against moisture, dust, and other contaminants, ensuring the integrity and safety of the electrical system. Its high conductivity and resistance to oxidation make it particularly useful in maintaining efficient electrical flow and preventing corrosion over time .
Applications
Specific applications of aluminum electrical conduit include its use in residential, commercial, and industrial buildings to house electrical wiring. It is particularly favored in environments where weight savings are crucial, such as in aerospace and automotive applications, due to its favorable strength-to-weight and conductivity-to-weight ratios .
Advantages over other Electrical Conduit
Aluminum electrical conduit offers several advantages over other materials. Its low density results in significant weight savings, which can be a critical design consideration in applications like aerospace and automotive industries. Additionally, aluminum's high conductivity-to-weight ratio and resistance to oxidation make it a superior choice compared to materials like copper, especially in environments where corrosion resistance is essential .
Limitations
One limitation of aluminum electrical conduit is that it may not be as strong as other materials like steel, which can limit its use in environments where high mechanical strength is required. Additionally, while aluminum is resistant to oxidation, it may not offer the same level of chemical and corrosion resistance as stainless steel, which can be a consideration in harsh environments .
Considerations
When considering aluminum electrical conduit, factors such as initial costs, operating expenses, and durability should be evaluated. Aluminum is generally more cost-effective than copper, which can reduce initial material costs. However, the specific application environment will influence operating expenses and maintenance needs. Aluminum's resistance to oxidation contributes to its durability, potentially lowering replacement and maintenance costs over time. However, in environments requiring high mechanical strength or chemical resistance, alternative materials may be more suitable .
from Electri-Flex Company
Aluminum “Blue Ribbon ” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield ” or “Reduced Wall Flex ”. Application: This conduit is intended for installation as a metal... [See More]
- Material: Aluminum
- Units: English Size
- Size: 0.4375
from RS Components, Ltd.
PLAST.19P3U ALU DISJ22MOD [See More]
- Material: Aluminum; Aluminium
from Electri-Flex Company
This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex ”. Application: In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also: Intended as a... [See More]
- Material: Aluminum
- Units: English Size
- Size: 1.5
from RS Components, Ltd.
PLAS.19P PLEIN 4U ALU.3MM [See More]
- Material: Aluminum; Aluminium
from Electri-Flex Company
This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments. Wet and Oily Locations. Lightweight. Compatible with standard... [See More]
- Material: Aluminum
- Size: 5
- Flexibility: Flexible
- Units: English Size
from RS Components, Ltd.
PLAS.19P PLEIN 5U ALU.3MM [See More]
- Material: Aluminum; Aluminium
from Mulberry Metal Products, Inc.
ELECTROSTATIC POWDER COATED DIE-CAST ALUMINUM MATERIAL. RIGID CONDUIT/IMC USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING [See More]
- Material: Aluminum
from Pentair, Inc.
CABLE FASTENER TYPE. ALUMINUM MATERIAL. UL APPROVAL. 1 STANDARD PACKAGE. ERITECH[R] BRAND. CONNECTION TYPE MECHANICAL. SIZE 63.5 MM W X 63.5 MM D X 22.86 MM H [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/4 INCH L X 1-5/16 INCH W X 1-7/16 INCH H SIZE. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICATION ALLOWS ACCESS TO... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.94 INCH L X 2.74 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL. 1.92 INCH H SIZE. 1 INCH HUB SIZE. SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL. PVC COATED COVER TYPE. STRAIGHT HUB LOCATION. MARK 9 FORM TYPE. SIDE ACCESS... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL. 7-1/8 INCH L X 1-7/8 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. SPEC 5[TM] BRAND. [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 5-9/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. INCLUDES COVER, GASKET. [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Flexibility: Rigid
from Southwire Company, LLC
REDUCED WALL TYPE. 100 FT. 0.375 TO 0.393 INCH INNER DIAMETER. 0.56 TO 0.61 INCH OUTER DIAMETER. UL, CSA APPROVAL. ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD. ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION. COIL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 2 INCH... [See More]
- Material: Aluminum
- Size: 0.3750
- Flexibility: Flexible
- Units: English Size
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. C MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from RAWELT S.A. de C.V.
6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-1242. Federal Specification WW-C-581 C. ANSI C80.6. Shipped in 10 ’ length with one coupling and thread protector with color-coded help provide trade size recognition. [See More]
- Material: Aluminum
- Size: 0.7500 to 4
- Flexibility: Rigid
- Units: English Size (optional feature); Metric Size (optional feature)
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used... [See More]
- Material: Aluminum; PVC & CPVC
- Units: English Size
- Flexibility: Flexible
- Features: LiquidTight
from Mulberry Metal Products, Inc.
". DIE CAST POWDER COATED ALUMINUM MATERIAL. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL APPROVAL. ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 50 PER CARTON. " [See More]
- Material: Aluminum
from Pentair, Inc.
CABLE FASTENER TYPE. ALUMINUM MATERIAL. UL APPROVAL. 1 STANDARD PACKAGE. ERITECH[R] BRAND. CONNECTION TYPE CRIMP. SIZE 74.422 MM W X 61.98 MM D [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 13-7/8 INCH L X 4-1/2 INCH W X 4-1/8 INCH H SIZE. EMT CONDUIT USED ON. 2-1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. CAPACITY 157.4 CU INCH. [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. IMC/RIGID/EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. PACKAGING QUANTITY 100 [See More]
- Material: Aluminum
- Size: 0.5000
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 4 INCH HUB SIZE. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL. 7-1/8 INCH L X 1-7/8 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ZINC ELECTROPLATED STEEL COVER TYPE. STRAIGHT... [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE. RIGID CONDUIT USED ON. 3-1/2 INCH HUB SIZE. THREADED (RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). CSA APPROVAL. WEATHERPROOF COVER TYPE. 90 DEGREE BACK HUB LOCATION. BACK ACCESS OPENING. CIELBA MODEL [See More]
- Material: Aluminum
- Flexibility: Rigid
from Southwire Company, LLC
STANDARD WALL TYPE. 100 FT. 100 LENGTH IN FT. 0.625 TO 0.645 INCH INNER DIAMETER. 0.86 TO 0.92 INCH OUTER DIAMETER. UL, CSA APPROVAL. ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD. ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION. 15 LB PER 100 FT WEIGHT. COIL... [See More]
- Material: Aluminum
- Size: 0.5000
- Flexibility: Flexible
- Units: English Size
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES C MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from RAWELT S.A. de C.V.
For use in corrosive enviroments. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Clear or purple Urethane on Threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. Federal Specification WW-C-540 C. ANSI C80.5. NPT threaded [See More]
- Material: Aluminum; PVC Coated Aluminum; Urethane Coated
- Size: 0.5000 to 6
- Flexibility: Rigid
- Units: English Size (optional feature); Metric Size (optional feature)
from Anamet Electrical, Inc.
Flexible aluminum conduit. Conduit shall be Anaconda Type RWA flexible reduced wall aluminum conduit and be made of continuously interlocked aluminum strip. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4". [See More]
- Material: Aluminum
- Units: English Size
- Flexibility: Flexible
- Conduit Type: Flexible Metal Conduit
from Mulberry Metal Products, Inc.
". DIE CAST POWDER COATED ALUMINUM MATERIAL. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL APPROVAL. ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 50 PER CARTON. " [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. ROHS... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.94 INCH L X 2.74 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. THREADLESS, SET SCREW (EMT) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL. 1 INCH HUB SIZE. SCREW INSTALLATION. T CONFIGURATION. 3 HUB(S). ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL. PVC COATED COVER TYPE. TEE HUB LOCATION. MARK 9 FORM TYPE. SIDE ACCESS OPENING [See More]
- Material: Aluminum
from O-Z/Gedney
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL. 6.69 INCH L X 1.81 INCH W X 1.88 INCH H SIZE. RIGID/IMC CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE. STRAIGHT HUB... [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 7-7/8 INCH L X 2-1/2 INCH W X 3-1/16 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1-1/2 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER, GASKET. CILBA... [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Flexibility: Rigid
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. LB MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Mulberry Metal Products, Inc.
". DIE CAST POWDER COATED ALUMINUM MATERIAL. 1/2 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 50 PER CARTON. " [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-7/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. ROHS... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.94 INCH L X 2.74 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER AND GASKET. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 1 INCH HUB SIZE. UB CONFIGURATION. 2 HUB(S). 45 DEG HUB LOCATION. BACK ACCESS OPENING [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 6-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ALUMINUM COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS... [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 15-1/4 INCH L X 5-1/4 INCH W X 9 INCH H SIZE. EMT CONDUIT USED ON. 3-1/2 INCH HUB SIZE. SCREW (EMT) INSTALLATION. LB CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. 90 DEGREE BACK HUB LOCATION. BACK ACCESS OPENING. INCLUDES GASKET. CILBSA MODEL [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LB MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Mulberry Metal Products, Inc.
". DIE CAST POWDER COATED ALUMINUM MATERIAL. 1/2 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL APPROVAL. ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 50 PER CARTON. " [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4.82 INCH L X 1.31 INCH W X 1.5 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. STRAIGHT HUB LOCATION. STRAIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. CAPACITY 4.25 CU INCH. [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. 6.5 INCH L X 1.75 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL. 25.25 INCH L X 5.33 INCH W X 6.85 INCH H SIZE. 4 INCH HUB SIZE. UB CONFIGURATION. 2 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE. 45... [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL. 6-3/4 INCH L X 1-3/4 INCH W X 2 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. APPLICABLE STANDARD FEDERAL SPECIFICATION... [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. LRL CONFIGURATION. 2 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. RIGHT/LEFT SIDE ACCESS OPENING. INCLUDES COVER,... [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Flexibility: Rigid
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. LB MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Mulberry Metal Products, Inc.
". DIE CAST POWDER COATED ALUMINUM MATERIAL. 1/2 INCH HUB SIZE. THREADED INSTALLATION. SLB CONFIGURATION. 2 HUB(S). UL APPROVAL. ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 50 PER CARTON. " [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L SIZE. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 6.5 INCH L X 1.75 INCH W SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. THREADLESS, SET SCREW (EMT) INSTALLATION. LC CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL. 5.98 INCH H SIZE. 4 INCH HUB SIZE. SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL. PVC COATED COVER TYPE. STRAIGHT HUB LOCATION. FORM 8 FORM TYPE. SIDE ACCESS... [See More]
- Material: Aluminum
from O-Z/Gedney
ALUMINUM MATERIAL. 35.38 INCH L X 5.63 INCH W X 7.56 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 4 INCH HUB SIZE. SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). UL, CSA APPROVAL. STAINLESS STEEL COVER TYPE. STRAIGHT ACCESS OPENING. C8X MODEL [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 5-9/16 INCH L X 2-1/8 INCH W X 1-3/4 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. SET SCREW, THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). CSA APPROVAL. CAST ALUMINUM COVER TYPE. TEE HUB LOCATION. TEE SIDE ACCESS OPENING. INCLUDES COVER, GASKET. CITA MODEL [See More]
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
- Flexibility: Rigid
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. LL MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Mulberry Metal Products, Inc.
". DIE-CAST ALUMINUM MATERIAL. EMT CONDUIT USED ON. 1-1/4 INCH HUB SIZE. SCREW INSTALLATION. 2 HUB(S). UL, CSA APPROVAL. DOME COVER TYPE. BACK ACCESS OPENING. TYPE MOGUL. INCLUDES COVER, GASKET, SCREW. APPLICATION WET LOCATION. " [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. APPLICABLE STANDARD FEDERAL... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 6.5 INCH L X 1.75 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. C CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL. 14.73 INCH L X 5.29 INCH W X 7.1 INCH H SIZE. 4 INCH HUB SIZE. LB CONFIGURATION. 2 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED GRAY IRON MATERIAL. 1-9/16 INCH X 1-5/8 INCH X 5-3/16 INCH SIZE. IMC/RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. THREADED INSTALLATION. E CONFIGURATION. 1 HUB(S). GRAY IRON/STEEL, CLIP ON COVER TYPE. STRAIGHT HUB LOCATION. FORM 7 FORM TYPE. SIDE ACCESS OPENING [See More]
- Material: Aluminum
from Thomas & Betts Limited
CAST ALUMINUM MATERIAL. 8-1/8 INCH L X 3-1/2 INCH W SIZE. RIGID CONDUIT USED ON. 1-1/4 INCH HUB SIZE. THREADED INSTALLATION. TB CONFIGURATION. 3 HUB(S). CSA APPROVAL. TEE BACK HUB LOCATION. TEE BACK ACCESS OPENING. CITBA MODEL [See More]
- Material: Aluminum
- Flexibility: Rigid
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LL MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. APPLICABLE STANDARD FEDERAL... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL. 4 INCH HUB SIZE. SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL. PVC COATED COVER TYPE. 90 DEGREE HUB LOCATION. MARK 9 FORM TYPE. LEFT SIDE ACCESS OPENING. [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC PLATED ALUMINUM ENAMELED GRAY IRON MATERIAL. 2 INCH X 2-3/4 INCH X 6 INCH SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. L CONFIGURATION. 2 HUB(S). GRAY IRON/STEEL, CLIP ON COVER TYPE. 90 DEG HUB LOCATION. FORM 7 FORM TYPE. RIGHT/LEFT SIDE ACCESS OPENING [See More]
- Material: Aluminum
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. LL MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 0.5000
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4.24 INCH L X 1.31 INCH W X 2.31 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. CAPACITY 4.25 CU INCH. [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL. 14.73 INCH L X 6.98 INCH W X 5.42 INCH H SIZE. 4 INCH HUB SIZE. LR CONFIGURATION. 2 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL. 6-1/4 INCH L X 1-7/8 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. BACK ACCESS OPENING. SPEC 5[TM] BRAND. APPLICABLE STANDARD... [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. LR MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-1/2 INCH L X 2 INCH W X 1-3/8 INCH H SIZE. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, LEFT SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICATION ALLOWS ACCESS TO... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL. 18.31 INCH L X 6.98 INCH W X 5.42 INCH H SIZE. 4 INCH HUB SIZE. T CONFIGURATION. 3 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL. 6-1/4 INCH L X 1-7/8 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ZINC ELECTROPLATED STEEL COVER TYPE. 90 DEG HUB LOCATION. [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LR MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4 3/8 INCH L X 2 INCH W X 1 3/8 INCH H SIZE. RIGID/IMC CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL (CANADA AND US) APPROVAL. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. B[R] BRAND. APPLICABLE STANDARD... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL. 6.63 INCH L X 1.64 INCH W X 2.67 INCH H (FORM 7)/6.69 INCH L X 1.46 INCH W X 3.57 INCH H (FORM 8) SIZE. 1/2 INCH HUB SIZE. TB CONFIGURATION. 3 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED... [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 6-1/8 INCH L X 1-3/4 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. [See More]
- Material: Aluminum
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. LR MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 3
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L X 2 INCH W X 1-1/2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, LEFT SIDE ACCESS OPENING. ROHS... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. THREADLESS, SET SCREW (EMT) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL. 6.63 INCH L X 3.35 INCH W X 1.79 INCH H (FORM 7)/6.69 INCH L X 3.91 INCH W X 1.79 INCH H (FORM 8) SIZE. 1/2 INCH HUB SIZE. X CONFIGURATION. 4 HUB(S). UL 514-B, CSA 22.2 APPROVAL. RED... [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL. 6-1/8 INCH L X 1-3/4 INCH W SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. BACK ACCESS OPENING. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563,... [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. T MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4.4 INCH L X 2.06 INCH W X 1.5 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, LEFT SIDE ACCESS OPENING. ROHS COMPLIANT. CAPACITY 4.25 CU... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 5.92 INCH L X 2.5 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514B APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH. 10 FT. 0.632 INCH INNER DIAMETER. 0.92 INCH OUTER DIAMETER. UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL. 2710 FT STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.104 INCH WALL THICKNESS. [See More]
- Material: Aluminum
- Size: 0.5000
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL. 7.88 INCH L X 3.88 INCH H SIZE. RIGID/IMC CONDUIT USED ON. 1-1/4 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE. 90 DEGREE HUB LOCATION. FORM... [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES T MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4-1/1 INCH L X 2 INCH W X 2 INCH H SIZE. EMT/IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. LRL CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US) APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, LEFT/RIGHT SIDE ACCESS OPENING. ROHS... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
- Conduit Type: Electrical Metallic Tubing
from Madison Electric Products
ALUMINUM MATERIAL. 6.49 INCH L X 2.6 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514B APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 2 MIL RED URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. THREADED... [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL. 6-1/4 INCH L X 2 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. SPEC 5[TM] BRAND. APPLICABLE STANDARD... [See More]
- Material: Aluminum
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. SIDE ACCESS OPENING. T MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 3
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L X 1-15/16 INCH W X 1-3/8 INCH H SIZE. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, RIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICATION ALLOWS... [See More]
- Material: Aluminum
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). STAMPED COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Material: Aluminum
- Size: 1
- Flexibility: Rigid
- Units: English Size
from Madison Electric Products
ALUMINUM MATERIAL. 6.49 INCH L X 2.6 INCH W SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. THREADLESS, SET SCREW (EMT) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514B APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
LARGE RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2 APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. ALUELB MODEL [See More]
- Material: Aluminum
- Size: 1.5
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL. 6-1/4 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ZINC ELECTROPLATED STEEL COVER TYPE. 90 DEG HUB LOCATION. LEFT... [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. TB CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER AND GASKET. TB MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 1
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, RIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICABLE... [See More]
- Material: Aluminum
from Madison Electric Products
ALUMINUM MATERIAL. 6.49 INCH L X 2.6 INCH W SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED (IMC/RIGID) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514B APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. PACKAGING QUANTITY 25 [See More]
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
LARGE RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2 APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 15 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. ALUELB MODEL [See More]
- Material: Aluminum
- Size: 1.5
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 2.63 INCH W SIZE. RIGID/IMC CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE. 90 DEGREE HUB LOCATION. FORM 85... [See More]
- Material: Aluminum
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. THREADED INSTALLATION. X CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. CROSS SIDE ACCESS OPENING. INCLUDE COVER AND GASKET. BC MODEL [See More]
- Material: Aluminum
- Units: English Size
- Size: 0.7500
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/8 INCH L X 2 INCH W X 1-1/2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US), CSA APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, RIGHT SIDE ACCESS OPENING. ROHS... [See More]
- Material: Aluminum
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 10 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. ALUELB MODEL [See More]
- Material: Aluminum
- Size: 1.5
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 6-1/8 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4.4 INCH L X 2.06 INCH W X 1.5 INCH H SIZE. EMT/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. 90 DEGREE, RIGHT SIDE ACCESS OPENING. ROHS COMPLIANT. CAPACITY 4.25... [See More]
- Material: Aluminum
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. ALUMINUM MATERIAL. 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 25 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 4.25 INCH BEND RADIUS. SIZE 0.632 INCH... [See More]
- Material: Aluminum
- Size: 0.5000
- Flexibility: Rigid
- Units: English Size
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL. 6-1/8 INCH L X 2 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563,... [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 9-5/8 INCH L X 3-1/2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1-1/4 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LB CONFIGURATION. 1 HUB(S). UL 514A APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. APPLICABLE STANDARD NEMA FB-1. CAPACITY... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL. 6-1/4 INCH L X 2 INCH W SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. SPEC 5[TM] BRAND. APPLICABLE... [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 22.75 INCH L X 4.63 INCH W X 10.38 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 2-1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL 514A, UL (CANADA AND US) APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. ROHS COMPLIANT. [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL. 6-1/4 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ZINC ELECTROPLATED STEEL COVER TYPE. 90 DEG HUB LOCATION. [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-3/4 INCH L X 2-1/16 INCH W X 1-7/16 INCH H SIZE. EMT CONDUIT USED ON. 1/2 INCH HUB SIZE. SET SCREW (EMT) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A APPROVAL. TEE SIDE HUB LOCATION. TEE SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICATION ALLOWS ACCESS TO THE... [See More]
- Material: Aluminum
from O-Z/Gedney
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 2.63 INCH W SIZE. RIGID/IMC CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A/514B, CSA C22.2 APPROVAL. ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE. 90 DEGREE HUB LOCATION. FORM 85... [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-13/16 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A, CSA APPROVAL. TEE SIDE HUB LOCATION. TEE SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICABLE STANDARD... [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL. 6-1/8 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. ALUMINUM COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ENAMEL PAINTED ALUMINUM MATERIAL. 4-13/16 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A, CSA APPROVAL. TEE SIDE HUB LOCATION. TEE SIDE ACCESS OPENING. ROHS COMPLIANT. APPLICABLE STANDARD... [See More]
- Material: Aluminum
from O-Z/Gedney
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL. 6-1/8 INCH L X 2 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL 514A, CSA C22.2 APPROVAL. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563,... [See More]
- Material: Aluminum
from Bridgeport Fittings, Inc.
ALUMINUM MATERIAL. 4.82 INCH L X 2.1 INCH W X 1.5 INCH H SIZE. EMT/IMC/RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A, UL (CANADA AND US) APPROVAL. TEE SIDE HUB LOCATION. TEE SIDE ACCESS OPENING. ROHS COMPLIANT. [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL. 7-1/8 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A, CSA C22.2 APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. SPEC 5[TM] BRAND. APPLICABLE STANDARD FEDERAL... [See More]
- Material: Aluminum
from O-Z/Gedney
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL. 7-1/8 INCH L X 2 INCH H SIZE. RIGID CONDUIT/IMC USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL 514A, CSA C22.2 APPROVAL. ZINC ELECTROPLATED STEEL COVER TYPE. TEE HUB LOCATION. SIDE... [See More]
- Material: Aluminum