LFMC Electrical Conduit

Description

Liquidtight Flexible Metal Conduit (LFMC) is designed to provide mechanical protection for electrical wiring while preventing moisture ingress. It combines a hot-dip galvanized steel core with liquidtight fittings, ensuring that the conduit remains impervious to water and other liquids.

Working Principle

LFMC operates by utilizing its flexible metal core to provide mechanical protection and its liquidtight fittings to prevent moisture from entering the conduit. This dual functionality makes it particularly useful in environments where both flexibility and protection from liquids are required. The flexibility of LFMC allows it to be installed in complex configurations where rigid conduits would be impractical, while its liquidtight nature ensures that electrical systems remain safe and operational in wet conditions.

Applications

LFMC is widely used in industrial and commercial settings, particularly in environments where moisture is a concern. Specific applications include motors and pumps, where the conduit must withstand vibration damage. It is also used in mass transit systems, such as rail transit in tunnels and highways, to accommodate expansion joints. Additionally, LFMC is ideal for wet and moist environments like wastewater treatment plants, utilities, and food and beverage processing facilities, where it helps extend cable lifespan and reduce electrical failures.

Advantages over other Electrical Conduit

LFMC offers several advantages over rigid metal conduits, such as EMT. Its flexibility and ease of use make it superior in applications with complex configurations or where bending rigid conduits is impractical. LFMC also reduces installation challenges and costs associated with cutting, threading, and bending rigid conduits. Furthermore, LFMC systems can achieve high IP ratings, up to IP68 and IP69, ensuring robust protection against dust and water ingress.

Limitations

One limitation of LFMC is that it may require light instruction or training for first-time users to properly mate LFMC with its connectors. Additionally, while LFMC is more flexible than rigid conduits, it may not provide the same level of mechanical protection in environments with extreme physical stress.

Considerations

When considering LFMC, it is important to note that while it may have a higher initial cost compared to rigid conduits, it offers long-term savings by eliminating labor-intensive installation processes. LFMC is durable and designed to withstand harsh environments, reducing the need for frequent replacements and maintenance. However, users should ensure compliance with relevant electrical codes and standards, such as UL360 and CSA 22.2 No56-17, to ensure safety and performance.

17 Results
Flexible Steel-Reinforced Liquid-Tight Conduit -- SILVYN® FG
from LAPP

SILVYN ® FG is a flexible steel reinforced, non-metallic conduit suitable foruse in various industrial applications. It is FDA approved and can be usedin the food and beverage industry, especially for production and processingequipment of milk and meat products. [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: Steel; Electrogalvanized strip-wound steel inner hose with special plastic sheath
  • Units: English Size (optional feature); Metric Size (optional feature)
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) -- 34541
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 55082401
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) -- 39401
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 55093402
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 1000 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) -- 38002
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: Aluminum; PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 55093701
from Southwire Company, LLC

EXTRA FLEXIBLE TYPE. GALVANIZED FINISH. 500 FT. 500 LENGTH IN FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION. 14 TO 140 DEG F TEMPERATURE RATING. 22 LB PER... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Type EFST - Flexible All Purpose Liquid-Tight Flexible Metal Conduit (LFMC) -- 34291
from Anamet Electrical, Inc.

Conduit shall be Anaconda SEALTITE ® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EFST conduit shall be used for applications... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 55288201
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 100 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Type HC - Liquid-Tight Flexible Metal Conduit (LFMC) -- 37214
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Temperature Conditions Are Higher/Lower Than Normal. Conduit shall be Anaconda SEALTITE ® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type HCX - Extreme Temperature Jacket Liquid-Tight Flexible Metal Conduit (LFMC) -- 39112
from Anamet Electrical, Inc.

Thermoplastic rubber jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type HCX. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant rubber outer jacket. [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Units: English Size
  • Flexibility: Flexible
  • Features: LiquidTight
Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) -- 37412
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC) -- 38302
from Anamet Electrical, Inc.

Thermoplastic PVC jacket. Conduit shall be Anaconda SEALTITE ® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC) -- 434019-0143
from Anamet Electrical, Inc.

Chlorinated polyethylene jacket with bonding wire through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Units: English Size
  • Flexibility: Flexible
  • Features: LiquidTight
Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC) -- 36622
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type UA - Liquid-Tight Flexible Metal Conduit (LFMC) -- 34212
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type ZHUA - Zero Halogen-Low Smoke-Low Flame Spread Liquid-Tight Flexible Metal Conduit (LFMC) -- 39791
from Anamet Electrical, Inc.

Conduit shall be Anaconda SEALTITE ® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight... [See More]

  • Conduit Type: Liquid tight Flexible Metal Conduit
  • Units: English Size
  • Flexibility: Flexible
  • Features: LiquidTight