Urethane Coated Electrical Conduit
from LAPP
SILVYN ® Flexible Conduit & Accessories. Lapp's SILVYN ® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many... [See More]
- Material: PVC Coated Steel; Urethane Coated
- Units: English Size (optional feature); Metric Size (optional feature)
- Flexibility: Flexible
- Temperature Rating: -40 to 176
from RAWELT S.A. de C.V.
For use in corrosive enviroments. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Clear or purple Urethane on Threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. Federal Specification WW-C-540 C. ANSI C80.5. NPT threaded [See More]
- Material: Aluminum; PVC Coated Aluminum; Urethane Coated
- Size: 0.5000 to 6
- Flexibility: Rigid
- Units: English Size (optional feature); Metric Size (optional feature)
from RAWELT S.A. de C.V.
For use in corrosive enviroments. PVC coating: 40 mils minimum. Urethane: 2 mils minimum. Purple urethane on threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A. ANSI C80.5. NPT threaded [See More]
- Material: Aluminum; PVC Coated Aluminum; Urethane Coated
- Size: 0.5000 to 2
- Flexibility: Rigid
- Units: English Size (optional feature); Metric Size (optional feature)