Liquid Tight Electrical Conduit

Description

Liquid Tight Electrical Conduit, often referred to as Liquidtight Flexible Metal Conduit (LFMC), is designed to protect electrical cables and wires from moisture, dust, and other environmental factors. It provides a sealed pathway for electrical wiring, ensuring that the cables remain dry and free from contaminants.

Working Principle

Liquid Tight Electrical Conduit works by encasing electrical wires within a flexible, watertight sheath. This sheath is typically made from materials that resist corrosion and environmental degradation, such as stainless steel or specialized polymers. The conduit is designed to be flexible, allowing it to be routed through complex configurations where rigid conduits would be impractical. The flexibility and sealing capabilities of LFMC make it particularly useful in environments where moisture or corrosive substances are present, as it prevents these elements from reaching the electrical wires inside.

Applications

Liquid Tight Electrical Conduit is used in a variety of specific applications. It is ideal for wet and moist environments, such as wastewater treatment plants, food and beverage processing facilities, and healthcare settings where water is frequently used. It is also employed in corrosive environments like chemical refineries, steel mills, and HVAC systems, where it protects against corrosive agents. Additionally, LFMC is used in dusty and dirty settings, such as construction sites and data centers, to prevent dust and particulates from causing electrical failures.

Advantages over other Electrical Conduit

LFMC offers several advantages over rigid metal conduits like EMT. Its flexibility and ease of installation make it superior in applications with complex configurations or where bending rigid conduits is impractical. It also reduces installation challenges and costs associated with cutting, threading, and bending rigid conduits. Furthermore, LFMC systems can achieve high IP ratings, providing excellent protection against water and dust ingress.

Limitations

One limitation of Liquid Tight Electrical Conduit is that it may require specific connectors and fittings to ensure a proper seal, which can add to the complexity of installation. Additionally, while LFMC is flexible, it may not provide the same level of mechanical protection as rigid conduits in certain high-impact environments.

Considerations

When selecting Liquid Tight Electrical Conduit, it is important to consider the initial costs, which may be higher than those of rigid conduits. However, the long-term savings in maintenance and installation labor can offset these initial expenses. Durability is another key consideration, as LFMC is designed to withstand harsh environmental conditions, reducing the need for frequent replacements. It is also crucial to ensure that the conduit and connectors comply with relevant electrical codes and standards to guarantee safety and performance.

59 Results
Conduit -- 113193 [7TCA296030R0343 SPLHC25/10M from ABB AB]
from RS Components, Ltd.

SPLHC Liquid tight conduit 25mm [See More]

  • Features: LiquidTight
  • Conduit Type: Liquid tight
  • Material: Galvanised steel
AFC Cable Systems 0993-10-GY Liquid Tight Conduit, 1/2", Right Angle, Non-Metallic -- 27249 [0993-10-GY from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems 0993-10-GY Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 0.7500
Type ALT - Liquidtight Flexible Conduit
from Electri-Flex Company

This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments. Wet and Oily Locations. Lightweight. Compatible with standard... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Aluminum
  • Size: 5
Conduit -- 123721 [7TCA296030R0076 SPL16/10M from ABB AB]
from RS Components, Ltd.

Adaptaflex 7TCA296030R0076 SPL16/10M [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Liquid tight
AFC Cable Systems 940-016P Liquid Tight Conduit, 1/2", Right Angle, Non-Metallic -- 27248 [940-016P from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems 940-016P Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 0.5000
Type CBLA - Computer Blue Liquidtight Conduit
from Electri-Flex Company

Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for... [See More]

  • Features: LiquidTight
  • Size: 2
  • Material: Steel
  • Units: English Size
Conduit -- 123737 [7TCA296030R0137 SPL20/10M from ABB AB]
from RS Components, Ltd.

Adaptaflex 7TCA296030R0137 SPL20/10M [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Liquid tight
AFC Cable Systems 940-026P Liquid Tight Conduit, 1", Right Angle, Non-Metallic -- 27250 [940-026P from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems 940-026P Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor use. Easy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 1
Type EF - Flexible Liquidtight Conduit
from Electri-Flex Company

This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools. Industrial Environments. Wet... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Steel
  • Size: 1.25
Conduit -- 123743 [7TCA296030R0190 SPL25/10M from ABB AB]
from RS Components, Ltd.

Adaptaflex 7TCA296030R0190 SPL25/10M [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Liquid tight
AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1", Straight, Non-Metallic -- 27243 [NMLT-100KON from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems NMLT-100KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor use. Easy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 1
Type LT - Liquidtight Oil Resistant Steel Conduit
from Electri-Flex Company

A general purpose flexible, oil-resistant, non-UL spec grade liquidtight steel conduit designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools. Industrial Environments. Wet... [See More]

  • Features: LiquidTight
  • Size: 0.5000
  • Material: Steel
  • Units: English Size
Conduit -- 2664455 [7TCA296030R0238 from ABB AB]
from RS Components, Ltd.

Liquid Tight, Oil Resistant, Medium Flex [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanized Steel; Galvanised Steel
AFC Cable Systems NMLT-50KON Liquid Tight Conduit, 1/2", Straight, Non-Metallic -- 27241 [NMLT-50KON from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems NMLT-50KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 0.5000
Type NM2 - Extra Flexible Liquidtight Non Metallic Conduit
from Electri-Flex Company

Type NM2 is an extra-flexible liquidtight nonmetallic tubing. This lightweight tubing cuts easily and installs quickly. It is ideal for wiring protection in tight quarters and for tight bends. The thin, flexible PVC skin allows for greater movement than Listed nonmetallic conduits. Application: Used... [See More]

  • Features: LiquidTight
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Conduit -- 8808322
from RS Components, Ltd.

Flexicon LTP25B-10M Conduit [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Flexible, liquid tight
AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4", Straight, Non-Metallic -- 27242 [NMLT-75KON from AFC Cable Systems, Inc.]
from Waytek, Inc.

AFC Cable Systems NMLT-75KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Size: 0.7500
Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit
from Electri-Flex Company

Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Steel
  • Size: 2.5
Conduit -- 8808329
from RS Components, Ltd.

PVC coated liquid tight conduit 20mm 10M [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Flexible, liquid tight
Heyco 8431 Liquid Tight Conduit 1/2" UL Type B Flexible 100 FT Pack Gray -- 27201 [8431 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8431 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor useMeets UL type B ratings. CSA certified for 3/8" to 2" sizes. Use fittings to make liquid tight... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC;

    PVC

  • Size: 0.5000
Conduit -- 8808332
from RS Components, Ltd.

Flexicon LTP32B-10M Conduit [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Flexible, liquid tight
Heyco 8432 Liquid Tight Conduit 3/4" UL Type B Flexible 100 FT Pack Gray -- 27202 [8432 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8432 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC;

    PVC

  • Size: 0.7500
Conduit -- 8808338
from RS Components, Ltd.

Flexicon LTP16B-10M Conduit [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Flexible, liquid tight
Heyco 8443 Liquid Tight Conduit 1" UL Type B Flexible 100 FT Pack Gray -- 27203 [8433 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8433 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC;

    PVC

  • Size: 1
Conduit -- 8808341
from RS Components, Ltd.

Flexicon LTP40B-10M Conduit [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Galvanised steel
  • Conduit Type: Flexible, liquid tight
Type CNP - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC) -- 38621
from Anamet Electrical, Inc.

Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Corrugated Conduits -- CONFIX WS
from icotek GmbH

Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Polyamide, Polypropylene
  • Size: 0.3898 to 2.13
Flexible Liquidtight Metallic Conduit -- 6202-30-00
from Atkore International

FLEXIBLE TYPE. GALVANIZED FINISH. 100 FT. 0.622 TO 0.642 INCH INNER DIAMETER. UL 360, CSA C22.2 APPROVAL. NFPA 70, NEC 350 APPLICABLE STANDARD. RAISED COMPUTER ROOM FLOOR, COMMERCIAL, WET LOCATION, HAZARDOUS LOCATION, OUTDOOR LIGHTING APPLICATION. -80 TO 176 DEG F, 60 TO 140 DEG F (WET), 70 TO 158... [See More]

  • Features: LiquidTight
  • Size: 0.5000
  • Flexibility: Flexible
  • Temperature Rating: -80 to 176
Flexible Liquidtight Nonmetallic Conduit -- NMLC-100
from Producto Electric Corp.

GRAY COLOR. 100 FT. 100 LENGTH IN FT. 30.48 LENGTH IN M. 1.06 INCH INNER DIAMETER. 1.3 INCH OUTER DIAMETER. NEMA FB-1 APPLICABLE STANDARD. DIRECT BURIAL APPLICATION. 26 LB WEIGHT. 1 INCH TRADE SIZE. NMLC STYLE. SUNLIGHT RESISTANT. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. 4 INCH BENDING... [See More]

  • Features: LiquidTight
  • Size: 1
  • Flexibility: Flexible
  • Units: English Size
Sealproof Gray UL Type B Flexible, Nonmetallic Liquid-Tight Conduit -- 54970
from U.S. Plastic Corporation

100' Roll weighs 13.00 lbs., Outside Diameter Min. - Max.: .690" - .710", Inside Diameter Min. - Max.: .484" - .504" [See More]

  • Features: LiquidTight
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 612022
from Madison Electric Products

VERY FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 25 FT. 3.54 INCH INNER DIAMETER. 3.789 TO 4 INCH OUTER DIAMETER. GENERAL PURPOSE APPLICATION. -20 TO 60 DEG C TEMPERATURE RATING. COIL STANDARD PACKAGE. 3-1/2 INCH TRADE SIZE. VF STYLE. LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER... [See More]

  • Features: LiquidTight
  • Size: 3.5
  • Flexibility: Flexible
  • Temperature Rating: -4 to 140
Flexible Liquidtight Metallic Conduit -- 55082401
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING... [See More]

  • Features: LiquidTight
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Carflex® Liquidtight Flexible -- 15004-100
from Carlon

Lightweight for easy handling, transportation, and installation [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Carflex®
  • Size: 0.3750
Continuous Flex Spiral Steel-Reinforced PUR Conduit -- SILVYN® FD-PU
from LAPP

SILVYN ® Flexible Conduit & Accessories. Lapp's SILVYN ® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many... [See More]

  • Features: LiquidTight; Rated for Hazardous Location
  • Flexibility: Flexible
  • Material: PVC Coated Steel; Urethane Coated
  • Units: English Size (optional feature); Metric Size (optional feature)
Type CW - Computer Blue Liquid-Tight Flexible Metal Conduit (LFMC) -- 34541
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 620130
from Madison Electric Products

HOT DIP GALVANIZED FINISH. 100 FT. 0.484 INCH INNER DIAMETER. 0.594 TO 0.69 INCH OUTER DIAMETER. UL 360, CSA C22.2 APPROVAL. NEC 250.118 (7), NEC 350, NEC 390.15, NEC 501.4 (B) (2), NEC 502.4 (A) (I) (E), NEC 503.3 (A) (2), NEC 511.7 (A) (I), NEC 645.5 (D) (2), NEC 680.21, NEC 680.42, NEC 695.14 (E)... [See More]

  • Features: LiquidTight
  • Size: 0.3750
  • Flexibility: Flexible
  • Temperature Rating: -22 to 176
Flexible Liquidtight Metallic Conduit -- 55093402
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 1000 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]

  • Features: LiquidTight
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Flexible Liquid-Tight Conduit -- SILVYN® FG NM
from LAPP

SILVYN ® FG NM is a flexible non-metallic conduit suitable for use in variousindustrial applications. It is FDA approved and ECOLAB certified and canbe used in the food and beverage industry, especially for production andprocessing equipment of milk and meat products. [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size (optional feature); Metric Size (optional feature)
Type EF - General Construction Grade Liquid-Tight Flexible Metal Conduit (LFMC) -- 39401
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Nonmetallic Conduit -- 600130
from Madison Electric Products

INTEGRAL/RIGID PVC MATERIAL. 100 FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL, CSA APPROVAL. DIRECT BURIAL, OUTDOOR APPLICATION. 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING. COIL STANDARD PACKAGE. 3/8... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Size: 0.3750
Flexible Liquidtight Metallic Conduit -- 55093701
from Southwire Company, LLC

EXTRA FLEXIBLE TYPE. GALVANIZED FINISH. 500 FT. 500 LENGTH IN FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION. 14 TO 140 DEG F TEMPERATURE RATING. 22 LB PER... [See More]

  • Features: LiquidTight
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) -- 38002
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: Aluminum; PVC & CPVC
  • Units: English Size
Flexible Liquidtight Metallic Conduit -- 55288201
from Southwire Company, LLC

FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 100 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]

  • Features: LiquidTight
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Type EFST - Flexible All Purpose Liquid-Tight Flexible Metal Conduit (LFMC) -- 34291
from Anamet Electrical, Inc.

Conduit shall be Anaconda SEALTITE ® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EFST conduit shall be used for applications... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Nonmetallic Conduit -- 55094101
from Southwire Company, LLC

FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]

  • Features: LiquidTight
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Type HC - Liquid-Tight Flexible Metal Conduit (LFMC) -- 37214
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Temperature Conditions Are Higher/Lower Than Normal. Conduit shall be Anaconda SEALTITE ® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Flexible Liquidtight Nonmetallic Conduit -- 55358701
from Southwire Company, LLC

FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]

  • Features: LiquidTight
  • Size: 0.7500
  • Flexibility: Flexible
  • Units: English Size
Type HCX - Extreme Temperature Jacket Liquid-Tight Flexible Metal Conduit (LFMC) -- 39112
from Anamet Electrical, Inc.

Thermoplastic rubber jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type HCX. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant rubber outer jacket. [See More]

  • Features: LiquidTight
  • Units: English Size
  • Flexibility: Flexible
  • Conduit Type: Liquid tight Flexible Metal Conduit
Flexible Liquidtight Nonmetallic Conduit -- 55360401
from Southwire Company, LLC

EXTRA FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 100 LENGTH IN FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660 APPROVAL. SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR... [See More]

  • Features: LiquidTight
  • Size: 0.7500
  • Flexibility: Flexible
  • Units: English Size
Type HTUA - Higher and Lower Temperatures Liquid-Tight Flexible Metal Conduit (LFMC) -- 37412
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type MTC - Machine Tool Conduit Liquid-Tight Flexible Metal Conduit (LFMC) -- 38302
from Anamet Electrical, Inc.

Thermoplastic PVC jacket. Conduit shall be Anaconda SEALTITE ® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type NMUA - Nonconductive Conduit Liquid-Tight Flexible Non-Metallic Conduit (LFNC) -- 39712
from Anamet Electrical, Inc.

Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type NMUA. Conduit shall be constructed of non-metallic PVC material and shall be used for inside, outside and corrosive applications in accordance with Article 356 of the National Electric Code. Conduit shall be used in applications... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type NWC - Nuclear Wiring Conduit Liquid-Tight Flexible Metal Conduit (LFMC) -- 434019-0143
from Anamet Electrical, Inc.

Chlorinated polyethylene jacket with bonding wire through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Flexibility: Flexible
  • Conduit Type: Liquid tight Flexible Metal Conduit
Type OR - Special Oil Resistant Jacket Liquid-Tight Flexible Metal Conduit (LFMC) -- 36622
from Anamet Electrical, Inc.

Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type UA - Liquid-Tight Flexible Metal Conduit (LFMC) -- 34212
from Anamet Electrical, Inc.

Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]

  • Features: LiquidTight
  • Flexibility: Flexible
  • Material: PVC & CPVC
  • Units: English Size
Type ZHUA - Zero Halogen-Low Smoke-Low Flame Spread Liquid-Tight Flexible Metal Conduit (LFMC) -- 39791
from Anamet Electrical, Inc.

Conduit shall be Anaconda SEALTITE ® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight... [See More]

  • Features: LiquidTight
  • Units: English Size
  • Flexibility: Flexible
  • Conduit Type: Liquid tight Flexible Metal Conduit