LFNC Electrical Conduit
from Southwire Company, LLC
FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Size: 0.3750
- Flexibility: Flexible
- Units: English Size
from icotek GmbH
Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyamide, Polypropylene
- Size: 0.3898 to 2.13
from Carlon
Lightweight for easy handling, transportation, and installation [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Carflex®
- Size: 0.3750
from LAPP
SILVYN ® Flexible Conduit & Accessories. Lapp's SILVYN ® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: PVC & CPVC
- Units: English Size (optional feature); Metric Size (optional feature)
from Dura-Line
Dura-Line ’s Armored FuturePath ® is a configuration of MicroDucts not unlike the OSP HDPE version, but is designed for buried installations that are subject to ground movement, frost heave, or that may require protection from gophers or other rodents. Increased impact resistance plus the... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: PVC & CPVC
- Units: English Size
from Southwire Company, LLC
FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Size: 0.7500
- Flexibility: Flexible
- Units: English Size
from Dura-Line
Cable-in-Conduit 600 Volt Aluminum trade name ”Cable Con ” is a HDPE conduit system with a wide variety of 600 Volt cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Commercial, Agricultural and Residential... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type NMUA. Conduit shall be constructed of non-metallic PVC material and shall be used for inside, outside and corrosive applications in accordance with Article 356 of the National Electric Code. Conduit shall be used in applications... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: PVC & CPVC
- Units: English Size
from Southwire Company, LLC
EXTRA FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 100 LENGTH IN FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660 APPROVAL. SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Size: 0.7500
- Flexibility: Flexible
- Units: English Size
from Dura-Line
Cable-in-Conduit 600 Volt Copper trade name ”CableCon ” is a HDPE conduit system with a wide variety of 600 Volt Copper cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Commercial and DOT applications providing... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
Cable-in-Conduit Coaxial trade name ”CableCon ” is a HDPE conduit system with Coaxial Cable pre-installed in the finished continuous length reel, eliminating the need to pull in the Coaxial Cable. Normally Coaxial is pre-installed in 13mm through 1.25 ” conduit is typical. Both... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
Cable-in-Conduit Fiber trade name ”CableCon ” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in the fiber. Normally Fiber is pre-installed in 1 ” or 1.25 ” conduit. The... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
Cable-in-Conduit Medium Voltage trade name ”CableCon ” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Residential and Commercial Applications. Full Neutral and... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
Cable-in-Conduit Service Drops trade name ”CableCon ” is a HDPE conduit system with the service drop pre-installed in the finished reel or coil, eliminating the need to place the service drop in the conduit. Service Drops are twisted pair, RG Coax, or aerial aluminum power cables that... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable. Ideal for MDU and FTTX Installations. The Fiber Cable is pre-installed in the MicroDuct for One-Step installation of MicroDuct and Fiber Cable. Dura-Line stocks single fiber (SM) cordage for fast... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Prewired Conduit
from Dura-Line
Corrugated Standard is a more flexible form of HDPE conduit used to protect fiber cables in underground conduit systems. Corrugated Standard can be pulled into main conduit systems for short distances. Corrugated Standard is available in numerous colors and is available in reels or in coils. This... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
from Dura-Line
ETL Listed to UL 651A. Manufactured from flexible HDPE, makes gradual bends without special equipment. Continuous lengths reduce joining costs. Excellent low temperature properties, allows installation in cold climates. Outstanding long term cable protection from shifting ground, rock and root... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
from Dura-Line
Sizes 2 ”, 3 “ and 4 ”. Flexibility of corrugated with properties of smoothwall. 24 ” bend radius, all sizes. No memory, uncoils into straight length. 40% lighter than PVC. Low coefficient of friction [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
- Features: Underground Rated
from Dura-Line
Take a SILICORE lined HDPE Conduit, place a stainless steel corrugated tube that is hermetically sealed with a laser welded seam and you have a conduit that can stand up to extremely harsh and corrosive environments. Dura-Line ’s Harsh Environment Conduit is perfectly suited for placement as a... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE; Stainless; Silicone
- Features: Underground Rated
from Dura-Line
Dura-Line FuturePathTM consists of multiple variations of MicroDuct in specific sizes all bound together with an oversheath for ease of placement. All of the MicroDuct have internal longitudinal ribbing (1) and a permanent super-slick lining of Silicore ™ to reduce friction during cable... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
from Dura-Line
Dura-Line's Aerial FuturePath ® is a configuration of MicroDucts not unlike the OSP HDPE version. The oversheath has additional UV inhibitors to allow 25+ years direct sunlight exposure while lashed to a support strand. The special external ribs on the oversheath help grip the lashing wire... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE
from Dura-Line
Dura-Line Aerial Self-Support Figure-8 FuturePath ® is a configuration of MicroDucts not unlike the OSP HDPE version, but has an additional oversheath and ¼ ” Extra High Strength Steel flooded strand attached to the MicroDuct bundle. This allows the FuturePath to be placed between... [See More]
- Conduit Type: Liquid tight Flexible Nonmetallic Conduit
- Flexibility: Flexible
- Material: Polyethylene (PE) or HDPE