RNC Electrical Conduit

2 Results
Convoluted Tubing, E-TFE/TEFZEL -- BCZ
from BRIM Electronics, Inc.

BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect... [See More]

  • Conduit Type: Rigid Nonmetallic Conduit
  • Flexibility: Flexible
  • Material: E-TFE/TEFZEL
  • Size: 0.1810 to 1.5
Carlon® Rigid Nonmetallic Conduit -- 49005-010
from Carlon

Rated for use with 90 °C conductors [See More]

  • Conduit Type: Rigid Nonmetallic Conduit
  • Flexibility: Rigid
  • Material: PVC & CPVC
  • Size: 0.5000