English Size Electrical Conduit
Description
English Size Electrical Conduit is designed to protect and route electrical wiring in various environments. It serves as a protective tubing that encases electrical wires, safeguarding them from physical damage, moisture, and other environmental factors. The conduit is available in different materials and sizes to accommodate various installation needs and standards.
Working Principle
Electrical conduits work by providing a secure pathway for electrical wiring, ensuring that the wires are protected from external elements such as moisture, chemicals, and physical impact. The conduit acts as a barrier, preventing damage to the wires and reducing the risk of electrical hazards. By maintaining the integrity of the wiring system, conduits help ensure reliable electrical performance and safety.
Applications
English Size Electrical Conduit is commonly used in data centers, where it is essential to protect sensitive computer circuitry wiring. For example, Type CBLA liquid-tight flexible steel conduit is often employed in these environments due to its flame retardant and UV-resistant properties, as well as its resistance to oils and mild acids . Additionally, conduits are used in industrial settings where high volumes of wires or cables need to be managed efficiently .
Advantages over other Electrical Conduit
One of the advantages of using English Size Electrical Conduit, particularly those made from materials like hot-dipped galvanized steel, is their durability and corrosion resistance under normal conditions . This makes them suitable for long-term installations where environmental exposure is a concern. Furthermore, conduits with specific features such as liquid-tight seals provide enhanced protection against moisture and other environmental factors .
Limitations
A notable limitation is that NRTL listings are unavailable for conduits above a 4” trade size, which restricts their use in large installations requiring larger conduit sizes . This can be a significant constraint for projects that demand extensive wiring capacity.
Considerations
When selecting English Size Electrical Conduit, several factors should be considered to ensure optimal performance and cost-effectiveness. Initial costs can vary based on the material and size of the conduit, with more durable materials like stainless steel potentially incurring higher upfront expenses. Operating expenses are generally low, but maintenance costs can arise if the conduit is exposed to harsh environments that accelerate wear and tear. Durability is a key consideration, as materials like hot-dipped galvanized steel offer long-lasting protection. Replacement and maintenance costs should also be factored in, particularly in environments where conduits are subject to frequent inspections or replacements due to environmental exposure .
from Waytek, Inc.
AFC Cable Systems 0993-10-GY Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 0.7500
from Electri-Flex Company
This version of Type NM is designed to withstand high-temperature environments. NMHT can be used to contain conductors having insulation materials with higher temperature ratings. Application: Type NMHT is intended for installation in accordance with Article 356 of the NEC (ANSI/NFPA-70) for... [See More]
- Units: English Size
- Size: 1.25
from BRIM Electronics, Inc.
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: E-TFE/TEFZEL
- Size: 0.1810 to 1.5
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-012 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
- Units: English Size
- Size: 0.3750
-
Material: PVC & CPVC;
PVC
- Temperature Rating: 140
from Electri-Flex Company
Aluminum “Blue Ribbon ” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield ” or “Reduced Wall Flex ”. Application: This conduit is intended for installation as a metal... [See More]
- Units: English Size
- Size: 0.4375
- Material: Aluminum
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
- Units: English Size
- Size: 0.5000
-
Material: PVC & CPVC;
PVC
- Temperature Rating: 140
from Electri-Flex Company
This CSA-certified, non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Heavy Wall Flex ”. Application: In addition to meeting the UL and NEC requirements noted for Type ABR, Reduced Wall Aluminum Conduit, ABRH is also: Intended as a... [See More]
- Units: English Size
- Size: 1.5
- Material: Aluminum
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
- Units: English Size
- Size: 0.7500
-
Material: PVC & CPVC;
PVC
- Temperature Rating: 140
from Electri-Flex Company
This version of non-UL, oil-resistant, Liquidtight Flexible Conduit is similar to our standard Type LT but weighs considerably less due to the use of an aluminum inner core instead of steel. Application: Corrosive Environments. Wet and Oily Locations. Lightweight. Compatible with standard... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Aluminum
- Size: 5
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
- Units: English Size
- Size: 1
-
Material: PVC & CPVC;
PVC
- Temperature Rating: 140
from Electri-Flex Company
A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration. Industrial Environments with High / Low Temperatures. Wet and Oily Locations. Outdoor use due to the inherent UV resistance... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.5000
from Waytek, Inc.
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing. Category: Tubing & Conduit. Manufacturer: AFC Cable Systems. Highly flexible black PVC material. Resistant to oil, water and corrosion. UL recognized under component... [See More]
- Units: English Size
- Size: 1.5
-
Material: PVC & CPVC;
PVC
- Temperature Rating: 140
from Electri-Flex Company
A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by... [See More]
- Units: English Size
- Size: 1.5
- Material: Steel
from Waytek, Inc.
AFC Cable Systems 940-016P Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 0.5000
from Electri-Flex Company
Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance. The specially formulated PVC jacket remains flexible at low temperatures and resists... [See More]
- Units: English Size
- Size: 0.5000
- Material: Steel; Stainless
from Waytek, Inc.
AFC Cable Systems 940-026P Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor use. Easy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 1
from Electri-Flex Company
A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration. Industrial Environments with High / Low Temperatures. Wet and Oily Locations. Extreme Climatic Conditions. Compatible with standard... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 2
from Waytek, Inc.
AFC Cable Systems NMLT-100KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor use. Easy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 1
from Electri-Flex Company
Part of the Stainless Steel Flexible Conduit Family. This non-UL liquidtight stainless steel flexible conduit is designed to withstand an extreme temperature range. It offers excellent resistance to corrosion. Application: Corrosive Environments. Outdoor Equipment, Ovens, Foundries, Refrigeration. [See More]
- Units: English Size
- Size: 1
- Material: Steel; Stainless
from Waytek, Inc.
AFC Cable Systems NMLT-50KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 0.5000
from Electri-Flex Company
#8220;Blue Ribbon ” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield ” or “Reduced Wall Flex ”. Application: This conduit is intended for installation as a metal raceway for... [See More]
- Units: English Size
- Size: 1.5
- Material: Steel
from Waytek, Inc.
AFC Cable Systems NMLT-75KON Liquid Tight Conduit. Category: Tubing & Conduit Fittings. Manufacturer: AFC Cable Systems. Nylon Material. Push conduit into the fitting and tighten sealing nut. Suitable for indoor or outdoor useEasy Assembly. UL - 176 °F (80 °C) dry 140 °F (60... [See More]
- Units: English Size
- Features: LiquidTight
- Size: 0.7500
from Electri-Flex Company
Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for... [See More]
- Units: English Size
- Size: 2
- Material: Steel
- Features: LiquidTight
from Waytek, Inc.
Heyco 8431 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor useMeets UL type B ratings. CSA certified for 3/8" to 2" sizes. Use fittings to make liquid tight... [See More]
- Units: English Size
- Flexibility: Flexible
-
Material: PVC & CPVC;
PVC
- Size: 0.5000
from Electri-Flex Company
Part of the Zero-Halogen Flexible Conduit Family. This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material ’s reaction in a fire situation. Application: Meets ASTM E162 for Flame Spread. Meets the requirements of... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.7500
from Waytek, Inc.
Heyco 8432 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]
- Units: English Size
- Flexibility: Flexible
-
Material: PVC & CPVC;
PVC
- Size: 0.7500
from Electri-Flex Company
This flexible liquidtight steel conduit is certified by the Canadian Standards Association for “Heavy-Duty ” applications. Its design and function is similar to that of type LA, except that it cannot be used as a ground return path per the Canadian code. APPLICATION: This conduit is... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.5000
from Waytek, Inc.
Heyco 8433 Liquid Tight Conduit. Category: Tubing & Conduit. Manufacturer: Heyco. Smooth inner surface allows quick feeding of wires. Non-metallic, gray PVC material. Suitable for indoor or outdoor use. Meets UL type B ratings. Use fittings to make liquid tight connection. Typical O.D. (in):... [See More]
- Units: English Size
- Flexibility: Flexible
-
Material: PVC & CPVC;
PVC
- Size: 1
from Electri-Flex Company
This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools. Industrial Environments. Wet... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 1.25
from Waytek, Inc.
Vinyl Tubing 20222F. Category: Tubing & Conduit. 250 ft Spool. Resistant to oil, chemicals, solvents, fungi and is self-extinguishing. Meets MIL-I-63ID specs. Temperature Rating: -4 °F (-20 °C) - 221 °F (105 °C). Nominal I.D.: .118". Wall Thickness: .020". Nominal Size: 1/8"... [See More]
- Units: English Size
- Size: 0.1250
-
Material:
Vinyl
- Temperature Rating: 4 to 221
from Electri-Flex Company
Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits. Type EMCS is a hybrid of SLA and EMS. It utilizes the same bronze core and PVC jacket as EMS, but gets further screening protection from a tinned copper braid as found in the SLA product. For a low-smoke, low flame spread,... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Bronze
- Size: 0.5000
from Waytek, Inc.
Vinyl Tubing 20236C. Category: Tubing & Conduit. 100 ft Spool. Nominal Size: 1 ". Resistant to oil, chemicals, solvents, fungi and is self-extinguishing. Meets MIL-I-63ID specs. Temperature Rating: -4 °F(-20 °C) - 221 °F(105 °C). Nominal I.D.: 1.000". Wall Thickness: .035". [See More]
- Units: English Size
- Size: 1
-
Material:
Polyolefin
- Temperature Rating: 4 to 221
from Electri-Flex Company
Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits. Type EMS has an inner core that is made from a fully interlocked bronze strip and does not contain a braided shield. For a low-smoke, low flame spread, zero-halogen version, ask for HFEMS. Application: Accepts Standard Metallic... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Bronze
- Size: 2
from Electri-Flex Company
Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFEMCS is a hybrid of HFSLA and HFEMS. It utilizes the same bronze core and Polyurethane jacket as HFEMS, but gets further screening protection from a tinned copper braid as found in the... [See More]
- Units: English Size
- Size: 0.5000
- Material: Bronze
from Electri-Flex Company
Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFEMS liquidtight flexible shielding conduit is designed for field installations where safety concerns exist regarding a material ’s reaction in a fire situation. The specially... [See More]
- Units: English Size
- Size: 4
- Material: Bronze
from Electri-Flex Company
Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and... [See More]
- Units: English Size
- Size: 1.25
- Material: Steel
from Electri-Flex Company
A flexible steel conduit which is both listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty ” applications. It offers outstanding protection against sunlight (UV), wet, oily conditions, and is permitted for use in exposed or concealed... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.3750
from Electri-Flex Company
Part of the Stainless Steel Flexible Conduit Family. A UL-listed, flexible stainless-steel conduit offering excellent protection against corrosion, sunlight (UV), and wet, oily conditions. Ideally suited for industrial-grade installations requiring motion, vibration, and bending. APPLICATION:... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel; Stainless
- Size: 1.5
from Electri-Flex Company
Part of the Food Grade Conduit Family. . A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. Application: Type LAFG is a Certified Component... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 3
from Electri-Flex Company
Part of the Stainless Steel Flexible Conduit Family and Food Grade Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is antimicrobial and is designed for a variety of installations requiring motion, vibration, and bending on food processing equipment. It offers excellent... [See More]
- Units: English Size
- Size: 1.5
- Material: Steel; Stainless
from Electri-Flex Company
Part of the Food Grade Conduit Family. . This UL listed (cULus) nonmetallic liquidtight blue conduit is now antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. It is often specified in “Power Track... [See More]
- Units: English Size
- Size: 0.5000
- Material: PVC & CPVC
from Electri-Flex Company
This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track ” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or... [See More]
- Units: English Size
- Size: 1
- Material: PVC & CPVC
from Calpipe Industries, Inc.
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironments. The conduit is polished to a bright, easily maintainable finish that allows for minimal cleaning, enhances the appearance, and... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Stainless
- Size: 0.5000
from TelephoneStuff.com
The Snap-in Conduit is the ideal solution for retrofit and add-on installations since it uses the existing strut framework. Features: - Works on any industry standard strut profile. - Spring steel permits snap in attachment without tools. - Provides fast attachment of a 1/4" mounting hole, J-Hook,... [See More]
- Units: English Size
from Plasti-Bond/Perma-Cote/Korkap
SPECIAL LARGE RADIUS TYPE. UL 797, CSA C22.2 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 18 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. EMTELB MODEL [See More]
- Units: English Size
- Conduit Type: Electrical Metallic Tubing
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. C MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
REDUCED WALL TYPE. 100 FT. 0.375 TO 0.393 INCH INNER DIAMETER. 0.56 TO 0.61 INCH OUTER DIAMETER. UL, CSA APPROVAL. ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD. ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION. COIL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 2 INCH... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Aluminum
- Size: 0.3750
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core and outer cover. Conduit shall be... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from igus® inc.
PACO: medium sized, flexible, split. The PMA COFLEX conduit type PACO has been created for retrofit snd pre-loomed applications. New cables can be added to existing arrangements without the need for re-wiring or re-threading within the building of machines and installations. This product is suitable... [See More]
- Units: English Size; Metric Size
- Flexibility: Flexible
- Material: Polyamide 6
- Size: 0.3500 to 1.7
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from U.S. Plastic Corporation
100' Roll weighs 13.00 lbs., Outside Diameter Min. - Max.: .690" - .710", Inside Diameter Min. - Max.: .484" - .504" [See More]
- Units: English Size
- Size: 0.3750
- Flexibility: Flexible
- Features: LiquidTight
from Carlon
Lightweight for easy handling, transportation, and installation [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Carflex®
- Size: 0.3750
from Lapp Tannehill
This Aeros USA Inc. conduit ROHRflex PA 12-D 1 1/2" features a highly flexible, heavy wall, and a high alternate bending strenth for frequent reverse bending, high flex continuous motion applications, highly self-extinguishing, UL 94V2 flame retardant, high UV resistance, free of silicone, cadmium,... [See More]
- Units: English Size
- Size: 1.5
- Material: PA12
- Temperature Rating: -58 to 212
from Calpipe Industries, Inc.
Calbrite ™ stainless steel EMT conduit and fittings, appropriately utilized, provide all the usual benefits of stainless steel. The thinner walled EMT stainless steel conduit can be used in less stressful and non-environmentally threatening conditions such as forklift traffic, hand trucks and... [See More]
- Units: English Size
- Size: 0.5000
- Material: Stainless
- Conduit Type: Electrical Metallic Tubing
from TelephoneStuff.com
The Snap-in 1/2"-3/4" Conduit is the ideal solution for retrofit and add-on installations since it uses the existing strut framework. Features: - Works on any industry standard strut profile. - Spring steel permits snap in attachment without tools. - Provides fast attachment of a 1/4" mounting hole,... [See More]
- Units: English Size
from Plasti-Bond/Perma-Cote/Korkap
SPECIAL LARGE RADIUS TYPE. UL 797, CSA C22.2 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 24 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. EMTELB MODEL [See More]
- Units: English Size
- Conduit Type: Electrical Metallic Tubing
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). UL APPROVAL. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES C MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
STANDARD WALL TYPE. 100 FT. 100 LENGTH IN FT. 0.625 TO 0.645 INCH INNER DIAMETER. 0.86 TO 0.92 INCH OUTER DIAMETER. UL, CSA APPROVAL. ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD. ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION. 15 LB PER 100 FT WEIGHT. COIL... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Aluminum
- Size: 0.5000
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 1/2" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type CW. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from igus® inc.
PMAFLEX Conduits CYL - very flexible, medium. PMA CYL ECONOMY conduit exhibits very good flexibility and is also suitable for low temperature applications. These conduits are used primarily in construction of machinery and equipment. Temperature range: -40 °F to +221 °F (-40 °C to +105... [See More]
- Units: English Size; Metric Size
- Flexibility: Flexible
- Material: Polyamide 6
- Size: 0.2400 to 1.85
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.78 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from Lapp Tannehill
This Aeros USA Inc. flexible jumbo conduit ROHRflex Multi PA 6 3" features a medium wall and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, oils. For more information on this product line, contact Lapp Tannehill today!. MANUFACTURER : Aeros USA... [See More]
- Units: English Size
- Size: 3
- Material: PA6
- Temperature Rating: -40 to 239
from Calpipe Industries, Inc.
25ft coil, type 304SS [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Stainless; Coating
- Size: 0.5000 to 1.5
from TelephoneStuff.com
Snaps into place on metal stud and beam flange up to 1/8" thick. No tools required for installation. 1/16" thru 1/4" C Purlin Or Vertical Flange. Features: - Manufactured with stabilizer legs for "wobble-free" support. - One fastener for cable size 14-4, 12-4, 12-3, 12-2, 10-3, 10-2. - Snaps into... [See More]
- Units: English Size
- Flexibility: Flexible
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. UL 797, CSA C22.2 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. 20 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. THREADED END TYPE. 90 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. EMTELB MODEL [See More]
- Units: English Size
- Conduit Type: Electrical Metallic Tubing
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. LB MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING... [See More]
- Units: English Size
- Size: 0.3750
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Unjacketed flexible steel conduit. Heavy-Duty conduit very flexible for OEM and Industrial applications. Conduit shall be Anaconda Type DE-710. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel core for exceptional crush and corrosion resistance. Conduit shall... [See More]
- Units: English Size
- Flexibility: Flexible
from igus® inc.
PMAFLEX PIS/PIH - highly flexible, medium. These highly flexible products are used primarily in automation applications and for connections subject to intense movements in general machinery construction. Their outstanding material properties make these conduits especially suitable for outdoor... [See More]
- Units: English Size; Metric Size
- Flexibility: Flexible
- Material: Polyamide 12
- Size: 0.2400 to 4.98
from Producto Electric Corp.
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2 INCH W X 1.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: HOT DIP GALVANIZED MALLEABLE IRON
- Size: 1
from Lapp Tannehill
This Aeros USA Inc. conduit ROHRflex PA 6-L 1" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!. [See More]
- Units: English Size
- Size: 1
- Material: PA6
- Temperature Rating: -13 to 221
from Calpipe Industries, Inc.
CalbriteTM stainless steel light wall conduit is equivalent to a non-threaded stainless IMC conduit.Calbrite light wall conduit is more impact resistant compared with EMT and is 100% recyclable.Stainless steel light wall is often specified in corrosive environments where it is subjected toharsh... [See More]
- Units: English Size
- Size: 0.5000
- Material: Stainless
- Conduit Type: Intermediate Metal Conduit
from Plasti-Bond/Perma-Cote/Korkap
SPECIAL RADIUS TYPE. UL 797, CSA C22.2 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. BULK STANDARD PACKAGE. 4 INCH TRADE SIZE. THREADED END TYPE. 30 DEGREE BEND ANGLE. 36 INCH BEND RADIUS. EMTELB MODEL [See More]
- Units: English Size
- Conduit Type: Electrical Metallic Tubing
- Size: 4
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LB MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 1000 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]
- Units: English Size
- Size: 0.5000
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Unjacketed flexible steel conduit. Conduit shall be Anaconda Type DSL. Conduit shall be constructed of continuously interlocked hot dipped zinc galvanized steel and provide a race-way for wiring. Conduit shall be considered all-purpose and be used for general purpose wiring where agency approvals... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Galvanized Steel
from igus® inc.
VOH: flexible, very heavy corrugated tubes. VOH - is suitable only for static applications!. Temperature range. -40 °C to +105 °C, short term up to 150 °C. Material. PA6, modified, halogen free. Fire behavior according to UL 94. V2 (VO), self extinguishing. Special properties. High tread... [See More]
- Units: English Size; Metric Size
- Size: 0.2300 to 1.83
- Flexibility: Flexible
- Temperature Rating: -40 to 105
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.46 INCH L X 1.76 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. C CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. STRAIGHT HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Lapp Tannehill
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" coarse profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp... [See More]
- Units: English Size
- Size: 1.5
- Material: PA6
- Temperature Rating: -13 to 221
from Plasti-Bond/Perma-Cote/Korkap
STEEL MATERIAL. 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 0.632 INCH INNER DIAMETER. 0.92 INCH OUTER DIAMETER. UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL. 2710 FT STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.104 INCH WALL... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 0.5000
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. BACK ACCESS OPENING. LB MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
EXTRA FLEXIBLE TYPE. GALVANIZED FINISH. 500 FT. 500 LENGTH IN FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION. 14 TO 140 DEG F TEMPERATURE RATING. 22 LB PER... [See More]
- Units: English Size
- Size: 0.3750
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EF. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EF... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Lapp Tannehill
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" fine profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp... [See More]
- Units: English Size
- Size: 1.5
- Material: PA6
- Temperature Rating: -13 to 221
from Plasti-Bond/Perma-Cote/Korkap
ALUMINUM MATERIAL. 2 MIL RED URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. THREADED... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. LL MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
FLEXIBLE TYPE. HOT DIP GALVANIZED FINISH. 100 FT. 0.622 TO 0.642 INCH INNER DIAMETER. 0.82 TO 0.84 INCH OUTER DIAMETER. UL 360, CSA 22.2 APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT,... [See More]
- Units: English Size
- Size: 0.5000
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Aluminum; PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from Lapp Tannehill
This Aeros USA Inc. conduit ROHRflex PA 12 3/4" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!. [See More]
- Units: English Size
- Size: 0.5000
- Material: PA12
- Temperature Rating: -58 to 100
from Plasti-Bond/Perma-Cote/Korkap
LARGE RADIUS TYPE. ALUMINUM MATERIAL. UL 6, CSA C22.2 APPROVAL. ANSI C80.5 APPLICABLE STANDARD. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. ALUELB MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LL MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.484 TO 0.504 INCH INNER DIAMETER. 0.69 TO 0.71 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]
- Units: English Size
- Size: 0.3750
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Conduit shall be Anaconda SEALTITE ® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EFST conduit shall be used for applications... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 8.18 INCH L X 1.8 INCH W X 2.6 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. BACK ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: HOT DIP GALVANIZED MALLEABLE IRON
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 5 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 90 DEG BEND ANGLE. 8-1/4 INCH BEND... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1.5
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1/2 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. LEFT SIDE ACCESS OPENING. LL MODEL [See More]
- Units: English Size
- Size: 0.5000
- Material: Aluminum
from Southwire Company, LLC
FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660, CSA APPROVAL. ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD. INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING,... [See More]
- Units: English Size
- Size: 0.7500
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Temperature Conditions Are Higher/Lower Than Normal. Conduit shall be Anaconda SEALTITE ® Type HC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6 INCH L X 1.75 INCH W X 2.75 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LB CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. BACK ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 15 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 45 DEG BEND ANGLE. 8.25 INCH BEND... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. LR MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
EXTRA FLEXIBLE TYPE. RIGID PVC MATERIAL. 100 FT. 100 LENGTH IN FT. 0.82 TO 0.84 INCH INNER DIAMETER. 1.03 TO 1.05 INCH OUTER DIAMETER. UL 1660 APPROVAL. SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR... [See More]
- Units: English Size
- Size: 0.7500
- Flexibility: Flexible
- Features: LiquidTight
from Anamet Electrical, Inc.
Thermoplastic rubber jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type HCX. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant rubber outer jacket. [See More]
- Units: English Size
- Features: LiquidTight
- Flexibility: Flexible
- Conduit Type: Liquid tight Flexible Metal Conduit
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
SPECIAL RADIUS TYPE. STEEL MATERIAL. 20 MIL GRAY URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 24 INCH BEND RADIUS. KKELB MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES LR MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
REDUCED WALL TYPE. 500 FT. 500 LENGTH IN FT. 0.375 TO 0.393 INCH INNER DIAMETER. 0.56 TO 0.61 INCH OUTER DIAMETER. UL 1, CSA 22.2, CSA C22.1 APPROVAL. ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD. 18 LB PER 100 FT WEIGHT. REEL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 3/8 TRADE SIZE IN INCH. [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.3750
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 25 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 4.25 INCH BEND RADIUS. SIZE 0.632 INCH ID... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 0.5000
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. RIGHT SIDE ACCESS OPENING. LR MODEL [See More]
- Units: English Size
- Size: 3
- Material: Aluminum
from Southwire Company, LLC
100 FT. 100 LENGTH IN FT. 0.585 INCH OUTER DIAMETER. 12 LB PER 100 FT WEIGHT. COIL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 3/8 TRADE SIZE IN INCH. 3/8 TRADE SIZE - FRACTIONAL. 4 INCH BENDING RADIUS. DATA-FLEX[R] BRAND. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. FINISH HOT DIPPED GALVANIZED WITH... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.3750
from Anamet Electrical, Inc.
Thermoplastic PVC jacket. Conduit shall be Anaconda SEALTITE ® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC conduit shall... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: HOT DIP GALVANIZED MALLEABLE IRON
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 1-1/4 INCH TRADE SIZE. 1.25 TRADE SIZE IN INCH. 1-1/4 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1.25
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. T MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Southwire Company, LLC
100 FT. 100 LENGTH IN FT. 0.312 TO 0.337 INCH INNER DIAMETER. 0.447 TO 0.472 INCH OUTER DIAMETER. UL APPROVAL. 12.5 LB PER 100 FT WEIGHT. COIL STANDARD PACKAGE. 5/16 INCH TRADE SIZE. 5/16 TRADE SIZE IN INCH. 5/16 TRADE SIZE - FRACTIONAL. 1.5 INCH BENDING RADIUS. SLINKY-FLEX[R] BRAND. CONSTRUCTIONAL... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Steel
- Size: 0.3125
from Anamet Electrical, Inc.
Thermoplastic PVC. Conduit shall be Anaconda SEALTITE ® Type NMUA. Conduit shall be constructed of non-metallic PVC material and shall be used for inside, outside and corrosive applications in accordance with Article 356 of the National Electric Code. Conduit shall be used in applications... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LL CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. LEFT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 45 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. REDH2OT[R] BRAND. SIZE 1.624 INCH ID X... [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1.5
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUDES COVER AND GASKET. SERIES T MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Anamet Electrical, Inc.
Chlorinated polyethylene jacket with bonding wire through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type NWC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding... [See More]
- Units: English Size
- Features: LiquidTight
- Flexibility: Flexible
- Conduit Type: Liquid tight Flexible Metal Conduit
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Plasti-Bond/Perma-Cote/Korkap
LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 2 INCH TRADE SIZE. 2 TRADE SIZE IN INCH. 2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 2
from L.H. Dottie Company
ZINC PLATED ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 2 HUB(S). 90 DEGREE HUB LOCATION. SIDE ACCESS OPENING. T MODEL [See More]
- Units: English Size
- Size: 3
- Material: Aluminum
from Anamet Electrical, Inc.
Thermoplastic PVC jacket no bonding wire. Conduit shall be Anaconda SEALTITE ® Type OR. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type OR... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from Plasti-Bond/Perma-Cote/Korkap
STEEL MATERIAL. 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. ETL, UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Steel
- Size: 1
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. TB CONFIGURATION. 3 HUB(S). UL APPROVAL. TEE HUB LOCATION. BACK ACCESS OPENING. INCLUDES COVER AND GASKET. TB MODEL [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
from Anamet Electrical, Inc.
Flexible aluminum conduit. Conduit shall be Anaconda Type RWA flexible reduced wall aluminum conduit and be made of continuously interlocked aluminum strip. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4". [See More]
- Units: English Size
- Flexibility: Flexible
- Material: Aluminum
- Conduit Type: Flexible Metal Conduit
from Producto Electric Corp.
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.16 INCH L X 2.5 INCH W X 1.94 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: HOT DIP GALVANIZED MALLEABLE IRON
- Size: 1
from L.H. Dottie Company
COPPER FREE ALUMINUM MATERIAL. RIGID CONDUIT USED ON. 3/4 INCH HUB SIZE. THREADED INSTALLATION. X CONFIGURATION. 2 HUB(S). UL APPROVAL. 90 DEGREE HUB LOCATION. CROSS SIDE ACCESS OPENING. INCLUDE COVER AND GASKET. BC MODEL [See More]
- Units: English Size
- Size: 0.7500
- Material: Aluminum
from Anamet Electrical, Inc.
Flexible steel conduit. Conduit shall be Anaconda Type RWS. Conduit shall provide flexible raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel. Conduit shall be UL listed in electrical trade sizes 3/8" thru 4". [See More]
- Units: English Size
- Conduit Type: Flexible Metal Conduit
- Flexibility: Flexible
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. LR CONFIGURATION. 2 HUB(S). STAMPED COVER TYPE. 90 DEG HUB LOCATION. RIGHT SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Anamet Electrical, Inc.
Thermoplastic PVC jacket with integral bonding wire 3/8" through 1-1/4". Conduit shall be Anaconda SEALTITE ® Type UA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral... [See More]
- Units: English Size
- Flexibility: Flexible
- Material: PVC & CPVC
- Features: LiquidTight
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Anamet Electrical, Inc.
Conduit shall be Anaconda SEALTITE ® Type ZHUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight... [See More]
- Units: English Size
- Features: LiquidTight
- Flexibility: Flexible
- Conduit Type: Liquid tight Flexible Metal Conduit
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. EMT CONDUIT USED ON. 1 INCH HUB SIZE. SET SCREW INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Size: 1
- Material: Aluminum
- Conduit Type: Electrical Metallic Tubing
from Producto Electric Corp.
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 6.88 INCH L X 2.5 INCH W X 2 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). TEE HUB LOCATION. SIDE ACCESS OPENING. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: HOT DIP GALVANIZED MALLEABLE IRON
- Size: 1
from Producto Electric Corp.
DIE CAST COPPER FREE ALUMINUM MATERIAL. 6.48 INCH L X 2.6 INCH W X 1.9 INCH H SIZE. IMC/RIGID CONDUIT USED ON. 1 INCH HUB SIZE. THREADED INSTALLATION. T CONFIGURATION. 3 HUB(S). STAMPED COVER TYPE. TEE HUB LOCATION. SIDE ACCESS OPENING. INCLUSION COVER, GASKET. STANDARD PACKAGE 20 [See More]
- Units: English Size
- Flexibility: Rigid
- Material: Aluminum
- Size: 1
from Producto Electric Corp.
GRAY COLOR. 100 FT. 100 LENGTH IN FT. 30.48 LENGTH IN M. 1.06 INCH INNER DIAMETER. 1.3 INCH OUTER DIAMETER. NEMA FB-1 APPLICABLE STANDARD. DIRECT BURIAL APPLICATION. 26 LB WEIGHT. 1 INCH TRADE SIZE. NMLC STYLE. SUNLIGHT RESISTANT. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. 4 INCH BENDING... [See More]
- Units: English Size
- Size: 1
- Flexibility: Flexible
- Features: LiquidTight
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. C STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VC MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: PVC & CPVC
- Size: 1
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. E STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VE MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: PVC & CPVC
- Size: 1
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LB STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLB MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: PVC & CPVC
- Size: 1
from Producto Electric Corp.
OVAL WITH COVER TYPE. PVC MATERIAL. W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD. 10 STANDARD PACKAGE. 1 INCH TRADE SIZE. LL STYLE. 1 TRADE SIZE IN INCH. 1 TRADE SIZE - FRACTIONAL. INCLUDES GASKET. TRADE SIZE IN INCH - UOM IN. VLL MODEL [See More]
- Units: English Size
- Flexibility: Rigid
- Material: PVC & CPVC
- Size: 1