Steel Electrical Conduit

Description

Steel electrical conduit is a protective tubing used to encase and route electrical wiring. It provides a durable and secure pathway for electrical conductors, ensuring that the wires are shielded from physical damage and environmental factors.

Working Principle

Steel electrical conduit works by providing a robust and enclosed channel through which electrical wires can be safely routed. The steel material offers excellent protection against mechanical impacts, corrosion, and other environmental hazards. This makes it particularly useful in environments where the wiring is exposed to potential damage. The conduit also helps in organizing the wiring system, reducing the risk of electrical hazards such as short circuits.

Applications

Steel electrical conduit is commonly used in data centers, where it is essential to protect sensitive wiring from potential damage. For instance, Type CBLA liquid-tight flexible steel conduit is frequently used in these settings due to its flame retardant and UV-resistant properties, as well as its resistance to oils and mild acids . It is also suitable for installations in both exposed and concealed locations, making it versatile for various construction and renovation projects.

Advantages over other Electrical Conduit

Steel electrical conduit offers several advantages over other types of conduit materials. It provides superior mechanical protection and is highly resistant to corrosion, which is crucial in harsh environments . Additionally, steel conduits can have relatively high pressure ratings, making them suitable for applications requiring robust protection .

Limitations

One limitation of steel electrical conduit is its weight, which can make installation more labor-intensive compared to lighter materials like aluminum or PVC. Additionally, steel conduits may require more maintenance in environments where they are exposed to corrosive substances, despite their inherent corrosion resistance.

Considerations

When considering steel electrical conduit, it is important to evaluate the initial costs, which can be higher than those of other materials due to the cost of steel and the labor involved in installation. However, the durability and long lifespan of steel conduits can offset these initial expenses over time. Maintenance costs should also be considered, particularly in environments where the conduit is exposed to corrosive elements. The need for periodic inspections and potential replacements should be factored into the overall cost analysis.

74 Results
Flexible Metal Pre-Assembled Whips - Flexible Steel Conduit
from Electri-Flex Company

Used for lighting fixture installations as well as many other electrical equipment uses. These metallic whips consist of UL listed flexible metal conduit Type BR, stranded (stock) or solid THHN wire with 6 ″ leads, and internal, zinc die-cast fittings with steel locknuts. Application: Fixture... [See More]

  • Material: Steel
  • Flexibility: Flexible
Conduit -- 123276 [7TCA297020R0289 PHT0510 from Kopex International]
from RS Components, Ltd.

Kopex 7TCA297020R0289 PHT0510 Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Pliable
Type AT - Flexible Steel Conduit
from Electri-Flex Company

A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration. Industrial Environments with High / Low Temperatures. Wet and Oily Locations. Outdoor use due to the inherent UV resistance... [See More]

  • Material: Steel
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Conduit -- 1240025
from RS Components, Ltd.

Flexicon FSU32B-25M Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type ATLA - High/Low Temperature Conduit
from Electri-Flex Company

A liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. The flexible inner core is identical to that found in Type LA. The specially formulated PVC jacket remains flexible at low temperatures and resists aging at elevated temperatures. It is listed by... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 1.5
Conduit -- 1240026
from RS Components, Ltd.

Flexicon FSU40B-25M Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type ATLA-SS - All Temp Stainless Steel Conduit
from Electri-Flex Company

Part of the Stainless Steel Flexible Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is designed specifically for hot or cold environments and provides excellent corrosion-resistance. The specially formulated PVC jacket remains flexible at low temperatures and resists... [See More]

  • Material: Steel; Stainless
  • Units: English Size
  • Size: 0.5000
Conduit -- 1240027
from RS Components, Ltd.

Flexicon FSU50B-25M Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type ATX - Extreme Temperature Flexible Conduit
from Electri-Flex Company

A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration. Industrial Environments with High / Low Temperatures. Wet and Oily Locations. Extreme Climatic Conditions. Compatible with standard... [See More]

  • Material: Steel
  • Size: 2
  • Flexibility: Flexible
  • Units: English Size
Conduit -- 1240029
from RS Components, Ltd.

Flexicon LFHU25B-10M Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type ATXSS - High/Low Temp Stainless Steel Conduit
from Electri-Flex Company

Part of the Stainless Steel Flexible Conduit Family. This non-UL liquidtight stainless steel flexible conduit is designed to withstand an extreme temperature range. It offers excellent resistance to corrosion. Application: Corrosive Environments. Outdoor Equipment, Ovens, Foundries, Refrigeration. [See More]

  • Material: Steel; Stainless
  • Units: English Size
  • Size: 1
Conduit -- 1240037
from RS Components, Ltd.

Flexicon LTP20B-25M Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type BR - Blue Ribbon Steel Conduit
from Electri-Flex Company

#8220;Blue Ribbon ” (BR)  This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield ” or “Reduced Wall Flex ”. Application: This conduit is intended for installation as a metal raceway for... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 1.5
Conduit -- 185980 [167-00229 FG36-PVC/ST-GY from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 167-00229 FG36-PVC/ST-GY [See More]

  • Material: Steel; Steel
  • Conduit Type: Flexible
  • Flexibility: Flexible
Type CBLA - Computer Blue Liquidtight Conduit
from Electri-Flex Company

Computer Blue LA (CBLA) is a liquidtight flexible steel conduit commonly used for computer room installations. The blue jacket color easily identifies circuitry for computer power wiring. It is listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 2
  • Features: LiquidTight
Conduit -- 599645 [PSBF0705-RS from Kopex International]
from RS Components, Ltd.

Kopex PSBF0705-RS Conduit [See More]

  • Material: Steel; Steel
  • Conduit Type: Pliable
Type CEA - Zero Halogen Flexible Conduit
from Electri-Flex Company

Part of the  Zero-Halogen Flexible Conduit Family. This non-UL liquidtight flexible steel conduit is designed for applications where safety concerns exist regarding a material ’s reaction in a fire situation. Application: Meets ASTM E162 for Flame Spread. Meets the requirements of... [See More]

  • Material: Steel
  • Size: 0.7500
  • Flexibility: Flexible
  • Units: English Size
Type CSA - CSA Certified Liquatite Flexible Conduit
from Electri-Flex Company

This flexible liquidtight steel conduit is certified by the Canadian Standards Association for “Heavy-Duty ” applications. Its design and function is similar to that of type LA, except that it cannot be used as a ground return path per the Canadian code. APPLICATION: This conduit is... [See More]

  • Material: Steel
  • Size: 0.5000
  • Flexibility: Flexible
  • Units: English Size
Type EF - Flexible Liquidtight Conduit
from Electri-Flex Company

This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools. Industrial Environments. Wet... [See More]

  • Material: Steel
  • Size: 1.25
  • Flexibility: Flexible
  • Units: English Size
Type HFSLA - Halogen-Free Shielded Conduit
from Electri-Flex Company

Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 1.25
Type LA - Flexible Metal Conduit
from Electri-Flex Company

A flexible steel conduit which is both listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty ” applications. It offers outstanding protection against sunlight (UV), wet, oily conditions, and is permitted for use in exposed or concealed... [See More]

  • Material: Steel
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Type LA-SS - Stainless Steel Flexible Conduit
from Electri-Flex Company

Part of the Stainless Steel Flexible Conduit Family. A UL-listed, flexible stainless-steel conduit offering excellent protection against corrosion, sunlight (UV), and wet, oily conditions. Ideally suited for industrial-grade installations requiring motion, vibration, and bending. APPLICATION:... [See More]

  • Material: Steel; Stainless
  • Size: 1.5
  • Flexibility: Flexible
  • Units: English Size
Type LAFG - Food Grade Flexible Conduit
from Electri-Flex Company

Part of the Food Grade Conduit Family.  . A UL Listed, CSA Certified, flexible liquidtight steel conduit that is antimicrobial and is designed for a variety of installations regarding motion, vibration, and bending on food processing equipment. Application: Type LAFG is a Certified Component... [See More]

  • Material: Steel
  • Size: 3
  • Flexibility: Flexible
  • Units: English Size
Type LAFG-SS - Antimicrobial Stainless-Steel Conduit
from Electri-Flex Company

Part of the Stainless Steel Flexible Conduit Family and Food Grade Conduit Family. A UL-listed liquidtight stainless steel flexible conduit that is antimicrobial and is designed for a variety of installations requiring motion, vibration, and bending on food processing equipment. It offers excellent... [See More]

  • Material: Steel; Stainless
  • Units: English Size
  • Size: 1.5
Type LT - Liquidtight Oil Resistant Steel Conduit
from Electri-Flex Company

A general purpose flexible, oil-resistant, non-UL spec grade liquidtight steel conduit designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools. Industrial Environments. Wet... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 0.5000
  • Features: LiquidTight
Type SL - Extra Flexible Steel Conduit
from Electri-Flex Company

This non-UL, extra-flexible product, available in the smaller diameters, is designed for tight-spot  installation and where continuous flexing is required of a steel wound hose. Application: Offers good mechanical protection to wiring in a variety of OEM applications. Mates with a variety of... [See More]

  • Material: Steel
  • Size: 0.3125
  • Flexibility: Flexible
  • Units: English Size
Type SLA - EMI/RFI Shielded Conduit
from Electri-Flex Company

Part of the SHIELD-FLEX ® family of EMI/RFI Shielding conduits. Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid... [See More]

  • Material: Steel
  • Units: English Size
  • Size: 1.25
Type USL - Extra-Flexible Steel Conduit
from Electri-Flex Company

This extra-flexible steel conduit is recognized by UL and CSA for use within listed and certified  assemblies. Application: Intended as a factory installed component. Modular Office Partitions. Showcase Lighting. Range Hoods. Mates with a variety of setscrew and clamp type connectors. Markets:... [See More]

  • Material: Steel
  • Flexibility: Flexible
Type VJC - Vacuum Jacketed Flexible Steel Conduit
from Electri-Flex Company

Vacuum jacketed non-UL steel conduit for high-flex installations. Application: Tight Bends. Dynamic Flexing. Compatible with standard liquidtight connectors. Markets: Machine Tool (OEM), Robotics, Security [See More]

  • Material: Steel
  • Size: 0.7500
  • Flexibility: Flexible
  • Units: English Size
Type ZHLA - Zero-Halogen Liquidtight Flexible Conduit
from Electri-Flex Company

Part of the Zero-Halogen Flexible Conduit Family. Non-halogen, low smoke, and low flame spread make Type ZHLA a proven choice for applications where limiting toxic materials of combustion are an important issue. Since ZHLA is also UL listed, it is ideal for field installation in confined, public... [See More]

  • Material: Steel
  • Size: 2.5
  • Flexibility: Flexible
  • Units: English Size
Type ZHLA-SS - LSZH Stainless-Steel Conduit
from Electri-Flex Company

Part of the Stainless Steel and Zero-Halogen product families. This UL-listed, liquidtight stainless steel flexible conduit offers excellent corrosion-resistance and is designed for applications where safety concerns exist regarding a material ’s reaction in a fire situation. Type ZHLA-SS is... [See More]

  • Material: Steel; Stainless
  • Units: English Size
  • Size: 0.7500
Cable/Conduit to Purlin Fastener -- 1224TI
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 1/4 INCH THREADED MOUNTING SIZE. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
Rigid Conduit -- PM050-CON
from Plasti-Bond/Perma-Cote/Korkap

STEEL MATERIAL. 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 0.632 INCH INNER DIAMETER. 0.92 INCH OUTER DIAMETER. UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL. 2710 FT STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.104 INCH WALL... [See More]

  • Material: Steel
  • Size: 0.5000
  • Flexibility: Rigid
  • Units: English Size
Flexible Steel-Reinforced Liquid-Tight Conduit -- SILVYN® FG
from LAPP

SILVYN ® FG is a flexible steel reinforced, non-metallic conduit suitable foruse in various industrial applications. It is FDA approved and can be usedin the food and beverage industry, especially for production and processingequipment of milk and meat products. [See More]

  • Material: Steel; Electrogalvanized strip-wound steel inner hose with special plastic sheath
  • Units: English Size (optional feature); Metric Size (optional feature)
  • Flexibility: Flexible
  • Temperature Rating: -4 to 140
Rigid Conduit Running Thread Pipe -- RT-125
from Madison Electric Products

STEEL MATERIAL. TYPE C GALVANIZED, ELECTROPLATED (THREAD) FINISH. 3 FT. 1-1/4 INCH TRADE SIZE [See More]

  • Material: Steel
  • Size: 1.25
  • Flexibility: Rigid
PVC Coated Rigid Steel Conduit -- COFE-PC Series
from RAWELT S.A. de C.V.

For use in corrosive enviroments. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Purple or clear urethane on threads. "Hot dipped" galvanized. In compliance with: Underwriters Laboratories UL-6. Federal Specification WW-C-540 C. ANSI C80.1. NPT thread [See More]

  • Material: Aluminum; PVC Coated Steel; Steel; Urethane Coated
  • Size: 0.5000 to 6
  • Flexibility: Rigid
  • Units: English Size (optional feature); Metric Size (optional feature)
Flexible Steel Conduit -- 55081701
from Southwire Company, LLC

REDUCED WALL TYPE. 500 FT. 500 LENGTH IN FT. 0.375 TO 0.393 INCH INNER DIAMETER. 0.56 TO 0.61 INCH OUTER DIAMETER. UL 1, CSA 22.2, CSA C22.1 APPROVAL. ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD. 18 LB PER 100 FT WEIGHT. REEL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 3/8 TRADE SIZE IN INCH. [See More]

  • Material: Steel
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
EMT Conduit -- 782537
from Atkore International

STEEL MATERIAL. HOT DIP GALVANIZED FINISH. 10 FT. 0.706 INCH OUTER DIAMETER. UL 797 APPROVAL. ANSI C80.3 APPLICABLE STANDARD. 30 LB PER 100 FT WEIGHT. 7000 FT PER MASTER BUNDLE STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.042 INCH WALL THICKNESS. PLAIN END STYLE. COLOR RED. APPLICATION FIRE ALARM [See More]

  • Material: Steel
  • Size: 0.5000
  • Flexibility: Rigid
  • Conduit Type: Electrical Metallic Tubing
Cable/Conduit to Purlin Fastener -- 1226A
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 3/8 INCH (ROD) CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
Rigid Conduit -- PRHCONDUIT-1
from Plasti-Bond/Perma-Cote/Korkap

STEEL MATERIAL. 2 MIL RED URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED OVER HOT GALVANIZED (EXTERIOR) FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. UL 6, UL (CANADA AND US), CSA C22.2, ETL APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. [See More]

  • Material: Steel
  • Size: 1
  • Flexibility: Rigid
  • Units: English Size
Flexible Steel Conduit -- 55282001
from Southwire Company, LLC

100 FT. 100 LENGTH IN FT. 0.585 INCH OUTER DIAMETER. 12 LB PER 100 FT WEIGHT. COIL STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 3/8 TRADE SIZE IN INCH. 3/8 TRADE SIZE - FRACTIONAL. 4 INCH BENDING RADIUS. DATA-FLEX[R] BRAND. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. FINISH HOT DIPPED GALVANIZED WITH... [See More]

  • Material: Steel
  • Size: 0.3750
  • Flexibility: Flexible
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 122708
from Pentair, Inc.

". Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. " [See More]

  • Material: Steel
Rigid Conduit Bend -- GALELB-YD-1-1/2X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 5 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 90 DEG BEND ANGLE. 8-1/4 INCH BEND... [See More]

  • Material: Steel
  • Size: 1.5
  • Flexibility: Rigid
  • Units: English Size
Flexible Steel Conduit -- 55283301
from Southwire Company, LLC

100 FT. 100 LENGTH IN FT. 0.312 TO 0.337 INCH INNER DIAMETER. 0.447 TO 0.472 INCH OUTER DIAMETER. UL APPROVAL. 12.5 LB PER 100 FT WEIGHT. COIL STANDARD PACKAGE. 5/16 INCH TRADE SIZE. 5/16 TRADE SIZE IN INCH. 5/16 TRADE SIZE - FRACTIONAL. 1.5 INCH BENDING RADIUS. SLINKY-FLEX[R] BRAND. CONSTRUCTIONAL... [See More]

  • Material: Steel
  • Size: 0.3125
  • Flexibility: Flexible
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 123
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 1/4 INCH MOUNTING SIZE. 100 STANDARD PACKAGE. BOTTOM MOUNTING TYPE. 100 LB LOAD CAPACITY. 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. 123 MODEL [See More]

  • Material: Steel
Rigid Conduit Bend -- GALELB1-1/2X45
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 15 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. 1.5 TRADE SIZE IN INCH. 1-1/2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 45 DEG BEND ANGLE. 8.25 INCH BEND... [See More]

  • Material: Steel
  • Size: 1.5
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 12312P
from Pentair, Inc.

". Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. 100 STANDARD PACKAGE. 25 LB LOAD CAPACITY. 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE. 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. " [See More]

  • Material: Steel
  • Flexibility: Rigid
Rigid Conduit Bend -- GALELB1-1/2X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. GALVANIZED FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 15 PER CARTON STANDARD PACKAGE. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. SIZE 1.61 INCH ID X 1.9 INCH OD. [See More]

  • Material: Steel
  • Size: 1.5
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 12316M
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 1 INCH (EMT) CONDUIT/CABLE SIZE. 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
Rigid Conduit Bend -- KKELB-1-1/2X90X24
from Plasti-Bond/Perma-Cote/Korkap

SPECIAL RADIUS TYPE. STEEL MATERIAL. 20 MIL GRAY URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 24 INCH BEND RADIUS. KKELB MODEL [See More]

  • Material: Steel
  • Size: 1.5
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 6A24
from Pentair, Inc.

FLANGE CLIP TYPE. ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. ROD HANGER MOUNTING TYPE. 200 LB LOAD CAPACITY. #8 ROD CONDUIT/CABLE SIZE. 1/8 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
Rigid Conduit Bend -- PMEL-050X90
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 25 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 90 DEGREE BEND ANGLE. 4.25 INCH BEND RADIUS. SIZE 0.632 INCH ID... [See More]

  • Material: Steel
  • Size: 0.5000
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- 6TI912
from Pentair, Inc.

FLANGE CLIP TYPE. ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. ROD HANGER MOUNTING TYPE. 200 LB LOAD CAPACITY. 9/16 TO 3/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. ROD INSTALLING HOLE SIZE 3/8 INCH (THREADED) [See More]

  • Material: Steel
Rigid Conduit Bend -- PR5257AL
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 1-1/4 INCH TRADE SIZE. 1.25 TRADE SIZE IN INCH. 1-1/4 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH... [See More]

  • Material: Steel
  • Size: 1.25
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- AF144TI
from Pentair, Inc.

". Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON, VAFT TOOL INSTALLATION. UL (CANADA AND US) APPROVAL. 1/4 INCH THREADED MOUNTING SIZE. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. AF MODEL. " [See More]

  • Material: Steel
Rigid Conduit Bend -- PRHELB-1-1/2X45
from Plasti-Bond/Perma-Cote/Korkap

STANDARD RADIUS TYPE. STEEL MATERIAL. 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH. UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL. 1-1/2 INCH TRADE SIZE. EXTERNAL THREADED END TYPE. 45 DEGREE BEND ANGLE. 8.25 INCH BEND RADIUS. REDH2OT[R] BRAND. SIZE 1.624 INCH ID X... [See More]

  • Material: Steel
  • Size: 1.5
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- AF146A
from Pentair, Inc.

". Z-PURLIN ANGLED FLANGE CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON, VAFT TOOL INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 100 LB LOAD CAPACITY. 3/8 INCH (ROD) CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. AF MODEL. " [See More]

  • Material: Steel
Rigid Conduit Bend -- PRREC32SA
from Plasti-Bond/Perma-Cote/Korkap

LARGE RADIUS TYPE. STEEL MATERIAL. HOT DIP GALVANIZED FINISH. UL 6, CSA C22.2 APPROVAL. ANSI C80.1 APPLICABLE STANDARD. 2 INCH TRADE SIZE. 2 TRADE SIZE IN INCH. 2 TRADE SIZE - FRACTIONAL. EXTERNAL THREADED END TYPE. 30 DEG BEND ANGLE. 12 INCH BEND RADIUS. ROBROY. BRAND. TRADE SIZE IN INCH - UOM IN. [See More]

  • Material: Steel
  • Size: 2
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- MAC2123
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE. 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. APPLICABLE STANDARD CEC [See More]

  • Material: Steel
Rigid PVC Conduit -- KKCONDUIT-1
from Plasti-Bond/Perma-Cote/Korkap

STEEL MATERIAL. 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH. 10 FT. 1.063 INCH INNER DIAMETER. 1.395 INCH OUTER DIAMETER. ETL, UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL. 1270 FT STANDARD PACKAGE. 1 INCH TRADE SIZE. 0.126 INCH WALL THICKNESS. [See More]

  • Material: Steel
  • Size: 1
  • Flexibility: Rigid
  • Units: English Size
Cable/Conduit to Purlin Fastener -- MAC2VF14
from Pentair, Inc.

". C-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. APPLICABLE STANDARD CEC, NEC. " [See More]

  • Material: Steel
Cable/Conduit to Purlin Fastener -- RMXAF14
from Pentair, Inc.

Z-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.28 TO 0.32 INCH [See More]

  • Material: Steel
Cable/Conduit to Purlin Fastener -- RMXVF14
from Pentair, Inc.

C-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. OUTER DIAMETER 0.28 TO 0.32 INCH [See More]

  • Material: Steel
Cable/Conduit to Purlin Fastener -- VF144TI
from Pentair, Inc.

". C-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON, VAFT TOOL INSTALLATION. UL (CANADA AND US) APPROVAL. 1/4 INCH THREADED MOUNTING SIZE. 100 STANDARD PACKAGE. 160 LB LOAD CAPACITY. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. VF MODEL. " [See More]

  • Material: Steel
Cable/Conduit to Purlin Fastener -- VF146A
from Pentair, Inc.

". C-PURLIN CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON, VAFT TOOL INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 160 LB LOAD CAPACITY. 3/8 INCH (ROD) CONDUIT/CABLE SIZE. 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE. CADDY[R] BRAND. VF MODEL. " [See More]

  • Material: Steel
CHANNEL CONDUIT/CABLE CLAMP -- CCC0037
from Pentair, Inc.

". PIPE/TUBE TO STRUT TYPE. POLYPROPYLENE, STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/8 INCH OUTER DIAMETER. 2-PIECE CONSTRUCTION. 1/4 INCH (COPPER TUBE) TRADE SIZE. CADDY BRAND. DIMENSION 0.745 INCH LENGTH X 1.562 INCH WIDTH X 1.39 INCH HEIGHT. SERIES CCC MODEL. " [See More]

  • Material: Steel; Polypropylene
CHANNEL CONDUIT/CABLE CLAMP -- USC016EG
from Pentair, Inc.

. UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 0.58 TO 0.63 INCH OUTER DIAMETER. 2-PIECE CONSTRUCTION. 450 POUND LOAD RATING. 3/8 INCH (EMT) TRADE SIZE. CADDY BRAND. WIDTH 1-1/4 INCH. THICKNESS 16 GAUGE. INCLUDES (2) CLAMP, NUT, BOLT. APPLICABLE STANDARD MSS... [See More]

  • Material: Steel
Conduit to Beam/Flange Fastener -- 12P24
from Pentair, Inc.

". 360 DEGREE PIVOT TYPE. CADDY ARMOR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. TOP MOUNTING. 100 PIECE STANDARD PACKAGE. 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT SIZE. 25 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND. " [See More]

  • Material: Steel
  • Size: 0.5000 to 0.7500
Conduit to Beam/Flange Fastener -- 12P24SM
from Pentair, Inc.

360 DEGREE PIVOT TYPE. CADDY ARMOR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. SIDE MOUNTING. 100 PIECE STANDARD PACKAGE. 3/4 INCH (EMT) CONDUIT SIZE. 15 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
  • Size: 0.7500
Conduit to Beam/Flange Fastener -- 16M24
from Pentair, Inc.

360 DEGREE PIVOT TYPE. CADDY ARMOR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. BOTTOM MOUNTING. 100 PIECE STANDARD PACKAGE. 1 INCH (RIGID/EMT) CONDUIT SIZE. 75 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
  • Size: 1
Conduit to Beam/Flange Fastener -- 16M24SM
from Pentair, Inc.

360 DEGREE PIVOT TYPE. CADDY ARMOR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. SIDE MOUNTING. 100 PIECE STANDARD PACKAGE. 1 INCH (RIGID/EMT) CONDUIT SIZE. 25 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
  • Size: 1
Conduit to Beam/Flange Fastener -- 4H24
from Pentair, Inc.

HAMMER-ON FLANGE CLIP TYPE. CADDY ARMOR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. SIDE MOUNTING. 100 PIECE STANDARD PACKAGE. 200 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND [See More]

  • Material: Steel
Conduit to Beam/Flange Fastener -- 70824
from Pentair, Inc.

". ROD/WIRE TO FLANGE CLIP TYPE. CADDY ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT SIZE. 200 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND. " [See More]

  • Material: Steel
  • Size: 0.2500
Conduit to Beam/Flange Fastener -- C2416SM
from Pentair, Inc.

ARMOUR SPRING STEEL MATERIAL. HAMMER-ON INSTALLATION. SIDE MOUNTING. 50 STANDARD PACKAGE. 1 INCH (EMT) CONDUIT SIZE. 25 LB LOAD CAPACITY. 1/8 TO 1/4 INCH BEAM/FLANGE SIZE. CADDY[R] BRAND. OUTER DIAMETER 1.18 TO 1.37 INCH. SIZE 13 INCH L [See More]

  • Material: Steel
  • Size: 1