USB Scales and Balances

Last Updated: April 1, 2025

Description

USB scales and balances are devices designed to measure weight and mass, providing a digital readout of the measurement. They are equipped with a Universal Serial Bus (USB) interface, allowing them to connect directly to computers or other digital systems for data transfer and integration.

Working Principle

USB scales and balances typically operate using electronic components such as load cells and strain gauges. The load cell compresses under the weight of the object being measured, causing a change in the geometry of the strain gauge. This change alters the electrical resistance, which is measured by a Wheatstone bridge circuit. The resulting data is converted into a digital signal that can be displayed on a screen or transmitted via the USB interface. These devices are useful because they provide precise and easily transferable weight measurements, facilitating data management and analysis.

Applications

USB scales and balances are widely used in laboratory settings where precise measurements are critical. For example, they are employed in pharmaceutical labs for weighing chemical compounds and in food production facilities for ensuring consistent ingredient quantities. They are also used in industrial settings for quality control and inventory management, where accurate weight data is essential for maintaining product standards and efficiency.

Advantages over other Scales and Balances

One significant advantage of USB scales and balances is their ability to seamlessly integrate with computer systems, allowing for automated data logging and analysis. This feature reduces the risk of human error in data recording and enhances productivity by streamlining the measurement process. Additionally, the digital interface can facilitate remote monitoring and control, which is particularly beneficial in environments where direct access to the scale is limited.

Limitations

A limitation of USB scales and balances is their dependency on electronic components, which can be susceptible to damage from environmental factors such as moisture, dust, and extreme temperatures. This makes them less suitable for harsh industrial environments without additional protective measures. Furthermore, the need for a power source or battery can limit their portability compared to purely mechanical scales.

Considerations

When selecting USB scales and balances, it is important to consider the initial cost, which can be higher than that of traditional scales due to the advanced technology and connectivity features. Operating expenses may include maintenance of electronic components and software updates. Durability is a key factor, as exposure to adverse conditions can affect the accuracy and lifespan of the device. Regular calibration and maintenance are necessary to ensure continued precision, which can add to the overall cost of ownership.

54 Results
Weighing Scales -- 141667
from RS Components, Ltd.

Shipping Scale iC52M100L EU [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 220
  • Type: Other Scale; Weighing Scale
  • Resolution: 0.1103
Weighing Scales -- 141784
from RS Components, Ltd.

Bench Scale iD33P60B1R1 [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 132
  • Type: Counting Scale; Other Scale; Weighing Scale
  • Resolution: 0.0221
Weighing Scales -- 1926491 [S0928980 from DYMO]
from RS Components, Ltd.

RSCAL(7335820) Dymo M1 Scales 1kg [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 2.21
  • Type: Floor Scale; Other Scale; Platform
  • Resolution: 0.0022
Weighing Scales -- 1926501 [S0928990 from DYMO]
from RS Components, Ltd.

RSCAL(7335823) Dymo M2 Scales 2kg [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 4.41
  • Type: Floor Scale; Other Scale; Platform
  • Resolution: 0.0022
Weighing Scales -- 212378
from RS Components, Ltd.

RS PRO 2060310 Platform Scales [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 66.15
  • Type: Floor Scale; Other Scale; Platform
  • Resolution: 0.0221
Weighing Scales -- 212384
from RS Components, Ltd.

RS PRO 2060620 Platform Scales [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 132
  • Type: Floor Scale; Other Scale; Platform
  • Resolution: 0.0221
Weighing Scales -- 212392
from RS Components, Ltd.

RS PRO 2061550 Platform Scales [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 331
  • Type: Floor Scale; Other Scale; Platform
  • Resolution: 0.1103
Weighing Scales -- 2224413
from RS Components, Ltd.

USB Rechargeable Scale 1.2kg UK/EU [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 2.65
  • Type: Counting Scale; Other Scale; Compact Balance
  • Resolution: 2.20E-4
Weighing Scales -- 2224415
from RS Components, Ltd.

USB Rechargeable Scale 6kg UK/EU [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 13.23
  • Type: Counting Scale; Other Scale; Compact Balance
  • Resolution: 0.0022
Weighing Scales -- 2410068 [KGP 6K-4L from Kern & Sohn GmbH]
from RS Components, Ltd.

RSCAL(2409998) Industrial balance KGP 6K [See More]

  • Interface: Serial; USB; Other Interface; RS232, USB
  • Capacity: 13.23
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0044
Weighing Scales -- 2410090 [KGP 100K-3L from Kern & Sohn GmbH]
from RS Components, Ltd.

RSCAL(2409989) Industrial balance KGP 10 [See More]

  • Interface: Serial; USB; Other Interface; RS232, USB
  • Capacity: 331
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.1103
Weighing Scales -- 2410098 [KGP 10K-4 from Kern & Sohn GmbH]
from RS Components, Ltd.

RSCAL(2409990) Industrial balance KGP 10 [See More]

  • Interface: Serial; USB; Other Interface; RS232, USB
  • Capacity: 33.08
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0110
Weighing Scales -- 2410114 [KGP 10K-4L from Kern & Sohn GmbH]
from RS Components, Ltd.

RSCAL(2409991) Industrial balance KGP 10 [See More]

  • Interface: Serial; USB; Other Interface; RS232, USB
  • Capacity: 33.08
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0110
Weighing Scales -- 2410126 [KGP 300K-2L from Kern & Sohn GmbH]
from RS Components, Ltd.

RSCAL(2409992) Industrial balance KGP 30 [See More]

  • Interface: Serial; USB; Other Interface; RS232, USB
  • Capacity: 662
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.2205
Weighing Scales -- 2600966 [FOB 3K1 from Kern & Sohn GmbH]
from RS Components, Ltd.

Table Scales 3kg 1g [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 6.62
  • Type: Bench / Counter Scale; Other Scale; Bench
  • Resolution: 0.0022
Weighing Scales -- 2600971 [GAB 6K0.05N from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench Scales 6kg, 0.05g [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 13.23
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Resolution: 1.10E-4
Weighing Scales -- 2600973 [HFA 3T-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Crane Scale 3000kg, 1kg [See More]

  • Interface: USB; Other Interface; USB
  • Capacity: 6615
  • Type: Other Scale; Crane
  • Resolution: 2.21
Bench Scale and Portable Scale -- Bench Scale ICS429g-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 10
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 11.8
Puro Bench Scale
from Minebea Intec GmbH

The Puro ® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a... [See More]

  • Interface: Serial; USB
  • Capacity: 66.15 to 662
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 4.09 to 25.59
Dymo by Pelouze 10lb. USB Postal Scale -- 1734773
from LabelValue

Dymo by Pelouze 10lb. USB Postal Scale Description. Pelouze 10 lb USB scale allows you to weigh your letters, envelopes and packages from your office or home with the Dymo by Pelouze 10 lb USB scale. The included rate calculating software instantly computes USPS ® rates on your PC or Mac ®... [See More]

  • Interface: USB
  • Capacity: 10
  • Type: Postal / Parcel Scale
  • Display: Digital Display
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP321
from Siemens Process Instrumentation

SIWAREX WP321 is a weighing module for the distributed I/O system SIMATIC ET 200SP. Due to the diversity and the flexibility of the SIMATIC manager and TIA Portal, it is an ideal solution for small and medium automation systems. SIWAREX WP321 is suitable for tasks typical of non-automatic scales:... [See More]

  • Interface: Serial; USB; Other Interface; SIMATIC ET200 SP Bus, RS485 (SIWATOOL)1
  • Application: Silos
  • Type: Weigh Module / Assembly
PRACTUM 2101-1S - Sartorius Practum 2101-1S Toploading Balance 2100 g x 0.1g, External Calibration -- GO-11955-16
from Cole-Parmer

bull; Advanced weighting cell with maximum overload protection for years of dependable service. • High-contrast LCD. • Built-in overload protection. • Supervisor lock to prevent unintentional menu changes. • Mini USB interface port enables communication with a PC or printer. [See More]

  • Interface: USB
  • Capacity: 4.63
  • Type: Bench / Counter Scale
Cubis® Analytical Balance -- MSA124S-000-DA
from Sartorius Lab Instruments GmbH & Co. KG

MSA. Operation. Touch screen, keys for central basic functions. Display. High-resolution color TFT, 5.7" graphic display. Adaptation of the display and control unit. Tiltable display, removable display and control unit. Standard data interfaces. USB (integrated into weighing module). RS232C... [See More]

  • Interface: Ethernet; Serial; USB; Wireless (optional feature); Other Interface; SD Card
  • Capacity: 0.2646
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-7
ULTEGRA® BENCH SCALE LINE -- H29824
from Raymond Handling Consultants, L.C.

ULTEGRA ® BENCH SCALE LINE [See More]

  • Interface: USB
  • Capacity: 150
  • Type: Bench / Counter Scale
Bench Scale and Portable Scale -- Bench Scale ICS429g-B30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 50 lb (30 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0016 lb (0.7 g). Platform Size (LxWxH) 15.7 in x 19.7 in x 5.29 in (400 mm x 500 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 50
  • Type: Bench / Counter Scale
  • Width: 19.7
Puro Compact Scale -- LargeCount
from Minebea Intec GmbH

The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
Dymo by Pelouze 5lb. USB Postal Scale -- 1737522
from LabelValue

Dymo by Pelouze 5lb. USB Postal Scale Description. This Dymo by Pelouze 5 lb USB-connected scale downloads the latest postal rates and calculates your postage in seconds. It also works seamlessly with your DYMO Stamps software: Just place the package or envelope on the scale, click weigh from your... [See More]

  • Interface: USB
  • Capacity: 5
  • Type: Postal / Parcel Scale
  • Display: Digital Display
PRACTUM 513-1S - Sartorius Practum 513-1S Precision Toploading Balance, 510 g x 0.001 g, 100-240V -- GO-11955-13
from Cole-Parmer

bull; Advanced weighting cell with maximum overload protection for years of dependable service. • High-contrast LCD. • Built-in overload protection. • Supervisor lock to prevent unintentional menu changes. • Mini USB interface port enables communication with a PC or printer. [See More]

  • Interface: USB
  • Capacity: 1.12
  • Type: Bench / Counter Scale
Bench Scale and Portable Scale -- Bench Scale ICS429g-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 100
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 15.7
Puro Compact Scale -- Largeflat
from Minebea Intec GmbH

The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
PRACTUM 64-1S - Sartorius Practum 64-1S Analytical Balance 60 g x 0.1mg, External Calibration -- GO-11955-12
from Cole-Parmer

bull; Advanced weighing cell with maximum overload protection offers years of dependable service. • High-contrast LCD. • Built-in overload protection. • Removable glass draft shield. • Supervisor lock to prevent unintentional menu changes. • Mini USB interface enables... [See More]

  • Interface: USB
  • Capacity: 0.1323
  • Type: Laboratory / Analytical Balance
Bench Scale and Portable Scale -- Bench Scale ICS429g-QA3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 3 kg. Readability 0.2 g. Repeatability (sd) 0.1 g. Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces RS232. Readability (Certified) 1... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 3
  • Type: Bench / Counter Scale
  • Width: 9
Puro Compact Scale -- LargeTall
from Minebea Intec GmbH

The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
PRACTUM1102-1S - Sartorius Practum 1102-1S Topload Balance 1100 g x 0.01g, External Calibration -- GO-11800-93
from Cole-Parmer

bull; Advanced weighting cell with maximum overload protection for years of dependable service. • High-contrast LCD. • Built-in overload protection. • Supervisor lock to prevent unintentional menu changes. • Mini USB interface port enables communication with a PC or printer. [See More]

  • Interface: USB
  • Capacity: 2.43
Bench Scale and Portable Scale -- Bench Scale ICS429g-QB15
from Mettler-Toledo Technologies GmbH

Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 25
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 12
Puro Compact Scale -- Smallflat
from Minebea Intec GmbH

The Puro ® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful... [See More]

  • Interface: USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 8.58
PRACTUM124-1S - Sartorius Practum124-1S Analytical Balance, 120 g x 0.1mg, External Calibration -- GO-11800-89
from Cole-Parmer

bull; Advanced weighing cell with maximum overload protection offers years of dependable service. • High-contrast LCD. • Built-in overload protection. • Removable glass draft shield. • Supervisor lock to prevent unintentional menu changes. • Mini USB interface enables... [See More]

  • Interface: USB
  • Capacity: 0.2646
  • Type: Laboratory / Analytical Balance
Bench Scale and Portable Scale -- ICS689g-A3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 3 kg. Readability 0.1 g. Repeatability (sd) 0.09 g. Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. Readability (Certified) 1 g. Housing... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 3
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11.8
Puro Compact Scale -- SmallTall
from Minebea Intec GmbH

The Puro ® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]

  • Interface: USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 8.58
QUINTIX 2101-1S - Sartorius Quintix 2101-1S Toploading Blanace 2100 g x 0.1g, Internal Calibration -- GO-11955-08
from Cole-Parmer

bull; An outstanding combination of design and technology that provides excellent performance in the laboratory. • Touchscreen/swipe technology enables users to easily navigate through all balance operations. • Weighing applications are integrated into the balance menu and available at... [See More]

  • Interface: USB
  • Capacity: 4.63
  • Type: Bench / Counter Scale
Bench Scale and Portable Scale -- ICS689g-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (30 kg/60 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0014 lb (0.6 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300 mm x 400 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 100
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 15.7
Puro Floor Scale
from Minebea Intec GmbH

The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing. -Instant stabilisation. -Highly developed battery with exceptional operating time. -Easy charging via USB-C [See More]

  • Interface: Serial; USB; Wireless
  • Capacity: 3308 to 6615
  • Type: Counting Scale; Floor Scale; Other Scale; Multi-Purpose
  • Width: 39.37 to 59.06
QUINTIX 613-1S - Sartorius Quintix 613-1S Toploading Balance 610g, Internal Calibration -- GO-11955-05
from Cole-Parmer

bull; An outstanding combination of design and technology that provides excellent performance in the laboratory. • Touchscreen/swipe technology enables users to easily navigate through all balance operations. • Weighing applications are integrated into the balance menu and available at... [See More]

  • Interface: USB
  • Capacity: 1.35
  • Type: Bench / Counter Scale
Bench Scale and Portable Scale -- ICS689g-CC300
from Mettler-Toledo Technologies GmbH

Maximum Capacity 500 lb (150 kg/300 kg). Readability 0.02 lb (10 g). Repeatability (sd) 0.011 lb (4.9 g). Platform Size (LxWxH) 23.62 in x 31.5 in x 5.1 in (650 mm x 800 mm x 130 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 500
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 31.5
QUINTIX 64-1S - Sartorius Quintix 64-1S Analytical Balance 60 g x 0.1mg, Internal Calibration -- GO-11955-04
from Cole-Parmer

bull; Advanced technology providing outstanding performance, weighing accuracy & repeatability. • Touchscreen/swipe technology, enables users to easily navigate through all balance functions. • Weighing applications are integrated into the balance menu and available at the touch of a... [See More]

  • Interface: USB
  • Capacity: 0.1323
  • Type: Laboratory / Analytical Balance
Bench Scale and Portable Scale -- ICS689g-QA6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 10 lb (3 kg/6 kg). Readability 0.0005 lb (0.2 g). Repeatability (sd) 0.0002 lb (0.09 g). Platform Size (LxWxH) 9 in x 9 in x 3.7 in (229 mm x 229 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 10
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 9
QUINTIX1102-1S - Sartorius Quintix 1102-1S Toploading Balance, 1100 g x 0.01g, Internal Calibration -- GO-11800-84
from Cole-Parmer

bull; An outstanding combination of design and technology that provides excellent performance in the laboratory. • Touchscreen/swipe technology enables users to easily navigate through all balance operations. • Weighing applications are integrated into the balance menu and available at... [See More]

  • Interface: USB
  • Capacity: 2.43
  • Type: Bench / Counter Scale
Bench Scale and Portable Scale -- ICS689g-QC150
from Mettler-Toledo Technologies GmbH

Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.02 lb (8.8 g). Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 250
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 18
QUINTIX125D-1S - Sartorius Quintix 125D-1S SemiMicro Analytical Balance 60/120gx0.01/.1mg, Inter Cal -- GO-11801-22
from Cole-Parmer

bull; Advanced technology providing outstanding performance, weighing accuracy & repeatability. • Touchscreen/swipe technology, enables users to easily navigate through all balance functions. • Weighing applications are integrated into the balance menu and available at the touch of a... [See More]

  • Interface: USB
  • Type: Laboratory / Analytical Balance
SECURA 6102-1S - Sartorius Secura 6102-1S Toploading Balance 6100 g x 0.01g, iso Calibration -- GO-11955-03
from Cole-Parmer

bull; Designed for users who work in regulated environments and require high accuracy. • Color touch screen with picture graphic menu. • Optoelectronic level sensor with alarm function and user interface. • isoCAL offers fully automatic, motorized calibration and adjustment. •... [See More]

  • Interface: USB
  • Capacity: 13.45
  • Type: Bench / Counter Scale
SECURA 613-1S - Sartorius Secura 613-1S Precision Toploading Balance 610 g x 0.001g, iso Calibration -- GO-11955-01
from Cole-Parmer

bull; Designed for users who work in regulated environments and require high accuracy. • Color touch screen with picture graphic menu. • Optoelectronic level sensor with alarm function and user interface. • isoCAL offers fully automatic, motorized calibration and adjustment. •... [See More]

  • Interface: USB
  • Capacity: 1.35
  • Type: Bench / Counter Scale
SECURA1102-1S - Sartorius Secura 1102-1S Toploading Balance, 1100 g x 0.01g, iso Calibration -- GO-11800-74
from Cole-Parmer

bull; Designed for users who work in regulated environments and require high accuracy. • Color touch screen with picture graphic menu. • Optoelectronic level sensor with alarm function and user interface. • isoCAL offers fully automatic, motorized calibration and adjustment. •... [See More]

  • Interface: USB
  • Capacity: 2.43
  • Type: Bench / Counter Scale
SECURA125-1S - Sartorius Secura 125-1S SemiMicro Analytical Balance 120g x 0.01mg, iso Calibration -- GO-11801-18
from Cole-Parmer

bull; Designed for users who work in regulated environments that require high accuracies. • Color touch screen with picture graphic menu. • Optoelectronic level sensor with alarm function and user interface. • isoCAL fully automatic, motorized calibration and adjustment. • No... [See More]

  • Interface: USB
  • Type: Laboratory / Analytical Balance
SECURA324-1S - Sartorius Secura 324-1S Analytical Balance 320g x 0.1mg, iso Calibration -- GO-11801-20
from Cole-Parmer

bull; Designed for users who work in regulated environments that require high accuracies. • Color touch screen with picture graphic menu. • Optoelectronic level sensor with alarm function and user interface. • isoCAL fully automatic, motorized calibration and adjustment. • No... [See More]

  • Interface: USB
  • Capacity: 0.7056
  • Type: Laboratory / Analytical Balance