Check Weighing Scale Scales and Balances

13 Results
Puro Compact Scale -- LargeCount
from Minebea Intec GmbH

The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
  • Capacity: 3.31 to 66.15
  • Length: 7.09 to 11.02
Checkweigher -- Model 351
from GSE Scale Systems

The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be... [See More]

  • Type: Check Weighing Scale
  • Display: Digital Display
  • Capacity: 10 to 50
  • Interface: Serial
Checkweighers and Integrated Weighing Systems
from QMI Services

QMI Checkweighers and Integrated Weighing Systems. QMI provides many types of checkweighers and inline weighing systems. Call us for a quotation or use our project quote page. We provide standalone systems as well as full service integration to existing lines. Order Fulfillment and Distribution... [See More]

  • Type: Checkweigher, In-Motion; Check Weighing Scale
Platform Scale -- LSC7000
from OMEGA Engineering, Inc.

Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10 lb... [See More]

  • Type: Check Weighing Scale; Counting Scale; Floor Scale
  • Width: 8 to 12
  • Capacity: 2 to 200
  • Length: 8 to 14
Checkweigher™ Scales
from Setra Systems

Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control, packaging, quality and material handling applications when high accuracy and... [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale
  • Width: 15
  • Capacity: 4.4 to 110
  • Material: Stainless Steel
Puro Compact Scale -- Largeflat
from Minebea Intec GmbH

The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
  • Capacity: 3.31 to 66.15
  • Length: 7.09 to 11.02
Integrated Cubing and Weighing System -- CubiScan® 100
from QMI Services

Distribution. The CubiScan 100, an integrated cubing and weighing system, gives you total control in any distribution center or warehouse application. Imagine the benefits of collecting your package information (weight and size) quickly and consistently –there ’s no need for second... [See More]

  • Type: Check Weighing Scale
Mass Monitor™
from Setra Systems

The Mass Monitor Series consists of a moment-insensitive load cell module and circuit board. The load cell is available in any weighing capacity from 200g to 50kg, delivering weight measurements as acute as 2ppm with a linearity of 10ppm. The circuit includes a display connector and a bidirectional... [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Laboratory / Analytical Balance
  • Width: 5
  • Capacity: 0.4410 to 110
  • Length: 7.5
Puro Compact Scale -- LargeTall
from Minebea Intec GmbH

The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
  • Capacity: 3.31 to 66.15
  • Length: 7.09 to 11.02
Integrated Cubing and Weighing System -- CubiScan® 110
from QMI Services

Distribution/Manifesting. With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing —ideal for... [See More]

  • Type: Check Weighing Scale
Puro Compact Scale -- Smallflat
from Minebea Intec GmbH

The Puro ® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful... [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 8.58
  • Capacity: 3.31 to 66.15
  • Length: 7.09 to 8.58
Integrated Static Cubing and Weighing System -- CubiScan® 125
from QMI Services

CubiScan 125. The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology,... [See More]

  • Type: Check Weighing Scale
Puro Compact Scale -- SmallTall
from Minebea Intec GmbH

The Puro ® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]

  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 8.58
  • Capacity: 3.31 to 66.15
  • Length: 7.09 to 8.58