Stainless Steel Scales and Balances
from DME Company
The Dial-O-Gram Series combines the convenience of direct-reading dial calibration with the speed of magnetic damping for a balance that accurately and quickly weighs everything. Speed dial for fast, easy readings. 6" diameter stainless platform. Magnetic dampening. Precision ground knives. [See More]
- Material: Stainless Steel
- Capacity: 5.76
- Type: Mechanical Scale / Balance
- Resolution: 2.20E-4
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology. The respective PCB. These components should be integrated in a housing that complies with the local legal recommendations. Monolithic weighing system with a resolution of 0.1 mg. An... [See More]
- Material: Stainless Steel
- Capacity: 0.4851
- Type: Weigh Module / Assembly
- Resolution: 2.20E-7
from TNA Solutions Pty. Ltd.
The tna intelli-weigh ® alpha advance series of multi-head weighers is a simple, affordable weighing solution that does not compromise performance or efficiency. Suitable for dry applications, it features a 10.4 ″ colour touchscreen for seamless operation, while its streamlined design... [See More]
- Material: Stainless Steel
- Max. Throughput: 140
- Capacity: 0.0176 to 2.21
- Display: Other; Color touch screen monitor
from CSC Scientific Company, Inc.
Praxis Moisture Balance for less rigorous operating conditions. Temp 30 to 200 Deg C. Capacity 50 g. Sensitivity .001 grams. Moisture range 0 to 100% [See More]
- Material: Stainless Steel
- Display: Digital Display
- Type: Moisture Balance
from US Balance
The US-250. Backlit LCD Display. Stainless Steel Platform For easy Clean up. Locking Mode. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 0.5513
- Width: 3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 10
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 11.8
from C & C Lift Truck, Inc.
Easy to transport. Fairbanks ' Aegis ® Transport Scales ' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks ' Aegis ® Transport design is totally unique to the drum scale market. You won 't find... [See More]
- Material: Stainless Steel
- Width: 24
- Capacity: 1000
- Length: 30
from Advanced Poly-Packaging, Inc.
An automatic feeding solution for fasteners, injection molded components, foods or any other bulk products, this net-weigh scale is accurate to .01 lbs. Double production with our dual scale head design or keep it simple with our single head scale. All stainless steel contact surfaces. Programmable... [See More]
- Material: Stainless Steel
- Capacity: 10 to 50
- Type: Checkweigher, In-Motion (optional feature)
- Resolution: 1.00E-3
from OMEGA Engineering, Inc.
Each WSB-8000 Series benchtop scales feature a 6-key programming pad for easy set up. The conversion from kg to lbs, auto tare and auto zero are all easily done with individual buttons. The WSB-8000 is also light weight and durable with a large, stainless steel tray. Other features like overload... [See More]
- Material: Stainless Steel
- Capacity: 3.3 to 33
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Resolution: 2.50E-4 to 0.0022
from Industrial Magnetics, Inc.
Designed to weigh, plus warn. The WeighPlus ™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area... [See More]
- Material: Stainless Steel
- Capacity: 5000 to 15000
- Type: Crane Scale
- Width: 7.7
from GSE Scale Systems
The innovative LeverMount design allows rapid load cell installation, and removal;minimizing production downtime. The column and top plate secures the load;eliminating the need for dummy load cells or jacks during installation. The hardenedsteel load button and saddle design concentrates the... [See More]
- Material: Stainless Steel
- Capacity: 660 to 11000
- Type: Bench / Counter Scale
- Display: None
from Brooks Instrument
When you need a more accurate way to measure the remaining mass of liquid or gas in supply vessels to ensure maximum process efficiency, GCS400 Series cylinder scales meet your requirements. Engineered for a wide variety of gas and chemical delivery systems, it ’s low profile makes it easy to... [See More]
- Material: Stainless Steel
- Capacity: 60 to 300
- Type: Explosion Proof / Intrinsically Safe Scale; Other Scale; Cylinder Scale
- Width: 9.25
from Minebea Intec GmbH
Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.57 to 11.81
from Setra Systems
Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control, packaging, quality and material handling applications when high accuracy and... [See More]
- Material: Stainless Steel
- Capacity: 4.4 to 110
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale
- Width: 15
from VEGA Americas, Inc.
Application area. The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass flow determination... [See More]
- Material: Stainless Steel; Other; Aluminum
- Interface: Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
- Type: Checkweigher, In-Motion; Conveyor Scale
- Ratings / Certifications: IP66; IP67
from DME Company
Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender ™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000... [See More]
- Material: Stainless Steel
- Capacity: 60 to 600
- Type: Bench / Counter Scale; Counting Scale
- Resolution: 0.0100 to 0.1000
from Sartorius Lab Instruments GmbH & Co. KG
Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology. An encapsulated PCB with the CE mark of conformity. Monolithic weighing system with a resolution of 0.001 mg. The load receptor includes overload protection. Internal calibration... [See More]
- Material: Stainless Steel
- Capacity: 0.0011 to 0.0046
- Type: Weigh Module / Assembly
- Resolution: 2.21E-9 to 1.10E-8
from TNA Solutions Pty. Ltd.
Simplify weighing processes for both wet and dry applications with the tna intelli-weigh ® omega series. With a stainless-steel construction and waterproof scales, these efficient multi-head weighers offer an advanced hygienic design that goes beyond industry standards to ensure seamless... [See More]
- Material: Stainless Steel
- Max. Throughput: 210
- Capacity: 0.0088 to 1.1
- Display: Other; Color touch screen monitor
from US Balance
The US-MAGNUM-1000XR. Backlit LCD Display. Stainless Steel Platform For easy clean up. Weighing Tray/Lid. EasyCalTM 1 Button Calibration. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 2.21
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 50 lb (30 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0016 lb (0.7 g). Platform Size (LxWxH) 15.7 in x 19.7 in x 5.29 in (400 mm x 500 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 50
- Type: Bench / Counter Scale
- Width: 19.7
from Advanced Poly-Packaging, Inc.
A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to store or... [See More]
- Material: Stainless Steel
- Capacity: 5 to 50
- Type: Checkweigher, In-Motion (optional feature); Counting Scale
- Resolution: 1.00E-3
from Minebea Intec GmbH
The Checkweigher Flexus ® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations. Safety and... [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 31.5 to 43.31
from Setra Systems
The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the... [See More]
- Material: Stainless Steel
- Capacity: 4.41
- Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
- Width: 6.2
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing. An electronic... [See More]
- Material: Stainless Steel
- Capacity: 0.4851
- Type: Weigh Module / Assembly
- Resolution: 2.20E-8
from US Balance
The US-MAGNUM500. Backlit LCD Display. Stainless Steel Platform For easy clean up. Weighing Tray/Lid. EasyCalTM 1 Button Calibration. Calibration Weight included. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 1.1
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 100
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 15.7
from Advanced Poly-Packaging, Inc.
For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches that... [See More]
- Material: Stainless Steel
- Capacity: 10 to 50
- Type: Checkweigher, In-Motion (optional feature); Counting Scale
- Resolution: 1.00E-3
from Minebea Intec GmbH
Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector. Weighing systems from 700 g to 60 kg. Standard... [See More]
- Material: Stainless Steel
- Display: Digital Display
- Capacity: 66.15 to 132
- Interface: Serial
from Setra Systems
The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the... [See More]
- Material: Stainless Steel
- Capacity: 4.41
- Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
- Width: 6.2
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]
- Material: Stainless Steel
- Capacity: 2.65
- Type: Weigh Module / Assembly
- Resolution: 2.21E-6
from US Balance
The US-BENCH TOP-PRO is a great Pocket Scale. Backlit LCD Display. Stainless Steel Platform for easy clean up. Parts Counting Function. Lid / Weighing Tray. 2 x 200g Calibration Weights Included. 5 Year Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 4.41
- Width: 3.9
from Mettler-Toledo Technologies GmbH
Maximum Capacity 3 kg. Readability 0.2 g. Repeatability (sd) 0.1 g. Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces RS232. Readability (Certified) 1... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 3
- Type: Bench / Counter Scale
- Width: 9
from Minebea Intec GmbH
IF Series floor scales are flat-bed scales that are available in various sizes, designs, weighing capacities and resolutions. They feature strain-gauge load cells that provide especially precise resolution. All flat-bed scales can be configured as high resolution instruments (15,000d or 30,000d), or... [See More]
- Material: Stainless Steel
- Capacity: 331 to 6615
- Type: Floor Scale
- Width: 23.62 to 39.37
from Setra Systems
The Himalaya Series of single range laboratory balances offers extremely high readability. The six button keyboard affords great flexibility by allowing a choice of several weighing modes. In addition to units such as grams, ounces and carats, each HI precision balance can display weight as a... [See More]
- Material: Stainless Steel
- Capacity: 9.04
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Width: 6.25
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts:... [See More]
- Material: Stainless Steel
- Capacity: 0.4851
- Type: Weigh Module / Assembly
- Resolution: 2.20E-7
from US Balance
The US-MINIBENCH is a. Backlit LCD Display. Stainless Steel Platform For easy clean up. Locking Mode. Removable Lid/Tray. Platform Extender. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 2.21
- Width: 2.7
from Mettler-Toledo Technologies GmbH
Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 25
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 12
from Minebea Intec GmbH
The Essentus ® range of dynamic checkweighers offers four basic models for simple, precise weight and integrity checking of packaged foods and other products. Easy to operate. Robust conveyer technology. A wide range of belt lengths and widths. Automatic learning function makes configuration... [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4 to 0.0022
- Capacity: 13.23 to 132
- Width: 1.97 to 11.81
from Setra Systems
The Mass Monitor Series consists of a moment-insensitive load cell module and circuit board. The load cell is available in any weighing capacity from 200g to 50kg, delivering weight measurements as acute as 2ppm with a linearity of 10ppm. The circuit includes a display connector and a bidirectional... [See More]
- Material: Stainless Steel
- Capacity: 0.4410 to 110
- Type: Bench / Counter Scale; Check Weighing Scale; Laboratory / Analytical Balance
- Width: 5
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]
- Material: Stainless Steel
- Capacity: 18.08
- Type: Weigh Module / Assembly
- Resolution: 2.21E-5
from US Balance
The US-ACE is a 100gram x 0.01gram digital pocket scale perfect for weighing jewelry, gold, silver, and other precious materials. Being a highly accurate digital pocket scale that weighs in grains (gn) as well as three other modes (g,oz,ct), the US-ACE can also fit the needs of the avid re-loader,... [See More]
- Material: Stainless Steel
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.2205
- Width: 3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 6 lb (3 kg). Readability 0.00001 lb (0.005 g). Readability (Certified) 0.0002 lb (0.1 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 6
- Type: Bench / Counter Scale; Counting Scale
- Width: 11
from Minebea Intec GmbH
The Checkweigher Flexus ® meets the strictest requirements when it comes to hygienic design guidelines for packaged foods. A wide range of configurations ensure that every requirement is covered. Hygienic design for easy cleaning and the highest level of quality in your production operations. [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.97 to 7.87
from Setra Systems
The simple six key design allows the user to master scale operation in minutes, reducing training time and increasing productivity. The Quick Count displays any of six weighing units at the touch of a button. Count or weight information can be transmitted to a printer or to a computer via the... [See More]
- Material: Stainless Steel
- Capacity: 2.21 to 110
- Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
- Width: 5.12
from Sartorius Lab Instruments GmbH & Co. KG
Based on the WZA-N series this model is optimized for fast weighing results combined with minimized vibration interference. A stable and accurate result is presented within 250 ms. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic... [See More]
- Material: Stainless Steel
- Capacity: 0.4851
- Type: Weigh Module / Assembly
- Resolution: 2.20E-7
from US Balance
The US-Bolt is a great Pocket Scale. Bright Backlit LCD Display. Stainless Steel Platform. EasyCal - One Button Calibration. 5 Year Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.2205
- Width: 2.2
from Mettler-Toledo Technologies GmbH
Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 12
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 11
from Minebea Intec GmbH
With its modular and configurable design, Synus can cover numerous applications including those requiring Weights & Measures approvals. EMFC high-resolution weigh cell technology offering a high throughput combined with maximum accuracy. Maximum throughput of 250 pcs. per minute. Optimized... [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4 to 0.0022
- Capacity: 2.21 to 15.44
- Width: 1.57 to 11.81
from Setra Systems
The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available... [See More]
- Material: Stainless Steel
- Capacity: 9.04
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Width: 6.25
from Sartorius Lab Instruments GmbH & Co. KG
The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with a distance of 25 mm between the weighing pins. Head to Head configuration allow 12.5 mm track distance. The weigh cell can be sealed... [See More]
- Material: Stainless Steel
- Capacity: 0.0441
- Type: Weigh Module / Assembly
- Resolution: 2.20E-8
from US Balance
The US-VELOCITY is a 150gram x 0.01gram digital pocket scale. Its compact size allows the user to have access to a highly accurate scale on-the-go. Whether placed in a backpack, briefcase, purse, or pocket, the durable plastic cover will keep your scale protected and also doubles as a weighing tray!... [See More]
- Material: Stainless Steel
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.3307
- Width: 2.12
from Mettler-Toledo Technologies GmbH
Maximum Capacity 60 lb (30 kg). Readability 0.0001 lb (0.05 g). Readability (Certified) 0.002 lb (1 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 60
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 11
from Minebea Intec GmbH
The bench scale Signum ® has been specifically developed as a compact solution for a variety of industries. All scales in the range are based on strain-gauge (SG) or electromagnetic force compensation (EMFC) technology. Within everyday weighing applications, they stand out thanks to their short... [See More]
- Material: Stainless Steel
- Capacity: 1.37 to 13.45
- Type: Bench / Counter Scale
- Width: 10.47 to 11.02
from Setra Systems
The Super Count couples the benefits of Setra's high resolution ceramic sensor with an intelligently designed full-function keyboard to deliver a high accuracy, easy to use counting scale at a surprisingly moderate price. The patented variable capacitance weighing technology lets the scale display... [See More]
- Material: Stainless Steel
- Capacity: 2.21 to 110
- Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
- Width: 5.12
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design. Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh... [See More]
- Material: Stainless Steel
- Capacity: 0.0022
- Type: Weigh Module / Assembly
- Resolution: 2.20E-8
from US Balance
The US-PROSPECTOR is a Perfect pocket sized scale. Backlit LCD Display. Stainless Steel Platform For easy clean up. Removable Lid/Weighing Tray. Carrying Case Included. Auto Off Feature. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.3307
- Width: 2.12
from Mettler-Toledo Technologies GmbH
Maximum Capacity 120 lb (60 kg). Readability 0.0002 lb (0.1 g). Readability (Certified) 0.005 lb (2 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 120
- Type: Bench / Counter Scale; Counting Scale
- Width: 11
from Minebea Intec GmbH
The IU Series pallet scales are available in various designs, weighing capacities and resolutions. They feature strain-gauge systems (load cells) that provide especially precise resolution. All pallet scales can be configured as high-resolution instruments (15,000d or 30,000d) or for use in legal... [See More]
- Material: Stainless Steel
- Capacity: 662
- Type: Pallet Truck Scale
- Width: 46.85
from Setra Systems
A superior counting scale, the Super II combines incredible accuracy with easy-to-read text prompts enhanced by a backlit display. It's internal database, bar code label making, set points and multiple base connectivity make it truly flexible. Input to the database can be entered on most computer... [See More]
- Material: Stainless Steel
- Capacity: 4.4 to 110
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Width: 6.2
from US Balance
The US-PRISM. Cool Changing Backlit LCD Display (Red, Green, Blue). Stainless Steel Platform For Easy Clean up. Removable Full Size Tray. Snap Open/Shut Hinged Lid. Auto Off Feature. EasyCal - The One Button Calibration. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 1.1
- Width: 2.25
from Mettler-Toledo Technologies GmbH
Maximum Capacity 3 kg. Readability 0.1 g. Repeatability (sd) 0.09 g. Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. Readability (Certified) 1 g. Housing... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 3
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 11.8
from Minebea Intec GmbH
The Puro ® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a... [See More]
- Material: Stainless Steel
- Capacity: 66.15 to 662
- Type: Bench / Counter Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 4.09 to 25.59
from US Balance
The US-EXTREME-1000. Large Backlit Touch Screen Display. Stainless Steel Platform For easy clean up. Removable Tray/Lid. Cool chrome Accents. EasyCalTM 1 Button Calibration. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 2.21
- Width: 2.25
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (30 kg/60 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0014 lb (0.6 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300 mm x 400 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 100
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 15.7
from Minebea Intec GmbH
The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]
- Material: Stainless Steel
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from US Balance
The US-ABSOLUTE. Large Backlit Touch Screen Display. Stainless Steel Platform For Easy Clean up. Removable Tray/Lid. EasyCalTM1 One Button Calibration. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.4410
- Width: 2.4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 500 lb (150 kg/300 kg). Readability 0.02 lb (10 g). Repeatability (sd) 0.011 lb (4.9 g). Platform Size (LxWxH) 23.62 in x 31.5 in x 5.1 in (650 mm x 800 mm x 130 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 500
- Type: Bench / Counter Scale; Counting Scale
- Width: 31.5
from Minebea Intec GmbH
The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]
- Material: Stainless Steel
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from US Balance
The US- 6000 grams scale is a laboratory grade top loading scale that is ideal when dependable results are a must. This uniquely designed scale is useful in a wide variety of applications, more than any other scale in its class. With a 6 1/2 inch diameter platform, it provides you with more weighing... [See More]
- Material: Stainless Steel
- Resolution: 0.0022
- Capacity: 0.0022 to 13.23
- Width: 6.5
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (3 kg/6 kg). Readability 0.0005 lb (0.2 g). Repeatability (sd) 0.0002 lb (0.09 g). Platform Size (LxWxH) 9 in x 9 in x 3.7 in (229 mm x 229 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 10
- Type: Bench / Counter Scale; Counting Scale
- Width: 9
from Minebea Intec GmbH
The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Material: Stainless Steel
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from US Balance
The US-MINIME-PRO Has a new Box Packaging. Backlit LCD Display. Stainless Steel Platform For Easy Clean up. Flip Over Tray/Lid. Key-chain Sized Scale. Auto Off Feature. 5 Years Warranty [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 0.6615
- Width: 1.38
from Mettler-Toledo Technologies GmbH
Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.02 lb (8.8 g). Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 250
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 18
from Minebea Intec GmbH
The Puro ® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful... [See More]
- Material: Stainless Steel
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 8.58
from US Balance
The US-TRADER-Pro is a Professional Tabletop scale Very sensitive and accurate, that can be used for weighing gold, silver, Food preparation, Pawn, smart part counting, postal, or any other items. This is a well built durable portable scale. Large Backlit LCD Display. Stainless Steel Platform For... [See More]
- Material: Stainless Steel
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 6.62
- Width: 5.6
from Mettler-Toledo Technologies GmbH
Maximum Capacity 1.2 lb (0.61 kg). Readability 0.000002 lb. Readability (Certified) 0.00002 lb (0.01 g). Repeatability (sd) 0.000002 lb (0.0008 g). Platform Size (LxWxH) 10 in x 8 in x 4.5 in (250 mm x 210 mm x 115 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP54. Hazardous... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 1.2
- Type: Bench / Counter Scale
- Width: 8
from Minebea Intec GmbH
The Puro ® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Material: Stainless Steel
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 8.58
from US Balance
The US-EXCEL is a great Pocket Scale. Backlit LCD Display. Stainless Steel Platform. EasyCal - One Button Calibration. Clear cover / Expansion tray. 5 Year Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 1.1
- Type: Pocket Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Repeatability (sd) 0.00001 lb (0.005 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP66; IP68. [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 12
- Type: Bench / Counter Scale
- Width: 11
from Minebea Intec GmbH
The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing. -Instant stabilisation. -Highly developed battery with exceptional operating time. -Easy charging via USB-C [See More]
- Material: Stainless Steel
- Capacity: 3308 to 6615
- Type: Counting Scale; Floor Scale; Other Scale; Multi-Purpose
- Width: 39.37 to 59.06
from US Balance
The US-750EX. Backlit LCD Display. Stainless Steel Platform For easy clean up. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 1.65
- Type: Pocket Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 120 lb (60 kg). Readability 0.0002 lb (0.1 g). Readability (Certified) 0.005 lb (5 g). Repeatability (sd) 0.0002 lb (0.1 g). Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP66; IP68. Hazardous... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 120
- Type: Bench / Counter Scale
- Width: 16
from Minebea Intec GmbH
High-resolution weighing platforms available in various sizes and designs. They feature a choice of digital interface ports and can be supplied as High-Resolution Weighing Platforms from 0.001 g to 300 kg. Connected to an isi industrial terminal, these weighing platforms can be certified as class II... [See More]
- Material: Stainless Steel
- Capacity: 1.37 to 13.45
- Type: Platform Scale (Drum, Tank, Barrel)
- Width: 10.47 to 11.02
from US Balance
The US-ORBIT-PRO. Backlit LCD Display. Removable Stainless Platform. Parts Counting Mode. Auto Shut Off / Manual Off. Calibration Weight Included. 4 x AAA Batteries Included. Removable Tray/Cover. Bowl Included. Lock Function. 5 Year Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 4.41
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 50 lb (15 kg/30 kg). Readability 0.002 lb (1 g). Readability (Certified) 0.01 lb (5 g; 10 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 15.7 in x 19.7 in x 3.9 in (400 mm x 500 mm x 100 mm). Hazardous Approval ATEX Cat. 2GD; FM Class I,II,III/Div 1. Material... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 50
- Type: Bench / Counter Scale
- Width: 19.7
from Minebea Intec GmbH
Smart software applications. Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature. Versatile interfaces. Optimal connectivity and integration into existing systems, for example via RS 232,RS... [See More]
- Material: Stainless Steel
- Capacity: 6.62 to 6615
- Type: Bench / Counter Scale; Floor Scale
- Width: 31.5 to 78.74
from US Balance
The US-ODYSSEY is. Large Backlit LCD Display. Stainless Steel Platform For easy clean up. Energy-Saving Auto Shut Off. Auto Calibration. Auto Backlight. 5 Years Warranty [See More]
- Material: Stainless Steel
- Capacity: 0.0022 to 11.03
- Type: Bench / Counter Scale
- Resolution: 0.0022
from Mettler-Toledo Technologies GmbH
Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Readability (Certified) 0.05 lb (20 g; 50 g). Repeatability (sd) 0.0044 lb (2 g). Platform Size (LxWxH) 19.7 in x 25.6 in x 4.3 in (500 mm x 650 mm x 108 mm). Hazardous Approval ATEX Cat. 2GD; FM Class I,II,III/Div 1. Material... [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 250
- Type: Bench / Counter Scale
- Width: 25.6
from Minebea Intec GmbH
Smart software applications. Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature. Versatile interfaces. Optimal connectivity and integration into existing systems, for example via RS 232, RS... [See More]
- Material: Stainless Steel
- Capacity: 6.62 to 6615
- Type: Bench / Counter Scale; Floor Scale
- Width: 9.45 to 59.06
from US Balance
The US-SIGGI. Backlit LCD Display. Stainless Steel Platform For easy clean up. Flip Over Lid. Carrying Case Included. Flip Open Design. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Material: Stainless Steel
- Capacity: 2.20E-4 to 1.1
- Type: Pocket Scale
- Resolution: 2.20E-4
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxW) 9.5 in x 11.8 in (240 mm x 300 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Hazardous Approval No. Readability (Certified) 0.002 lb (2 g). [See More]
- Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
- Capacity: 10
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Resolution: 0.0044