Animal / Livestock Scale Scales and Balances

7 Results
Animal Scales
from Fairbanks Scales, Inc.

Fairbanks ’ Multiple Animal Livestock Scales incorporate an exclusive cast lever system that resists corrosion, providing decades of accurate weighing performance. In addition to livestock weighing, higher capacity models are designed to double as reliable scales for fully-loaded commercial... [See More]

  • Type: Animal / Livestock Scale; Truck Scale
  • Display: Digital Display
Bench Scale and Portable Scale -- Weighing Platform PBA429-B60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.005 lb (2.1 g). Platform Size (LxW) 15.7 in x 19.7 in (400 mm x 500 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Hazardous Approval No. Readability (Certified) 0.02 lb (20 g). [See More]

  • Type: Animal / Livestock Scale
  • Resolution: 0.0441
  • Capacity: 0.2205
  • Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
Livestock Ring Scale -- RIC-LV
from Meridian Scale

Summary: Mild Steel Construction. Includes Gates, Rack, and Kick Plates. [See More]

  • Type: Animal / Livestock Scale
  • Resolution: 5
  • Capacity: 50000
Bench Scale and Portable Scale -- Weighing Platform PBA429-BB30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 50 lb (30 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0016 lb (0.7 g). Platform Size (LxW) 11.8 in x 15.7 in (300 mm x 400 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Hazardous Approval No. Readability (Certified) 0.01 lb (10 g). [See More]

  • Type: Animal / Livestock Scale; Checkweigher, In-Motion
  • Resolution: 0.0221
  • Capacity: 0.1103
  • Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
Livestock Scale -- RIC-LS
from Meridian Scale

Summary: Multi Animal Design. Mild Steel Construction. Diamond Safety Treadplate Deck. NEMA-4X Junction Box. Legal-for-Trade. [See More]

  • Type: Animal / Livestock Scale
Bench Scale and Portable Scale -- Weighing Platform PBA429-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxW) 11.8 in x 15.7 in (300 mm x 400 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Hazardous Approval No. Readability (Certified) 0.02 lb (20 g). [See More]

  • Type: Animal / Livestock Scale
  • Resolution: 0.0441
  • Capacity: 0.2205
  • Material: Stainless Steel; Other; Stainless Steel V2A (AISI 304)
Livestock Scale -- RIC-SLV
from Meridian Scale

Summary: Single Animal Design. Mild Steel Construction. Diamond Safety Treadplate Deck. 4,000 lb Capacity x 1 lb Resolution. NEMA-4X Side Access Junction Box. Legal-for-Trade. Includes Gates, Racks, and Kick Plates. [See More]

  • Type: Animal / Livestock Scale
  • Resolution: 1
  • Capacity: 4000