Battery Powered Scales and Balances
Last Updated: April 1, 2025
Description
Battery powered scales and balances are devices designed to measure the weight of objects. They operate independently of a direct power source by utilizing batteries, allowing for greater flexibility and portability in various settings. These scales provide a weight measurement without the need for a contrasting object, offering a straightforward and efficient way to determine the mass of an item.
Working Principle
Battery powered scales and balances typically function using either mechanical or electronic mechanisms. Mechanical scales often employ a spring mechanism, where the item to be weighed is either suspended from an extension spring or placed on a compression spring. The deflection of the spring, based on Hooke's law, indicates the weight of the item. Some mechanical scales use a rack and pinion mechanism to translate this deflection into a dial reading. Electronic scales, on the other hand, use sensors to measure weight and display the results digitally. These scales are useful because they provide accurate and reliable weight measurements in a portable format, making them ideal for use in environments where a power outlet may not be readily available.
Applications
Battery powered scales and balances are used in a variety of specific applications. For instance, they are commonly employed in postal services to weigh packages efficiently. They are also used in supermarkets for weighing produce and other items. In laboratory settings, battery powered balances are used for precise measurements of chemicals and other materials. Additionally, they are utilized in industrial settings for weighing components on production lines.
Advantages over other Scales and Balances
One of the primary advantages of battery powered scales and balances is their portability. Unlike scales that require a direct power source, these devices can be used in remote or mobile settings without the need for an electrical outlet. This makes them particularly useful in fieldwork or outdoor environments. Additionally, battery powered scales often come with features such as tare ability, which allows users to subtract the weight of a container from the total weight, providing more accurate measurements.
Limitations
Despite their advantages, battery powered scales and balances have some limitations. The reliance on batteries means that they require regular battery replacement or recharging, which can be inconvenient and add to the operating costs. Additionally, the accuracy of these scales can be affected by battery levels; low battery power may lead to less precise measurements. Furthermore, they may not be suitable for environments with extreme temperatures or conditions that could affect battery performance.
Considerations
When considering battery powered scales and balances, it is important to evaluate several factors. Initial costs can vary depending on the features and specifications of the scale. Operating expenses include the cost of batteries and potential maintenance. Durability is another consideration, as scales used in harsh environments may require more robust construction. Accuracy is crucial, especially in applications where precise measurements are necessary. Finally, replacement and maintenance costs should be factored in, as regular upkeep is essential to ensure the longevity and reliability of the device.
from PCE Instruments / PCE Americas Inc.
The laboratory balance PCE-BS is a light, rugged precision balance suitable for different purposes. The removable stainless steel pan allows the laboratory balance to be cleaned easily. The CE-BS 300 and 3000 laboratory balance can be used for weighing as well as for piece counting. The calibration... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 13.23
- Type: Laboratory / Analytical Balance
- Width: 6.5
from PCE Instruments / PCE Americas Inc.
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included). [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 110
- Type: Crane Scale
- Display: Digital Display
from PCE Instruments / PCE Americas Inc.
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping,... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 331
- Type: Platform Scale (Drum, Tank, Barrel)
- Resolution: 4.41E-5
from Industrial Magnetics, Inc.
Designed to weigh, plus warn. The WeighPlus ™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area... [See More]
- Features: Battery Powered
- Capacity: 5000 to 15000
- Type: Crane Scale
- Width: 7.7
from Bacharach, Inc.
Features a tethered display w/stand, auto-zero and adjustable feet with built-in level. Selectable ranges: 110 lbs (50 kg) or 330 lbs (150 kg). Selectable units: lbs, lbs-oz or kg. Powered by 9V battery. The CS100 is a dependable, easy-to-use refrigerant scale and a key piece of equipment in every... [See More]
- Features: Battery Powered
- Width: 10.25
- Capacity: 110 to 330
- Length: 10.25
from Minebea Intec GmbH
The Puro ® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 66.15 to 662
- Type: Bench / Counter Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 4.09 to 25.59
from Sartorius Lab Instruments GmbH & Co. KG
This brand new scale especially engineered for the mobile paint mixing business - when it comes to small amounts, choose the accuracy and durability you need. Small and convenient, excellent for mobile use. Large and bright white backlit display to read even under poor lighting conditions. Two way... [See More]
- Features: Battery Powered
- Capacity: 1.32
- Type: Bench / Counter Scale
- Resolution: 2.21E-5
from DME Company
Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender ™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 60 to 600
- Type: Bench / Counter Scale; Counting Scale
- Resolution: 0.0100 to 0.1000
from AMETEK Sensors, Test & Calibration
The CHATILLON ® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read LCD display that indicates measured values in... [See More]
- Features: Battery Powered
- Capacity: 22
- Type: Hanging Scale / Balance
- Display: Digital Display
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 10
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 11.8
from US Balance
The US-1000. Backlit LCD Display. Stainless Steel Tray. EasyCal - One Button Calibration. 5 Year Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 2.21
- Width: 3
from Shimadzu Scientific Instruments, Inc.
Menu Operation Key. Easy to operate key layout. Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting. Best fit to weighing application. Quickly adjust the... [See More]
- Features: Battery Powered; Integral Printer (optional feature)
- Capacity: 0.4851
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Resolution: 2.21E-5
from REED-Direct
LCD display with automatic backlight. SPECIFICATIONS: Capacity: 3000g. Resolution: 1g. Power Supply: 6 x 1.5V "AAA" batteries. Platform Dimensions: 195 x 150 x 40mm. Cabinet Dimensions: 150 x 145 x 48mm [See More]
- Features: Battery Powered
- Capacity: 6.62
- Type: Bench / Counter Scale
- Resolution: 0.0022
from Princess Auto Limited
Electronic Postal scale [See More]
- Features: Battery Powered
- Capacity: 10
- Type: Postal / Parcel Scale
- Resolution: 0.0125
from Minebea Intec GmbH
The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from AMETEK Sensors, Test & Calibration
The CHATILLON ® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that indicates measured... [See More]
- Features: Battery Powered
- Capacity: 66
- Type: Crane Scale
- Display: Digital Display
from Mettler-Toledo Technologies GmbH
Maximum Capacity 50 lb (30 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0016 lb (0.7 g). Platform Size (LxWxH) 15.7 in x 19.7 in x 5.29 in (400 mm x 500 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 50
- Type: Bench / Counter Scale
- Width: 19.7
from US Balance
The US-250. Backlit LCD Display. Stainless Steel Platform For easy Clean up. Locking Mode. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 0.5513
- Width: 3
from Shimadzu Scientific Instruments, Inc.
The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in... [See More]
- Features: Battery Powered
- Capacity: 0.4851
- Type: Bench / Counter Scale; Laboratory / Analytical Balance
- Resolution: 2.21E-6
from REED-Direct
Capacity: 600g. Resolution: 0.1g. Power Supply: 6 x 1.5V "AAA" batteries. Platform Dimensions: 195 x 150 x 40mm. Cabinet Dimensions: 150 x 145 x 48mm [See More]
- Features: Battery Powered
- Capacity: 1.32
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from Princess Auto Limited
Programmable Postal Scale [See More]
- Features: Battery Powered
- Capacity: 5
- Type: Postal / Parcel Scale
- Resolution: 0.0063
from Minebea Intec GmbH
The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from AMETEK Sensors, Test & Calibration
The CHATILLON ® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement accuracy of... [See More]
- Features: Battery Powered
- Capacity: 1320
- Type: Crane Scale
- Display: Digital Display
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 100
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 15.7
from US Balance
The US-MAGNUM-1000XR. Backlit LCD Display. Stainless Steel Platform For easy clean up. Weighing Tray/Lid. EasyCalTM 1 Button Calibration. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 2.20E-4 to 2.21
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from REED-Direct
SCALE, BENCH PLATFORM. Bench platform scale with separate LED display and load cell transducer. 100 kg x 0.05 kg, 220 lb 0 0.1 lb [See More]
- Features: Battery Powered
- Capacity: 220
- Type: Bench / Counter Scale
- Resolution: 0.1000
from Minebea Intec GmbH
The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 11.02
from Mettler-Toledo Technologies GmbH
Maximum Capacity 3 kg. Readability 0.2 g. Repeatability (sd) 0.1 g. Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces RS232. Readability (Certified) 1... [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 3
- Type: Bench / Counter Scale
- Width: 9
from US Balance
The US-BRAVO. Color Changing Backlit LCD Display (Red, Green). Stainless Steel Tray. Calibration Weight Included. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 2.20E-4 to 1.1
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from REED-Direct
Single push button control on front panel. High precision load cell transducer. Full capacity tare capability. Battery or 9VDC adapter power supply. Stainless steel platform. RS 232 serial interface [See More]
- Features: Battery Powered
- Capacity: 11.03
- Type: Bench / Counter Scale; Other Scale; Portion Control Scale
- Resolution: 0.0022
from Minebea Intec GmbH
The Puro ® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 8.58
from Mettler-Toledo Technologies GmbH
Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 25
- Type: Bench / Counter Scale; Checkweigher, In-Motion
- Width: 12
from US Balance
The US-MAGNUM500. Backlit LCD Display. Stainless Steel Platform For easy clean up. Weighing Tray/Lid. EasyCalTM 1 Button Calibration. Calibration Weight included. Energy-Saving Auto Shut Off. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 2.20E-4 to 1.1
- Type: Bench / Counter Scale
- Resolution: 2.20E-4
from Minebea Intec GmbH
The Puro ® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3.31 to 66.15
- Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
- Width: 7.09 to 8.58
from Mettler-Toledo Technologies GmbH
Maximum Capacity 3 kg. Readability 0.1 g. Repeatability (sd) 0.09 g. Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. Readability (Certified) 1 g. Housing... [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 3
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 11.8
from US Balance
The US-BENCH TOP-PRO is a great Pocket Scale. Backlit LCD Display. Stainless Steel Platform for easy clean up. Parts Counting Function. Lid / Weighing Tray. 2 x 200g Calibration Weights Included. 5 Year Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 4.41
- Width: 3.9
from Minebea Intec GmbH
The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing. -Instant stabilisation. -Highly developed battery with exceptional operating time. -Easy charging via USB-C [See More]
- Features: Battery Powered; Selectable Units
- Capacity: 3308 to 6615
- Type: Counting Scale; Floor Scale; Other Scale; Multi-Purpose
- Width: 39.37 to 59.06
from Mettler-Toledo Technologies GmbH
Maximum Capacity 100 lb (30 kg/60 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0014 lb (0.6 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300 mm x 400 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 100
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 15.7
from US Balance
The US-MINIBENCH is a. Backlit LCD Display. Stainless Steel Platform For easy clean up. Locking Mode. Removable Lid/Tray. Platform Extender. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.20E-4
- Capacity: 2.20E-4 to 2.21
- Width: 2.7
from Mettler-Toledo Technologies GmbH
Maximum Capacity 500 lb (150 kg/300 kg). Readability 0.02 lb (10 g). Repeatability (sd) 0.011 lb (4.9 g). Platform Size (LxWxH) 23.62 in x 31.5 in x 5.1 in (650 mm x 800 mm x 130 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 500
- Type: Bench / Counter Scale; Counting Scale
- Width: 31.5
from US Balance
The US-ACE is a 100gram x 0.01gram digital pocket scale perfect for weighing jewelry, gold, silver, and other precious materials. Being a highly accurate digital pocket scale that weighs in grains (gn) as well as three other modes (g,oz,ct), the US-ACE can also fit the needs of the avid re-loader,... [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.2205
- Width: 3
from Mettler-Toledo Technologies GmbH
Maximum Capacity 10 lb (3 kg/6 kg). Readability 0.0005 lb (0.2 g). Repeatability (sd) 0.0002 lb (0.09 g). Platform Size (LxWxH) 9 in x 9 in x 3.7 in (229 mm x 229 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 10
- Type: Bench / Counter Scale; Counting Scale
- Width: 9
from US Balance
The US-Bolt is a great Pocket Scale. Bright Backlit LCD Display. Stainless Steel Platform. EasyCal - One Button Calibration. 5 Year Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.2205
- Width: 2.2
from Mettler-Toledo Technologies GmbH
Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.02 lb (8.8 g). Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]
- Features: Battery Powered; Hostile Environment
- Capacity: 250
- Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
- Width: 18
from US Balance
The US-FANTASTICO. Backlit LCD Display. Removable Full Size Stainless Steel Lid/Tray. Snap Open/Shut Action Lid. EasyCalTM One Button Calibration. Batteries Included. Box And Instructions in Spanish [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.3307
- Width: 2.4
from US Balance
The US-PROSPECTOR is a Perfect pocket sized scale. Backlit LCD Display. Stainless Steel Platform For easy clean up. Removable Lid/Weighing Tray. Carrying Case Included. Auto Off Feature. 5 Years Warranty [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.3307
- Width: 2.12
from US Balance
The US-VELOCITY is a 150gram x 0.01gram digital pocket scale. Its compact size allows the user to have access to a highly accurate scale on-the-go. Whether placed in a backpack, briefcase, purse, or pocket, the durable plastic cover will keep your scale protected and also doubles as a weighing tray!... [See More]
- Features: Battery Powered; Selectable Units
- Resolution: 2.21E-5
- Capacity: 2.21E-5 to 0.3307
- Width: 2.12