Axle Scale Scales and Balances
Last Updated: April 1, 2025
Description
Axle scales are specialized devices designed to weigh individual vehicle axles. They provide precise weight measurements for each axle, which is crucial for ensuring that vehicles comply with weight regulations and maintain safe operating conditions.
Working Principle
Axle scales operate by measuring the weight exerted by each axle of a vehicle. This is typically achieved through load cells, which are sensors that convert the force of the weight into an electrical signal. The signal is then processed to display the weight. These scales are useful because they allow for accurate weight distribution analysis, which is essential for vehicle safety and efficiency.
Applications
Axle scales are commonly used in transportation and logistics to ensure that vehicles do not exceed legal weight limits. For example, they are employed at weigh stations along highways to check the weight of trucks and trailers. They are also used in industries such as construction and agriculture, where heavy vehicles are frequently loaded and unloaded.
Advantages over other Scales and Balances
Axle scales offer the advantage of being able to weigh individual axles, which is not possible with standard truck scales that measure the total vehicle weight. This capability allows for more precise weight distribution analysis, helping to prevent overloading of specific axles, which can lead to mechanical failures or unsafe driving conditions.
Limitations
One limitation of axle scales is that they require a flat and stable surface for accurate measurements. Additionally, they may not be suitable for weighing vehicles with non-standard axle configurations or those that require dynamic weighing while in motion.
Considerations
When considering axle scales, it is important to evaluate the initial costs, which can vary based on the scale's capacity and features. Operating expenses may include regular calibration and maintenance to ensure accuracy. Durability is a key factor, as these scales must withstand harsh environmental conditions and heavy use. Accuracy is critical, and regular testing and calibration are necessary to maintain it. Replacement and maintenance costs should also be considered, as these can impact the long-term investment in axle scales.
from Fairbanks Scales, Inc.
For above-ground, pit style, portable, axle and off-highway vehicle weighing. For the most robust, long-term scale performance, a concrete deck is the only choice. Concrete provides extraordinary life even in the most aggressive applications. The Talon HV offers a 10 ” thick concrete deck... [See More]
- Type: Axle Scale; Refuse Scale; Truck Scale; Wheel Weigher
- Display: Digital Display
from Meridian Scale
Summary: Heavy-Duty Design. Steel Construction. Quick Disconnect Ramp or Box-Ends (for pit installation). Cables Included. Integral Connectors are Recessed on Sides. Junction Box is Environmentally Sealed and is Accessed From Top. Threaded Lifting Hole is Provided in Each Platform. 172-Inch Long... [See More]
- Type: Axle Scale
- Resolution: 20
- Capacity: 60000