Platform Scale (Drum, Tank, etc.) Scales and Balances
from PCE Instruments / PCE Americas Inc.
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping,... [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
- Resolution: 4.41E-5
- Capacity: 331
- Width: 11.81
from Meridian Scale
Summary: Heavy-Duty Steel Construction. Live Side Rails Weigh Larger Objects. Optional Portability Kit Adds Wheels. [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
from Minebea Intec GmbH
High-resolution weighing platforms available in various sizes and designs. They feature a choice of digital interface ports and can be supplied as High-Resolution Weighing Platforms from 0.001 g to 300 kg. Connected to an isi industrial terminal, these weighing platforms can be certified as class II... [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
- Width: 10.47 to 11.02
- Capacity: 1.37 to 13.45
- Length: 9.29 to 9.84
from Parco Scientific Company
This 8 ½" tall balance teaches students the relationship between numbers in a visual and concrete way. Students can easily see the change in relationship between numbers as they manipulate the balance. Set includes twenty 10g weights. Grades 3-6. [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
from Cleveland Vibrator Company (The)
The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill device and... [See More]
- Type: Check Weighing Scale (optional feature); Platform Scale (Drum, Tank, Barrel); Other Balance; Vibratory Weigh Scale
- Display: None; Digital Display (optional feature)
- Material: Steel
- Container to Weigh: Bags / Pouches; Boxes / Carton; Cases; Cans; Drums / Pails / Kegs; Trays
from Meridian Scale
Summary: AC Power. Large VF Display. Pounds and Kilograms. Removable Stainless Steel Platform. Optional Built-In Printer. RS-232 Standard. Triple Range for Higher Resolution at Lower Weights. Hi/Lo Comparitor, Counting, and Percentage Modes. [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
from Parco Scientific Company
This simple scale allows students to investigate mass and volume in the translucent pans. Calibrated in 200mL increments, each pan can hold up to 1L of liquid. This set includes five 1g, five 5g, and five 10g stackable weights that can be stored with ease in the base of the scale. This scale is... [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
from Cleveland Vibrator Company (The)
The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill device and... [See More]
- Type: Check Weighing Scale (optional feature); Platform Scale (Drum, Tank, Barrel); Other Balance; Vibratory Weigh Scale
- Display: None; Digital Display (optional feature)
- Material: Steel
- Container to Weigh: Bags / Pouches; Boxes / Carton; Cases; Cans; Drums / Pails / Kegs; Trays
from Meridian Scale
Summary: LCD Display. Check Weigh Function. Battery (six c-cell) or AC Operation. AC Adapter Included. Kg / Lb Switchable. IP65 Sealing. [See More]
- Type: Platform Scale (Drum, Tank, Barrel)
from Parco Scientific Company
Primary Bucket/Pan Balance [See More]
- Type: Platform Scale (Drum, Tank, Barrel)