IP66 Scales and Balances

12 Results
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-A3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 6 lb (3 kg). Readability 0.00001 lb (0.005 g). Readability (Certified) 0.0002 lb (0.1 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 6
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 11
Radiometric Sensor For Mass Flow Determination -- WEIGHTRAC 31
from VEGA Americas, Inc.

Application area. The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass flow determination... [See More]

  • Ratings / Certifications: IP66; IP67
  • Material: Stainless Steel; Other; Aluminum
  • Type: Checkweigher, In-Motion; Conveyor Scale
  • Interface: Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
Checkweigher -- Model 351
from GSE Scale Systems

The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be... [See More]

  • Ratings / Certifications: IP66; NEMA 4X; NTEP Certified; Other; ETL
  • Capacity: 10 to 50
  • Type: Check Weighing Scale
  • Display: Digital Display
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 12
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-AB30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 60 lb (30 kg). Readability 0.0001 lb (0.05 g). Readability (Certified) 0.002 lb (1 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 60
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-AB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 120 lb (60 kg). Readability 0.0002 lb (0.1 g). Readability (Certified) 0.005 lb (2 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 120
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 11
Bench Scale and Portable Scale -- Model PBK987-B120
from Mettler-Toledo Technologies GmbH

Maximum Capacity 250 lb (120 kg). Readability 0.0005 lb (0.2 g). Readability (Certified) 0.01 lb (10 g). Repeatability (sd) 0.000661 lb (0.2 g). Platform Size (LxW) 20 in x 16 in (500 mm x 400 mm). Material Powder Coated Carbon Steel. Protection Rating IP66; IP68. Hazardous Approval ATEX Cat. 2GD or... [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 250
  • Type: Bench / Counter Scale
  • Material: Steel; Other; Powder Coated Carbon Steel
Bench Scale and Portable Scale -- Model PBK987-CC300
from Mettler-Toledo Technologies GmbH

Maximum Capacity 600 lb (300 kg). Readability 0.001 lb (0.5 g). Readability (Certified) 0.02 lb (20 g). Repeatability (sd) 0.0008 lb (0.4 g). Platform Size (LxWxH) 32 in x 24 in x 5.1 in (800 mm x 600 mm x 130 mm). Material Powder Coated Carbon Steel. Protection Rating IP66; IP68. Hazardous Approval... [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 600
  • Type: Bench / Counter Scale
  • Width: 24
Bench Scale and Portable Scale -- Model PBK989-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Repeatability (sd) 0.00001 lb (0.005 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP66; IP68. [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 12
  • Type: Bench / Counter Scale
  • Width: 11
Bench Scale and Portable Scale -- Model PBK989-B60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 120 lb (60 kg). Readability 0.0002 lb (0.1 g). Readability (Certified) 0.005 lb (5 g). Repeatability (sd) 0.0002 lb (0.1 g). Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP66; IP68. Hazardous... [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 120
  • Type: Bench / Counter Scale
  • Width: 16
Floor Scales and Heavy-Duty Scales -- Model PFK988-C300
from Mettler-Toledo Technologies GmbH

Maximum Capacity 600 lb (300 kg). Readability 0.001 lb (0.5 g). Readability (Certified) 20 g. Repeatability (sd) 0.00132 lb (0.6 g). Platform Size (LxWxH) 39 in x 32 in x 4.5 in (1,000 mm x 800 mm x 115 mm). Material Carbon Steel. Protection Rating IP66; IP68. Repeatability 0.001 lb (0.6 g). [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 600
  • Type: Floor Scale
  • Width: 32
Floor Scales and Heavy-Duty Scales -- Model PFK988-E1500
from Mettler-Toledo Technologies GmbH

Maximum Capacity 3,000 lb (1,500 kg). Readability 0.005 lb (2 g). Readability (Certified) 100 g. Repeatability (sd) 0.011 lb (5 g). Platform Size (LxWxH) 59 in x 49 in x 7.2 in (1,500 mm x 1,250 mm x 182 mm). Material Hot dip galvanized. Protection Rating IP66; IP68. Dimensions 49 in. Repeatability... [See More]

  • Ratings / Certifications: IP66; Other; IP66; IP68
  • Capacity: 3000
  • Type: Floor Scale
  • Width: 49