Serial Scales and Balances

Last Updated: April 1, 2025

Description

Serial scales and balances are devices designed to measure weight and mass. They provide precise weight measurements and often include features such as digital displays and interfaces for data output. These scales are commonly used in environments where accurate weight measurement is critical.

Working Principle

Serial scales and balances operate using either mechanical or electronic mechanisms. Mechanical scales typically use a spring mechanism where the weight of an object causes a spring to compress or extend, and this movement is translated into a weight reading. Electronic scales, on the other hand, use load cells that convert mechanical energy into an electrical signal. The load cell compresses under weight, altering the resistance in a strain gauge, which is then measured by a Wheatstone bridge to provide a digital readout. These scales are useful because they offer precise and reliable measurements, which are essential in various technical and scientific applications.

Applications

Serial scales and balances are used in a variety of specific applications. For example, they are employed in laboratories for precise measurement of chemical compounds, in manufacturing for quality control of product weights, and in logistics for weighing packages and shipments. They are also used in retail settings, such as supermarkets, for weighing produce and other goods.

Advantages over other Scales and Balances

One advantage of serial scales and balances is their ability to provide digital readouts, which can be more accurate and easier to read than analog displays. Additionally, they often come with features like remote displays and interfaces for data transfer, which can enhance usability and integration into automated systems. These scales can also be equipped with software for advanced data analysis and reporting, making them more versatile than traditional mechanical scales.

Limitations

A limitation of serial scales and balances is that they may require regular calibration to maintain accuracy, especially in environments with fluctuating temperatures or humidity. They can also be more expensive than simpler mechanical scales, both in terms of initial purchase price and maintenance costs. Additionally, electronic components may be susceptible to damage from power surges or environmental factors, which can affect their durability.

Considerations

When selecting serial scales and balances, it is important to consider factors such as initial cost, operating expenses, and maintenance requirements. While these scales can offer high accuracy, they may require regular calibration and servicing to ensure continued precision. Durability is another consideration, as scales used in harsh environments may need additional protection or features to withstand adverse conditions. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost of ownership over time.

124 Results
Portable Industrial Bench Scale -- PCE-WS 30
from PCE Instruments / PCE Americas Inc.

Weighing units: g, kg, lb. - Internal memory stores up to 99 readings. - Zero, tare and alarm functions. - Adjustable feet, settling time, backlight and data transfer settings. - Built-in water bubble level. - No automatic shut down or auto power off feature ensures continuous, uninterrupted use. [See More]

  • Interface: Serial
  • Capacity: 66
  • Type: Bench / Counter Scale
  • Width: 9.06
Weighing Scales -- 122176
from RS Components, Ltd.

Bench Scale i-D33P60B1L2 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 132
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Resolution: 0.0221
Weighing Scales -- 141640
from RS Components, Ltd.

Bench Scale, D24PE300FX [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 662
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Resolution: 0.1103
Weighing Scales -- 141657
from RS Components, Ltd.

Bench Scale D24PE60FR [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 132
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Resolution: 0.0221
Weighing Scales -- 1805337 [ECB 20K-2N from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale Max 20 kg: d=0,01 kg [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 44.1
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Width: 11.81
Weighing Scales -- 1805338 [ECB 50K-2N from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale Max 50 kg: d=0,02 kg [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 110
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Bench
  • Width: 11.81
Weighing Scales -- 1806325 [EOC 10K-4 from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern EOC 10K-4 Weighing Scale [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 33.08
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Ratings / Certifications: Other; RoHS Certified
Weighing Scales -- 1806327 [EOC 30K-4 from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern EOC 30K-4 Weighing Scale [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 77.17
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Ratings / Certifications: Other; RoHS Certified
Weighing Scales -- 1806328 [EOC 60K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern EOC 60K-3 Weighing Scale [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 132
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Ratings / Certifications: Other; RoHS Certified
Weighing Scales -- 1806329 [EOC 60K-3L from Kern & Sohn GmbH]
from RS Components, Ltd.

Kern EOC 60K-3L Weighing Scale [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 132
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Ratings / Certifications: Other; RoHS Certified
Weighing Scales -- 1966373
from RS Components, Ltd.

Bench/floor scale with printer 150kg [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 331
  • Type: Counting Scale; Other Scale; Printing
  • Resolution: 2.21E-5
Weighing Scales -- 1966387
from RS Components, Ltd.

RSCAL(1966370) Counting scale with print [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 70.56
  • Type: Counting Scale; Other Scale; Printing
  • Resolution: 0.0022
Weighing Scales -- 1966391
from RS Components, Ltd.

RSCAL(1966371) Bench/floor scale with pr [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 17.64
  • Type: Counting Scale; Other Scale; Printing
  • Resolution: 2.20E-4
Weighing Scales -- 212399
from RS Components, Ltd.

RSCAL (212398) Counting Weighing Scale 3 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 66.15
  • Type: Other Scale; Counting
  • Resolution: 0.0022
Weighing Scales -- 2409963 [CPE 15K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Counting balance CPE 15K-3, Weighing ran [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 33.08
  • Type: Counting Scale; Other Scale; Counting
  • Resolution: 0.0055
Weighing Scales -- 2409964 [CPE 30K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Counting balance CPE 30K-3, Weighing ran [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 66.15
  • Type: Counting Scale; Other Scale; Counting
  • Resolution: 0.0110
Weighing Scales -- 2409965 [CPE 6K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Counting balance CPE 6K-3, Weighing rang [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 13.23
  • Type: Counting Scale; Other Scale; Counting
  • Resolution: 0.0022
Weighing Scales -- 2409966 [EFC 100K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Platform balance EFC 100K-3, Weighing ra [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 331
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.1103
Weighing Scales -- 2409968 [EFC 300K-2 from Kern & Sohn GmbH]
from RS Components, Ltd.

Platform balance EFC 300K-2, Weighing ra [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 662
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.2205
Weighing Scales -- 2409969 [EFC 30K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Platform balance EFC 30K-3, Weighing ran [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 66.15
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0221
Weighing Scales -- 2409970 [EFC 30K-3L from Kern & Sohn GmbH]
from RS Components, Ltd.

Platform balance EFC 30K-3L, Weighing ra [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 66.15
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0221
Weighing Scales -- 2409971 [EFC 60K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Platform balance EFC 60K-3, Weighing ran [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 132
  • Type: Counting Scale; Floor Scale; Other Scale; Platform
  • Resolution: 0.0551
Weighing Scales -- 2409973 [FCD 10K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale FCD 10K-3, Weighing range 15 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 33.08
  • Type: Bench / Counter Scale; Other Scale; Bench
  • Resolution: 0.0551
Weighing Scales -- 2409974 [FCD 30K-2 from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale FCD 30K-2, Weighing range 30 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 66.15
  • Type: Bench / Counter Scale; Other Scale; Bench
  • Resolution: 0.1103
Weighing Scales -- 2409975 [FCD 3K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale FCD 3K-3, Weighing range 300 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 6.62
  • Type: Bench / Counter Scale; Other Scale; Bench
  • Resolution: 0.0110
Weighing Scales -- 2409977 [FCD 6K-3 from Kern & Sohn GmbH]
from RS Components, Ltd.

Bench scale FCD 6K-3, Weighing range 600 [See More]

  • Interface: Serial; Other Interface; RS232
  • Capacity: 13.23
  • Type: Bench / Counter Scale; Other Scale; Bench
  • Resolution: 0.0221
Bench Scale and Portable Scale -- Bench Scale ICS429g-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 10 lb (6 kg). Readability 0.001 lb (0.5 g). Repeatability (sd) 0.00044 lb (0.2 g). Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm x 300 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 10
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 11.8
Cylinder Scale, GCS400 Series -- GCS404 / GCS405
from Brooks Instrument

When you need a more accurate way to measure the remaining mass of liquid or gas in supply vessels to ensure maximum process efficiency, GCS400 Series cylinder scales meet your requirements. Engineered for a wide variety of gas and chemical delivery systems, it ’s low profile makes it easy to... [See More]

  • Interface: Serial
  • Capacity: 60 to 300
  • Type: Explosion Proof / Intrinsically Safe Scale; Other Scale; Cylinder Scale
  • Width: 9.25
Checkweigher & Metal Detector -- Cosynus
from Minebea Intec GmbH

Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]

  • Interface: Ethernet; Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 1.57 to 11.81
CP2P Microbalance -- 5701-02
from Terra Universal, Inc.

The Sartorius series of Ultra-Micro, Micro and Semi-Micro Balances all feature easy-to-read LCD displays (with some models offering both backlit remotes and alphanumeric keys), RS232 ports, additional printer ports, and EUREKA —a built-in software that yields the actual value of a sample by... [See More]

  • Interface: Serial; USB (optional feature)
  • Capacity: 0.0011 to 0.0044
  • Type: Laboratory / Analytical Balance; 0
  • Resolution: 2.20E-8
7005XL - Doran 7000 XL Washdown Industrial Scale, 5 lb/2.3 kg, 115 VAC -- GO-11910-00
from Cole-Parmer

bull; IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away. • Water and corrosion resistant â € ”electronics and sensor are enclosed inside the heavy-duty stainless steel case. • Quad Spring â „ ¢ system provides a 1000%... [See More]

  • Interface: Serial
  • Capacity: 5.07
STAINLESS STEEL SERIES III BENCH SCALES -- H25846
from Raymond Handling Consultants, L.C.

STAINLESS STEEL BENCH SCALES SERIES III [See More]

  • Interface: Serial
  • Type: Bench / Counter Scale
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX FTA
from Siemens Process Instrumentation

SIWAREX FTA is a calibratable and versatile weighing module for SIMATIC S7, C7 and PCS7 automation systems. SIWAREX FTA function module integrated with SIMATIC S7/PCS7, uses process control features such as integral communication, diagnostics and configuration tools. By setting a parameter in... [See More]

  • Interface: Serial; Other Interface; SIMATIC S7 (P-Bus), RS485, RS
    232, TTY
  • Application: Hoppers
  • Type: Weigh Module / Assembly
  • Ratings / Certifications: Other; ATEX 95, FM, CULUS Haz.Loc. legal for trade acc. to OIML R76,
    OIML, R51, R61, R107
Easy Count™ Scales -- EZ2-2000
from Setra Systems

The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the... [See More]

  • Interface: Serial
  • Capacity: 4.41
  • Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
  • Width: 6.2
High-Precision Platform Balance -- BW32KS
from Shimadzu Scientific Instruments, Inc.

The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing. [See More]

  • Interface: Serial
  • Capacity: 70.56
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 0.0022
Analytical Balance -- CPA225D
from Sartorius Lab Instruments GmbH & Co. KG

The new Sartorius CP generation of the field-proven Sartorius Competence series of laboratory balances, whose reliability has won over many users in their daily lab procedures, sets the standards yet again in technology, quality and features. The new CP is the first choice for those who wish to... [See More]

  • Interface: Serial
  • Capacity: 0.0882 to 0.4851
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-8 to 2.20E-7
Benchtop Weight Scale -- WSB-8000
from OMEGA Engineering, Inc.

Each WSB-8000 Series benchtop scales feature a 6-key programming pad for easy set up. The conversion from kg to lbs, auto tare and auto zero are all easily done with individual buttons. The WSB-8000 is also light weight and durable with a large, stainless steel tray. Other features like overload... [See More]

  • Interface: Serial
  • Capacity: 3.3 to 33
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.50E-4 to 0.0022
Ohaus Bench Scales -- Defender™ 3000
from DME Company

Designed with affordability in mind, but with no compromise on quality! The OHAUS Defender ™ 3000 Series economy line of bench scales is ideal for general weighing and simple counting applications in production, packaging, warehouse, inventory, shipping and receiving areas. The Defender 3000... [See More]

  • Interface: Serial
  • Capacity: 60 to 600
  • Type: Bench / Counter Scale; Counting Scale
  • Resolution: 0.0100 to 0.1000
Bench Scale and Portable Scale -- Bench Scale ICS429g-B30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 50 lb (30 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0016 lb (0.7 g). Platform Size (LxWxH) 15.7 in x 19.7 in x 5.29 in (400 mm x 500 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 50
  • Type: Bench / Counter Scale
  • Width: 19.7
Checkweigher & Metal Detector -- Flexus® Combi
from Minebea Intec GmbH

The Checkweigher Flexus ® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations. Safety and... [See More]

  • Interface: Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 31.5 to 43.31
CPA Analytical Balances -- 5701-72
from Terra Universal, Inc.

Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber. Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D). [See More]

  • Interface: Serial; USB (optional feature)
  • Capacity: 0.2205 to 0.4410
  • Type: Laboratory / Analytical Balance
  • Resolution: 2.20E-8 to 2.20E-7
8005XL - Doran 8000 XL Washdown Industrial Scale, 5 lb/2.3 kg, 115 VAC -- GO-11910-50
from Cole-Parmer

bull; IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away. • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point automatic calibration with external masses as small as 10% of capacity. • User settable auto... [See More]

  • Interface: Serial
  • Capacity: 5.07
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX FTC
from Siemens Process Instrumentation

The SIWAREX FTC (Flexible Technology for Continuous Weighing) weighing module integrated in SIMATIC S7/PCS 7 uses process control system features such as integral communication, diagnostics and configuration tools. SIWAREX FTC is the optimum solution for demanding continuous weighing applications. [See More]

  • Interface: Serial; Other Interface; SIMATIC S7 (P-Bus), RS485, RS
    232, TTY
  • Type: Weigh Module / Assembly
Easy Count™ Scales -- EZ6-2000
from Setra Systems

The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the results to the... [See More]

  • Interface: Serial
  • Capacity: 4.41
  • Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
  • Width: 6.2
TX Series - Electronic Balance -- TX223L
from Shimadzu Scientific Instruments, Inc.

Menu Operation Key. Easy to operate key layout. Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting. Best fit to weighing application. Quickly adjust the... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.21E-6
OEM Weigh Cell WZ-CW Series -- WZ224-CW
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology. The respective PCB. These components should be integrated in a housing that complies with the local legal recommendations. Monolithic weighing system with a resolution of 0.1 mg. An... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-7
Counting Scales and Weigh Scales -- CS7500 / CS7600
from OMEGA Engineering, Inc.

Designed for speed and high accuracy, the CS7500 is key to any inventory control requirement. Features include fast, one-button counting; auto-sample update for improved accuracy; 1:16 million internal resolution; 2 user-selectable units of measure; and heavy-duty cast internal construction. The... [See More]

  • Interface: Serial
  • Capacity: 2.21 to 220
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 1 to 12
Bench Scale and Portable Scale -- Bench Scale ICS429g-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (60 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.0047 lb (2.1 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm x 400 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 100
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 15.7
End of Line Checkweighers -- EWK WS 30/60 kg
from Minebea Intec GmbH

Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector. Weighing systems from 700 g to 60 kg. Standard... [See More]

  • Interface: Serial
  • Material: Stainless Steel
  • Capacity: 66.15 to 132
  • Display: Digital Display
CPA Precision Balances -- 5701-67
from Terra Universal, Inc.

Excellent, easy-to-read backlist display with especially large digits (0.65 in.). All-glass draft shield on models with 0.01 mg / 0.1 mg readability. Glass draft shield with removable side panels and hinged cover on 0.01g models. Automatic calibration and adjustment at the press of a key. [See More]

  • Interface: Serial; USB (optional feature)
  • Capacity: 35.28
  • Type: Laboratory / Analytical Balance
  • Resolution: 2.20E-7
A71P15DNUS - Aviator 7000 Advanced Price Computing Retail Scale 15/30/60 lbs -- GO-11610-25
from Cole-Parmer

bull; Aviator 7000 offers a complete package of features at an affordable price rarely seen on an entry-level price-computing scale. • Choose the compact or tower model, both with dual weighing ranges. • Nonvolatile memory stores 100 PLUs in a database, with 24 extra PLUs stored as keypad... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 30
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP231
from Siemens Process Instrumentation

SIWAREX WP231 is the first weighing module designed for SIMATIC S7-1200 integration via the Totally Integrated Automation (TIA) Portal engineering platform. The ability to operate SIWAREX WP231 with or without SIMATIC PLCs offers additional flexibility and the Ethernet and RS485 interfaces with... [See More]

  • Interface: Ethernet; Serial; Other Interface; SIMATIC Bus
    Ethernet
    RS485
  • Application: Hoppers; Silos
  • Type: Weigh Module / Assembly
Himalaya Series Laboratory Balances -- HI-4100S
from Setra Systems

The Himalaya Series of single range laboratory balances offers extremely high readability. The six button keyboard affords great flexibility by allowing a choice of several weighing modes. In addition to units such as grams, ounces and carats, each HI precision balance can display weight as a... [See More]

  • Interface: Serial
  • Capacity: 9.04
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Width: 6.25
UniBloc Analytical Balance -- AUW120
from Shimadzu Scientific Instruments, Inc.

AUW models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance. Various application functions, two modes of fully automatic calibration and back lit display support any imaginable... [See More]

  • Interface: Serial
  • Capacity: 0.2646
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-7
OEM Weigh Cell WZ-CW Series -- WZ2P-CW
from Sartorius Lab Instruments GmbH & Co. KG

Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology. An encapsulated PCB with the CE mark of conformity. Monolithic weighing system with a resolution of 0.001 mg. The load receptor includes overload protection. Internal calibration... [See More]

  • Interface: Serial
  • Capacity: 0.0011 to 0.0046
  • Type: Weigh Module / Assembly
  • Resolution: 2.21E-9 to 1.10E-8
Bench Scale and Portable Scale -- Bench Scale ICS429g-QA3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 3 kg. Readability 0.2 g. Repeatability (sd) 0.1 g. Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces RS232. Readability (Certified) 1... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 3
  • Type: Bench / Counter Scale
  • Width: 9
In-Line Checkweighers -- Essentus®
from Minebea Intec GmbH

The Essentus ® range of dynamic checkweighers offers four basic models for simple, precise weight and integrity checking of packaged foods and other products. Easy to operate. Robust conveyer technology. A wide range of belt lengths and widths. Automatic learning function makes configuration... [See More]

  • Interface: Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 13.23 to 132
  • Width: 1.97 to 11.81
ME235S Semi-Microbalance -- 5701-04
from Terra Universal, Inc.

The Sartorius series of Ultra-Micro, Micro and Semi-Micro Balances all feature easy-to-read LCD displays (with some models offering both backlit remotes and alphanumeric keys), RS232 ports, additional printer ports, and EUREKA —a built-in software that yields the actual value of a sample by... [See More]

  • Interface: Serial; USB (optional feature)
  • Capacity: 0.5071
  • Type: Laboratory / Analytical Balance; 0
  • Resolution: 2.20E-8
A71P15DTNUS - Aviator 7000 Advanced Price Computing Retail Scale 15/30 lbs w Tower -- GO-11610-27
from Cole-Parmer

bull; Aviator 7000 offers a complete package of features at an affordable price rarely seen on an entry-level price-computing scale. • Choose the compact or tower model, both with dual weighing ranges. • Nonvolatile memory stores 100 PLUs in a database, with 24 extra PLUs stored as keypad... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 30
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP241
from Siemens Process Instrumentation

SIWAREX WP241 weighing module can easily be integrated into SIMATIC S7-1200 via the TIA Portal but can also be operated without a SIMATIC CPU. It has been designed for monitoring belt scale and weigh belt applications. SIWAREX WP241 can be connected directly to a Modbus HMI (Human-Machine Interface)... [See More]

  • Interface: Ethernet; Serial; Other Interface; Ethernet (Modbus TCP/IP, SIWATOOL)
    RS 485 (Modbus RTU)
  • Type: Weigh Module / Assembly
Mass Monitor™
from Setra Systems

The Mass Monitor Series consists of a moment-insensitive load cell module and circuit board. The load cell is available in any weighing capacity from 200g to 50kg, delivering weight measurements as acute as 2ppm with a linearity of 10ppm. The circuit includes a display connector and a bidirectional... [See More]

  • Interface: Serial
  • Capacity: 0.4410 to 110
  • Type: Bench / Counter Scale; Check Weighing Scale; Laboratory / Analytical Balance
  • Width: 5
UniBloc Analytical Balance -- AUW220D
from Shimadzu Scientific Instruments, Inc.

AUW-D dual-range semi-micro balances are the world's first five-decimal balances with the advantages of UniBloc one-piece force cell technology. [See More]

  • Interface: Serial
  • Capacity: 0.1808 to 0.4851
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-7
OEM Weigh Cell WZA-CW Series -- WZA225-CW
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing. An electronic... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-8
Bench Scale and Portable Scale -- Bench Scale ICS429g-QB15
from Mettler-Toledo Technologies GmbH

Maximum Capacity 25 lb (15 kg). Readability 0.002 lb (1 g). Repeatability (sd) 0.0009 lb (0.4 g). Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm x 305 mm x 108 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP65; IP67; IP68; IP69k. Display Graphic LCD with backlit. Interfaces... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 25
  • Type: Bench / Counter Scale; Checkweigher, In-Motion
  • Width: 12
In-Line Checkweighers -- Flexus®
from Minebea Intec GmbH

The Checkweigher Flexus ® meets the strictest requirements when it comes to hygienic design guidelines for packaged foods. A wide range of configurations ensure that every requirement is covered. Hygienic design for easy cleaning and the highest level of quality in your production operations. [See More]

  • Interface: Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 1.97 to 7.87
ME5 Microbalance -- 5701-01
from Terra Universal, Inc.

The Sartorius series of Ultra-Micro, Micro and Semi-Micro Balances all feature easy-to-read LCD displays (with some models offering both backlit remotes and alphanumeric keys), RS232 ports, additional printer ports, and EUREKA —a built-in software that yields the actual value of a sample by... [See More]

  • Interface: Serial; USB (optional feature)
  • Capacity: 0.0112
  • Type: Laboratory / Analytical Balance; 0
  • Resolution: 2.20E-10
ABK 130A-115V - Adam ABK Industrial Scale, 130lb/60kg Capacity and 0.005lb/2g Readability 115V -- GO-11119-99
from Cole-Parmer

bull; IP66-rated stainless steel indicator is sealed from water and dust for tough environments. • Extremely versatile indicator can be tilted, rotated 360 <deg >, mounted on the pillar, or attached to a wall. • Battery and AC operation. • Stainless steel indicator is sealed... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 132
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP251
from Siemens Process Instrumentation

SIWAREX WP251 controls dosing and batching tasks completely independently while fulfilling the typical requirements of these processes, such as speed and accuracy. As part of the SIMATIC S7-1200 basic controller family, the WP251 can be integrated seamlessly into the TIA Portal. The SIWAREX WP251... [See More]

  • Interface: Ethernet; Serial; Other Interface; SIMATIC S7-1200 Bus
    RS485 (Modbus RTU)
    Ethernet (Modbus TCP/IP & SIWATOOL)
  • Type: Weigh Module / Assembly
Quick Count™ Scales
from Setra Systems

The simple six key design allows the user to master scale operation in minutes, reducing training time and increasing productivity. The Quick Count displays any of six weighing units at the touch of a button. Count or weight information can be transmitted to a printer or to a computer via the... [See More]

  • Interface: Serial
  • Capacity: 2.21 to 110
  • Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
  • Width: 5.12
UniBloc Analytical Balance -- AUX120
from Shimadzu Scientific Instruments, Inc.

AUX models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance.Various application functions and PSC fully automatic calibration support requirements in professional use. [See More]

  • Interface: Serial
  • Capacity: 0.2646
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-7
OEM Weigh Cell WZA-N Series -- WZA1203-N
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]

  • Interface: Serial
  • Capacity: 2.65
  • Type: Weigh Module / Assembly
  • Resolution: 2.21E-6
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-A3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 6 lb (3 kg). Readability 0.00001 lb (0.005 g). Readability (Certified) 0.0002 lb (0.1 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Interface: Serial; Other Interface; SICSpro
  • Capacity: 6
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 11
In-Line Checkweighers -- Synus
from Minebea Intec GmbH

With its modular and configurable design, Synus can cover numerous applications including those requiring Weights & Measures approvals. EMFC high-resolution weigh cell technology offering a high throughput combined with maximum accuracy. Maximum throughput of 250 pcs. per minute. Optimized... [See More]

  • Interface: Ethernet; Serial
  • Resolution: 2.20E-4 to 0.0022
  • Capacity: 2.21 to 15.44
  • Width: 1.57 to 11.81
Adam GFK Industrial Scale, 660lb/300kg And 0.05lb/20 g Readability, 230V -- GO-11124-05
from Cole-Parmer

bull; Built tough to meet a variety of applications. • Battery and AC operation. • Full numeric keypad lets you preset tare, select sample size (count mode), and lock out functions to prevent unauthorized tampering with scale settings. • Tilt or rotate the adjustable pillar-mounted... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 662
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP321
from Siemens Process Instrumentation

SIWAREX WP321 is a weighing module for the distributed I/O system SIMATIC ET 200SP. Due to the diversity and the flexibility of the SIMATIC manager and TIA Portal, it is an ideal solution for small and medium automation systems. SIWAREX WP321 is suitable for tasks typical of non-automatic scales:... [See More]

  • Interface: Serial; USB; Other Interface; SIMATIC ET200 SP Bus, RS485 (SIWATOOL)1
  • Application: Silos
  • Type: Weigh Module / Assembly
Sierra Series Precision Balance -- SI-4100D-CE
from Setra Systems

The Sierra Series of precision balances includes single range models (S Models). The dual range laboratory balances automatically display the maximum resolution whenever the balance is tared, regardless of how much weight is zeroed out. For instance, the 0.001g resolution of the SI-410D is available... [See More]

  • Interface: Serial
  • Capacity: 9.04
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Width: 6.25
UniBloc Analytical Balance -- AUY120
from Shimadzu Scientific Instruments, Inc.

AUY models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance. [See More]

  • Interface: Serial
  • Capacity: 0.2646
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.20E-7
OEM Weigh Cell WZA-N Series -- WZA224-NC
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts:... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-7
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-A6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 12 lb (6 kg). Readability 0.00002 lb (0.01 g). Readability (Certified) 0.0005 lb (0.2 g). Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm x 275 mm x 135 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Interface: Serial; Other Interface; SICSpro
  • Capacity: 12
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11
Industrial Scales -- Signum®
from Minebea Intec GmbH

The bench scale Signum ® has been specifically developed as a compact solution for a variety of industries. All scales in the range are based on strain-gauge (SG) or electromagnetic force compensation (EMFC) technology. Within everyday weighing applications, they stand out thanks to their short... [See More]

  • Interface: Serial
  • Capacity: 1.37 to 13.45
  • Type: Bench / Counter Scale
  • Width: 10.47 to 11.02
AX124 - Ohaus Adventurer AX124 Analytical Balance 120 g x 0.1 mg AutoCal -- GO-11019-00
from Cole-Parmer

bull; A modern weighing experience with multiple connectivity options and advanced application functions. • GLP/GMP compliance via real-time clock and recording of sample, project names, and balance ID. • Two USB ports (one on the front and one on the back) provide connectivity with both... [See More]

  • Interface: Serial
  • Capacity: 0.2646
  • Type: Laboratory / Analytical Balance
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP351
from Siemens Process Instrumentation

SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in automatic as well as in non-automatic weighing applications. Due to the intelligent... [See More]

  • Interface: Ethernet; Serial; Other Interface; 3x DI (24V DC); 3x DQ (24V DC);
    1x RJ45; 1x RS485; 1x CI
  • Application: Hoppers
  • Type: Weigh Module / Assembly
Super Count™ Scales
from Setra Systems

The Super Count couples the benefits of Setra's high resolution ceramic sensor with an intelligently designed full-function keyboard to deliver a high accuracy, easy to use counting scale at a surprisingly moderate price. The patented variable capacitance weighing technology lets the scale display... [See More]

  • Interface: Serial
  • Capacity: 2.21 to 110
  • Type: Bench / Counter Scale; Counting Scale; Laboratory / Analytical Balance
  • Width: 5.12
UW Series Top-Loading Balance -- UW220H
from Shimadzu Scientific Instruments, Inc.

The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.21E-6
OEM Weigh Cell WZA-N Series -- WZA8202-N
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]

  • Interface: Serial
  • Capacity: 18.08
  • Type: Weigh Module / Assembly
  • Resolution: 2.21E-5
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-AB30
from Mettler-Toledo Technologies GmbH

Maximum Capacity 60 lb (30 kg). Readability 0.0001 lb (0.05 g). Readability (Certified) 0.002 lb (1 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Interface: Serial; Other Interface; SICSpro
  • Capacity: 60
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11
Puro Bench Scale
from Minebea Intec GmbH

The Puro ® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a... [See More]

  • Interface: Serial; USB
  • Capacity: 66.15 to 662
  • Type: Bench / Counter Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 4.09 to 25.59
AX1502 - Ohaus Adventurer AX1502 Toploading Balance 1,500 g x 0.01 g AutoCal -- GO-11019-19
from Cole-Parmer

bull; Advanced features and a wide weighing capacity range provide incredible versatility. • GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID. • Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a... [See More]

  • Interface: Serial
  • Capacity: 3.31
  • Type: Bench / Counter Scale
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP521 ST/522 ST
from Siemens Process Instrumentation

SIWAREX WP521 ST and WP522 ST are weighing modules for the SIMATIC S7-1500 advanced controller family: SIWAREX WP521 ST is the single channel option for the set-up of one scale and SIWAREX WP522 ST is the two-channel option for the set-up of two independent scales. With SIWAREX WP521 ST and WP522 ST... [See More]

  • Interface: Ethernet; Serial
  • Display: Remote Display
  • Type: Weigh Module / Assembly
  • Application: Hoppers; Silos
Super II™ Scales
from Setra Systems

A superior counting scale, the Super II combines incredible accuracy with easy-to-read text prompts enhanced by a backlit display. It's internal database, bar code label making, set points and multiple base connectivity make it truly flexible. Input to the database can be entered on most computer... [See More]

  • Interface: Serial
  • Capacity: 4.4 to 110
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Width: 6.2
UX Series Top-Loading Balance -- UX2200H
from Shimadzu Scientific Instruments, Inc.

The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UX Series comes with motor-diven built-in... [See More]

  • Interface: Serial
  • Capacity: 4.85
  • Type: Bench / Counter Scale; Laboratory / Analytical Balance
  • Resolution: 2.21E-5
OEM Weigh Cell WZV-SE Series -- WZA224-ND
from Sartorius Lab Instruments GmbH & Co. KG

Based on the WZA-N series this model is optimized for fast weighing results combined with minimized vibration interference. A stable and accurate result is presented within 250 ms. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-7
Bench Scale and Portable Scale -- Combi Bench Scale ICS426xd-AB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 120 lb (60 kg). Readability 0.0002 lb (0.1 g). Readability (Certified) 0.005 lb (2 g). Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm x 280 mm x 132 mm). Material Stainless Steel V2A (AISI 304). Hazardous Approval ATEX Cat. 2GD; FM Div 1. Protection Rating IP66; IP68. [See More]

  • Interface: Serial; Other Interface; SICSpro
  • Capacity: 120
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 11
Puro Compact Scale -- LargeCount
from Minebea Intec GmbH

The Puro ® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
AX223N/E - Ohaus Adventurer AX223N/E Toploading Balance 220 g x0.001 g NTEP -- GO-11019-08
from Cole-Parmer

bull; Advanced features and a wide weighing capacity range provide incredible versatility. • GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID. • Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Bench / Counter Scale
OEM Weigh Cell WZV-SE Series -- WZA25-NC
from Sartorius Lab Instruments GmbH & Co. KG

The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with a distance of 25 mm between the weighing pins. Head to Head configuration allow 12.5 mm track distance. The weigh cell can be sealed... [See More]

  • Interface: Serial
  • Capacity: 0.0441
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-8
Bench Scale and Portable Scale -- ICS689g-A3
from Mettler-Toledo Technologies GmbH

Maximum Capacity 3 kg. Readability 0.1 g. Repeatability (sd) 0.09 g. Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. Readability (Certified) 1 g. Housing... [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 3
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 11.8
Puro Compact Scale -- Largeflat
from Minebea Intec GmbH

The Puro ® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
BM-20 - A&D ION Micro Balance, 22g x 0.001mg Int.Cal/Ionizer/Environmtl Sensors -- GO-11110-89
from Cole-Parmer

bull; Built-in ionizer and anti-static glass breeze break improves weighing by eliminating static. • External data logger that stores up to 5,000 weighing results. • Interlocking doors allows the user to open either door from the opposite side. • Auto calibrate when the balance... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 0.0485
OEM Weigh Cell WZV-SE Series -- WZV1.5SE
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design. Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh... [See More]

  • Interface: Serial
  • Capacity: 0.0022
  • Type: Weigh Module / Assembly
  • Resolution: 2.20E-8
Bench Scale and Portable Scale -- ICS689g-BB60
from Mettler-Toledo Technologies GmbH

Maximum Capacity 100 lb (30 kg/60 kg). Readability 0.005 lb (2 g). Repeatability (sd) 0.0014 lb (0.6 g). Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300 mm x 400 mm x 97 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 100
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 15.7
Puro Compact Scale -- LargeTall
from Minebea Intec GmbH

The Puro ® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and... [See More]

  • Interface: Serial; USB
  • Capacity: 3.31 to 66.15
  • Type: Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
  • Width: 7.09 to 11.02
BM-200 - A&D ION Analytical Balance, 220 g x 0.1,mg IntCal, Ionizer, Env,Sensors -- GO-11110-92
from Cole-Parmer

bull; Critical to precision weighing is static control, which is why an ionizer is standard on all models. • Built-in ionizer and anti-static glass breeze break improves weighing by eliminating static. • External data logger that stores up to 5,000 weighing results. • Interlocking... [See More]

  • Interface: Serial
  • Capacity: 0.4851
  • Type: Laboratory / Analytical Balance
  • Display: Digital Display
Bench Scale and Portable Scale -- ICS689g-CC300
from Mettler-Toledo Technologies GmbH

Maximum Capacity 500 lb (150 kg/300 kg). Readability 0.02 lb (10 g). Repeatability (sd) 0.011 lb (4.9 g). Platform Size (LxWxH) 23.62 in x 31.5 in x 5.1 in (650 mm x 800 mm x 130 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 500
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 31.5
Puro Floor Scale
from Minebea Intec GmbH

The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing. -Instant stabilisation. -Highly developed battery with exceptional operating time. -Easy charging via USB-C [See More]

  • Interface: Serial; USB; Wireless
  • Capacity: 3308 to 6615
  • Type: Counting Scale; Floor Scale; Other Scale; Multi-Purpose
  • Width: 39.37 to 59.06
CBC100A - Adam CBC 100A, Counting Scales; 48 kg x 2 g, 120V -- GO-11711-68
from Cole-Parmer

bull; Three displays show weight, unit weight, and parts simultaneously. • 1:600,000 high internal counting for accurate counts. • Supplied with internal rechargeable battery for total portability. • Antitilt bumpers and nonslip feet for stability. These counting scales feature... [See More]

  • Interface: Serial
  • Capacity: 106
  • Type: Counting Scale
  • Display: Digital Display
Bench Scale and Portable Scale -- ICS689g-QA6
from Mettler-Toledo Technologies GmbH

Maximum Capacity 10 lb (3 kg/6 kg). Readability 0.0005 lb (0.2 g). Repeatability (sd) 0.0002 lb (0.09 g). Platform Size (LxWxH) 9 in x 9 in x 3.7 in (229 mm x 229 mm x 95 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 10
  • Type: Bench / Counter Scale; Counting Scale
  • Width: 9
Weighing Platforms -- IS
from Minebea Intec GmbH

High-resolution weighing platforms available in various sizes and designs. They feature a choice of digital interface ports and can be supplied as High-Resolution Weighing Platforms from 0.001 g to 300 kg. Connected to an isi industrial terminal, these weighing platforms can be certified as class II... [See More]

  • Interface: Serial
  • Capacity: 1.37 to 13.45
  • Type: Platform Scale (Drum, Tank, Barrel)
  • Width: 10.47 to 11.02
CBK100A - Adam CBK Compact Industrial Bench Scale, 48 Kg X 2g -- GO-11711-88
from Cole-Parmer

bull; Full-featured industrial checkweighing scales for a wide variety of applications. • Large, backlit LCD with capacity tracker helps prevent exceeding scale capacity. • Color-coded keys and colored LED check limit indicators speed up productivity. • Multilanguage text printing... [See More]

  • Interface: Serial
  • Capacity: 106
  • Type: Bench / Counter Scale
  • Display: Digital Display
Bench Scale and Portable Scale -- ICS689g-QC150
from Mettler-Toledo Technologies GmbH

Maximum Capacity 250 lb (60 kg/150 kg). Readability 0.01 lb (5 g). Repeatability (sd) 0.02 lb (8.8 g). Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm). Material Stainless Steel V2A (AISI 304). Protection Rating IP68; IP69k. Display Color TFT screen. Interfaces RS232. [See More]

  • Interface: Ethernet; Serial; USB; Other Interface; Analog
  • Capacity: 250
  • Type: Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
  • Width: 18
Weight Indicators -- Combics
from Minebea Intec GmbH

Smart software applications. Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature. Versatile interfaces. Optimal connectivity and integration into existing systems, for example via RS 232,RS... [See More]

  • Interface: Ethernet; Serial
  • Capacity: 6.62 to 6615
  • Type: Bench / Counter Scale; Floor Scale
  • Width: 31.5 to 78.74
CKW15L55 - Ohaus Champ/CKW Washdown Industrial Scales, 15kg/30lb, 120VAC, 1:7500 resolution -- GO-01007-24
from Cole-Parmer

bull; Easy-to-clean design with stainless steel construction. • 1:3000 certified resolution. • All stainless steel construction. • Feature IP66/NEMA 4X-rated housing and IP67-rated load cell. • Removable stainless steel platform with extended skirt. • Checkweighing methods:... [See More]

  • Interface: Serial
  • Capacity: 33.08
Weight Indicators -- Midrics®
from Minebea Intec GmbH

Smart software applications. Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature. Versatile interfaces. Optimal connectivity and integration into existing systems, for example via RS 232, RS... [See More]

  • Interface: Ethernet; Serial
  • Capacity: 6.62 to 6615
  • Type: Bench / Counter Scale; Floor Scale
  • Width: 9.45 to 59.06
CPWPLUS 150 - Adam CPW Plus Industrial Scale, 150 kg x 0.05 kg, 115 VAC -- GO-11901-06
from Cole-Parmer

bull; These versatile scales with remote mount display are ideal for a wide variety of weighing tasks. • Battery and AC operation. • Splashproof keypad for use in wet environments. • Hold function lets you freeze the reading on the display. • Color-coded keypads with backlit... [See More]

  • Interface: Serial
  • Capacity: 331
CPWplus 150M-115V - Adam CPWplus-M Industrial Scale, 330lb/150kg x 0.1lb/50 g, 115V -- GO-11120-56
from Cole-Parmer

bull; These versatile scales with remote mount display are ideal for a wide variety of weighing tasks. • Battery and AC operation. • Splashproof keypad for use in wet environments. • Hold function lets you freeze the reading on the display. • Color-coded keypads with backlit... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 331
CPWplus 150P-115V - Adam CPWplus-P Industrial Scale w/ Column, 330lb/150 kg x 0.1lb/50g, 115V -- GO-11120-47
from Cole-Parmer

bull; These versatile scales are ideal for a wide variety of weighing tasks. • Battery and AC operation. • Splashproof keypad for use in wet environments. • Hold function lets you freeze the reading on the display. • Color-coded keypads with backlit display provide simple and... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 331
CPWPLUS15-115V - Adam CPW Plus Industrial Scale, 15 kg x 5 g, 115 VAC -- GO-11901-10
from Cole-Parmer

bull; These versatile scales with remote mount display are ideal for a wide variety of weighing tasks. • Battery and AC operation. • Splashproof keypad for use in wet environments. • Hold function lets you freeze the reading on the display. • Color-coded keypads with backlit... [See More]

  • Interface: Serial
  • Capacity: 33.08
D31P150BL - Ohaus Defender 3000 Bench Scale Rectangle, D31P150BL, 300lb X 0.05lb -- GO-11610-29
from Cole-Parmer

bull; Rugged design for industrial weighing and counting applications. • NTP certified and measurement Canada approved. • 304 stainless steel platform with painted carbon steel frame and IP67-rated load cell. • Parts counting mode with selectable sample sizes, last sample size, and... [See More]

  • Interface: Serial
  • Capacity: 331
  • Type: Bench / Counter Scale
  • Display: Digital Display
D31P250TX - Ohaus Defender 3000 Bench Scale Wheeled, D31P250TX, 500lb x 0.1lb -- GO-11610-48
from Cole-Parmer

bull; Rugged design for industrial weighing and counting applications on wheels. • NTP certified and measurement Canada approved. • 304 stainless steel platform with painted carbon steel frame and IP67-rated load cell. • Parts counting mode with selectable sample sizes, last sample... [See More]

  • Interface: Serial
  • Capacity: 551
  • Type: Bench / Counter Scale
  • Display: Digital Display
D32XW150VL - Ohaus Defender 3000 Washdown Industrial Scale, 150 Kg, 115VAC; 21-5/8" Platform -- GO-01006-77
from Cole-Parmer

bull; Rugged design for industrial weighing and counting applications. • NTP certified and measurement Canada approved. • Parts counting mode with selectable sample sizes, last sample size, and average piece weight Built-in RS-232 for printing and data connection. • Display indicator... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 331
D51P100HL2 - Ohaus Defender 5000 Rectangle Scale, D51P100HL2, 100 Kg X 0.02 Kg -- GO-11901-85
from Cole-Parmer

bull; Rugged construction for demanding industrial operations. • Base and indicator connect via convenient quick-connect plug. • Display hold mode for weighing large packages holds last stable weight on display until cleared. • Stainless steel pans and painted steel frames provide... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 220
D51P100HL5 - Ohaus Defender 5000 Low Profile Rectangle Scale, D51P100HL5, 250lb x 0.05lb -- GO-11610-46
from Cole-Parmer

bull; Rugged construction for demanding industrial operations. • Base and indicator connect via convenient quick-connect plug. • Display hold mode for weighing large packages holds last stable weight on display until cleared. • Stainless steel pans and painted steel frames provide... [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 220
D51P250QX2 - Ohaus Defender 5000 Square Scale, D51P250QX2, 500lb x 0.05lb -- GO-11022-06
from Cole-Parmer

bull; Rugged construction for demanding industrial operations. • Base and indicator connect via convenient quick-connect plug. • Display hold mode for weighing large packages holds last stable weight on display until cleared. • Stainless steel pans and painted steel frames provide... [See More]

  • Interface: Serial
  • Capacity: 551
D51XW100HL2 - Ohaus Defender 5000 Washdown Industrial Scale, 250 lb x 0.05 lb (115 VAC) -- GO-11611-17
from Cole-Parmer

bull; All-stainless steel washdown base and a column for demanding industrial operations. • All-stainless steel construction with IP66/NEMA 4X-rated protection for indicator, with load cells protected to IP67. • Quick display of results using large LCD with high-contrast white backlight. [See More]

  • Interface: Serial
  • Display: Digital Display
  • Capacity: 220