Pallet Truck Scale Scales and Balances

7 Results
Weighing Scales -- 1811196 [UIB 600K-1 from Kern & Sohn GmbH]
from RS Components, Ltd.

Palllet Scale UIB 600kg [See More]

  • Type: Counting Scale; Pallet Truck Scale; Other Scale; Pallet
  • Resolution: 0.4410
  • Capacity: 1323
  • Width: 33.07
Weighing Scales -- 1811197 [UIB 1.5T-4 from Kern & Sohn GmbH]
from RS Components, Ltd.

Palllet Scale UIB 1500kg [See More]

  • Type: Counting Scale; Pallet Truck Scale; Other Scale; Pallet
  • Resolution: 1.1
  • Capacity: 3308
  • Width: 33.07
Pallet Scales -- IU
from Minebea Intec GmbH

The IU Series pallet scales are available in various designs, weighing capacities and resolutions. They feature strain-gauge systems (load cells) that provide especially precise resolution. All pallet scales can be configured as high-resolution instruments (15,000d or 30,000d) or for use in legal... [See More]

  • Type: Pallet Truck Scale
  • Width: 46.85
  • Capacity: 662
  • Length: 33.07
AATLAS KWIK-WEIGH ELECTRONIC PALLET TRUCK SCALE -- HEZ21X45EZVPPSC
from Raymond Handling Consultants, L.C.

AATLAS KWIK-WEIGH ELECTRONIC PALLET TRUCK SCALE [See More]

  • Type: Pallet Truck Scale; Truck Scale
Pallet Truck Scale -- INT-PW800
from Meridian Scale

Summary: Easy Lift and Weigh Operation. 0.8-Inch LED Display. Parts Counting Function. Alkaline Batteries (nine D-cell) or Rechargeable NiCad Batteries (not included). Kg / Lb Switchable. Optional Printer is Available. [See More]

  • Type: Pallet Truck Scale; Truck Scale
  • Resolution: 1
  • Capacity: 5000
PALLET JACK WITH SCALE -- HPM-2748-SCL-LP
from Raymond Handling Consultants, L.C.

PALLET JACK WITH SCALE [See More]

  • Type: Pallet Truck Scale
  • Capacity: 5000
Pallet Truck Scale -- TRA-WHPT
from Meridian Scale

Summary: Easy Lift and Weigh Operation. 0.7-Inch LCD Display. Parts Counting Function. Powered by (4) AA-Batteries (included). Automatic Shut-off after 3-Minutes of Stability. Battery life is approximately 1-year under normal conditions. Kg / Lb Switchable. NEMA-4 watertight enclosure. [See More]

  • Type: Pallet Truck Scale; Truck Scale
  • Resolution: 2
  • Capacity: 5000