LOGMARS Barcode Printers

9 Results
Zebra Desktop Model -- LP/TLP2824-Z
from MPI Label Systems

The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Media Handling: Paper; Roll; Tag Stock
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 56
Zebra® "S" Series -- 105SL
from Diagraph, an ITW Company

802.11b wireless connectivity, 10/100 print server [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MSI/Plessey; POSTNET; UPC; RSS
  • Media Handling: Paper; Roll
  • Technology: Direct Thermal; Thermal Transfer
  • Paper Length: 991
Zebra Desktop Model -- LP/TLP2844-Z
from MPI Label Systems

LP/TLP2844-Z is a space-saving label printer providing ease of use. It integrates into a variety of applications. Benefits. Offers superior integration capabilities. Provides unprecedented desktop performance. Allows for easy media loading. Idea for: Apparel and Accessories. Shipping &... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Media Handling: Paper; Roll; Tag Stock
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
Zebra Desktop Model -- TLP3844-Z
from MPI Label Systems

TLP3844-Z is a high resolution 300 dpi printer. It enables high quality, crisp, clear printing for 2-D barcodes, fine text, or composite graphics. Scanning and reading data on small labels is greatly enhanced. Benefits: Delivers high-resolution. 32-bit processor for fast label throughput. Simple to... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Media Handling: Paper; Roll; Tag Stock
  • Technology: Direct Thermal
  • Printing Width: ? to 104
Zebra Desktop Printer -- G-Series
from MPI Label Systems

Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; EPL, ZPL, RSS-14, QR, MicroPDF417, Aztec
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 104
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: ? to 216
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: ? to 104
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
  • Media Handling: Paper; Roll
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 104
Zebra Mid Range Model -- ZM400
from MPI Label Systems

ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
  • Media Handling: Paper; Roll
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: ? to 104