VeriCode and DataMatrix Barcode Printers
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: 104 to 165
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
- Media Handling: Paper; Roll; Plastics
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UPC 2, UCC/EAN, Micro PDF417, RSS
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Length: 2515
from Videojet Technologies, Inc.
The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Intelligent Mail® Barcode, ITF
- Media Handling: Paper; Single Sheet
- Technology: Ink Jet
- Printing Rate: 4912
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
from AstroNova Product Identification
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; POSTNET; UPC; VeriCode/DataMatrix; QR-Code, RSS 14 Truncated
- Media Handling: Paper; Single Sheet; Roll
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
from BELL-MARK Corporation
Prints multiple packages, high speed programmability, 32 bit processing [See More]
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; MaxiCode; PDF417; UPC; VeriCode/DataMatrix; RSS, PZN, HIBC LIC 128, Date Code
- Media Handling: Plastics; Poly Film, Foil, Tyvek
- Technology: Thermal Transfer
- Printing Rate: 300
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
- Media Handling: Paper; Roll
- Technology: Direct Thermal; Thermal Transfer
- Paper Width: 114
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
- Media Handling: Paper; Roll; Plastics
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
from Videojet Technologies, Inc.
Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; PDF417; UPC; VeriCode/DataMatrix; ITF, RSS14
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Printing Rate: 5 to 2200
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Bar / Matrix Code Symbologies: EAN/JAN; MaxiCode; PDF417; VeriCode/DataMatrix; QR Code
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal
- Paper Width: 40.13 to 114
from AstroNova Product Identification
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
- Media Handling: Paper; Single Sheet; Roll
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, IFT14, Royal Bar
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal; Thermal Transfer
- Paper Width: 25.4 to 131
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Datamatrix, HIBC, QR Code
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 19.05 to 109
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
- Media Handling: Paper; Single Sheet; Roll
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from Datamax-O'Neil
The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Plessy, K-Mart NON EDI
- Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 19.05 to 112
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
- Media Handling: Paper; Single Sheet; Roll
- Technology: Thermal Transfer
- Paper Length: 30 to 1500
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, QR, Truncated PDF417, MicroPDF417
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 267
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Media Handling: Paper; Roll; Fan Fold (Continuous); Peel and Print
- Technology: Direct Thermal
- Paper Width: 25.4 to 105
from AstroNova Product Identification
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
- Media Handling: Paper; Single Sheet; Roll
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8 QR Code
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
from MPI Label Systems
The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Media Handling: Paper; Roll; Tag Stock
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 56
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
from MPI Label Systems
LP/TLP2844 is ideal for applications requiring a space-saving size printer. Benefits: Sturdy construction. User-friendly. Seamless application integration. Ideal for: Shipping & receiving. Warehouse shelf labeling. Inventory control. Healthcare. E-commerce postage [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
- Media Handling: Paper; Roll; Tag Stock
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 19.05 to 118
from MPI Label Systems
TLP3842 ’s 300 dpi printer enables high quality, crisp, clear printing for applications that require 2-D barcodes, fine text, or composite graphics. Benefits: Versatile connectivity. Durable construction. High-resolution print. Ideal for: Apparel & accessories. Prescription bottle... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
- Media Handling: Paper; Roll; Tag Stock
- Technology: Direct Thermal
- Printing Width: ? to 104
from Datamax-O'Neil
The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; PDF417; UPC; VeriCode/DataMatrix; GS1, QR, AZTEC
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Paper Width: 57.15
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; EPL, ZPL, RSS-14, QR, MicroPDF417, Aztec
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
from Datamax-O'Neil
The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Motorola ®, Intermec, and Hand Held Products ™ mobile... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; PDF417; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Paper Width: 112
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 216
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; Telepen; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal
- Paper Width: 76.2 to 105
from MPI Label Systems
105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 104
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Technology: Direct Thermal
- Paper Width: 48.26 to 82.55
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
- Media Handling: Paper; Roll
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
from Datamax-O'Neil
LP3 is a 3 ” direct thermal portable label printer that delivers great paper capacity, long battery life and a range of wireless connectivity options for the retail and manufacturing marketplace. And of course, the reliability Datamax-O ’Neil is known for around the globe. The retail... [See More]
- Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; PDF417; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Paper Width: 25.4 to 76.2