Memory / Storage Barcode Printers

51 Results
Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord -- 96PR-102-UXHL-D-T
from Advantech

Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord. 4" desktop thermal transfer label printer. Resolution: 600 dpi. Max. print speed: 102mm (4")/sec. USB, Serial, Ethernet, USB Host. 128 MB Flash memory and 128 MB SDRAM... [See More]

  • Technology: Direct Thermal
  • Paper Width: 106
  • Paper Length: 2540
  • Printing Rate: 102
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
  • Media Handling: Paper; Roll; Plastics
  • Paper Width: 50.8 to 279
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
  • Paper Thickness: 0.0635 to 0.2540
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Length: 2515
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Width: 25.4 to 118
Continuous Online Thermal Printer -- 53C
from Open Date Systems, Inc.

The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]

  • Technology: Thermal Transfer
  • Printing Width: 53
  • Media Handling: Paper; Fan Fold (Continuous)
  • Printing Rate: 600
2 Colors on Top, 1 Color on Reverse -- QLS-3001 Xe
from AstroNova Product Identification

The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]

  • Technology: Thermal Transfer; Spot, CMY Process Color
  • Paper Length: 10 to ?
  • Media Handling: Paper; Single Sheet; Roll; Thermal Transer Ribbon
  • Paper Width: 25 to 117
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Printing Rate: 4912
  • Media Handling: Paper; Single Sheet
  • Resolution: 128 to 256
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Printing Rate: 50.8 to 152
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Paper Width: 114
  • Media Handling: Paper; Roll
  • Printing Width: 104
Thermal Transfer Printer -- EasyPrint C
from BELL-MARK Corporation

Highest speed thermal transfer printing, high quality printing [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 500
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Resolution: 300
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
  • Media Handling: Paper; Roll; Plastics
  • Paper Width: 50.8 to 279
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Technology: Direct Thermal
  • Paper Width: 40.13 to 114
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Thickness: 0.0584 to 0.1803
Online Thermal Printer -- 53E
from Open Date Systems, Inc.

The Thermocode 53E is an ideal entry level thermal transfer coding machine. It is extremely user friendly, with on-board printer diagnostics and no mechanical adjustments required for print quality. If you require regular date, batch and price code changes, real-time coding, barcoding and graphics... [See More]

  • Technology: Thermal Transfer
  • Printing Width: 53
  • Media Handling: Paper; Roll
  • Printing Rate: 400
3-Color Industrial Color Label Printer -- QLS-3000 Xe
from AstroNova Product Identification

Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]

  • Technology: Thermal Transfer; CMY, Spot Color
  • Paper Length: 10
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 25 to 117
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Technology: Ink Jet
  • Printing Rate: 762 to 1016
  • Media Handling: Wood / Corrugated Paper
  • Resolution: 150 to 300
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Printing Width: ? to 112
  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 127
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Paper Width: 25.4 to 131
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Thickness: 0.0584 to 0.2540
Thermal Transfer Printer -- EasyPrint I
from BELL-MARK Corporation

High speed, fully programmable, uses 32 bit processor [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 500
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Resolution: 300
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 109
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Technology: Thermal Transfer
  • Paper Length: 30 to 2000
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 20 to 106
Small Character Continuous Ink Jet Printer -- Videojet® 1000 Line
from Videojet Technologies, Inc.

Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]

  • Technology: Ink Jet
  • Printing Rate: 2708 to 4877
  • Media Handling: Paper; Plastics; Glasses / Ceramics
  • Digital Interface: Serial/Digital; USB, Ethernet
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 112
  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 203
Thermal Transfer Printer -- EasyPrint MLP
from BELL-MARK Corporation

Prints multiple packages, high speed programmability, 32 bit processing [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 300
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Resolution: 300
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 112
  • Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
  • Paper Thickness: 0.0635 to 0.2540
Fast Barcode Label Printing -- Pronto! 482
from AstroNova Product Identification

Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]

  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Paper Length: 5.08 to 2000
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 4 to 116
Small Character Ink Jet Printer -- Videojet® Excel DN
from Videojet Technologies, Inc.

Multiple lines of text at high speeds. The Videojet Excel ® DN is ideal for customers who want to print multi-line messages at high speeds or need to print complex codes combining text, logos and even bar codes. Built with the robustness of the time-tested Excel Series printers, the Excel DN... [See More]

  • Technology: Ink Jet
  • Digital Interface: Serial/Digital; RS232C Serial Port
  • Printing Rate: 4653
  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC; 2D Data Matrix
Sato Print Engines -- S84 Series
from MPI Label Systems

The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Printing Rate: 50.8 to 406
Thermal Transfer Printer -- EasyPrint X
from BELL-MARK Corporation

For harsh environments, IP 65 rated, high-quality printing [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 500 to 1201
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; UPC; ESN, HIB2LIC, DATE CODE
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Technology: LED/LCD; CMYK Electrophotographic
  • Printing Width: 51 to 206
  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50.8 to 127
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: 104 to 165
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 203
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Technology: Thermal Transfer
  • Paper Length: 30 to 2000
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 20 to 106
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
  • Printing Rate: 102 to 152
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Technology: Thermal Transfer
  • Paper Length: 30 to 1500
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 50 to 163
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
  • Printing Rate: ? to 254
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Technology: Direct Thermal
  • Paper Width: 57.15
  • Media Handling: Paper; Roll
  • Printing Width: 48
High-Quality Barcode Label Printing -- Pronto! 486
from AstroNova Product Identification

Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]

  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Paper Length: 5.08 to 2000
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 4 to 116
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 152 to 305
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Technology: Direct Thermal
  • Paper Width: 57.15
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Paper Thickness: 0.0508 to 0.1524
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Technology: Thermal Transfer; CMKY, Spot Color
  • Paper Length: 22 to 400
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 51 to 127
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 267
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: ? to 127
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Technology: Direct Thermal
  • Paper Width: 25.4 to 76.2
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Paper Thickness: 0.0508 to 0.1778
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 254
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Technology: Direct Thermal
  • Paper Width: 76.2 to 105
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: 102
Zebra Desktop Printer -- G-Series
from MPI Label Systems

Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Printing Rate: ? to 127
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Paper Width: 48.26 to 82.55
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Thickness: 0.0635 to 0.2540
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: ? to 216
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
  • Printing Rate: ? to 356
Thermal Label Printer -- LP3™
from Datamax-O'Neil

LP3 is a 3 ” direct thermal portable label printer that delivers great paper capacity, long battery life and a range of wireless connectivity options for the retail and manufacturing marketplace. And of course, the reliability Datamax-O ’Neil is known for around the globe. The retail... [See More]

  • Technology: Direct Thermal
  • Paper Width: 25.4 to 76.2
  • Media Handling: Paper; Roll
  • Paper Thickness: 0.0508 to 0.1778
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll
  • Printing Rate: ? to 152