Fan Fold (Continuous) Barcode Printers
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
- Printing Width: 19 to 102
- Technology: Ink Jet
- Resolution: 600 to 4800
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
- Paper Width: 25.4 to 118
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Thickness: 0.0635 to 0.2540
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Length: 2515
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 25.4 to 131
- Technology: Direct Thermal; Thermal Transfer
- Paper Thickness: 0.0584 to 0.2540
from Open Date Systems, Inc.
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]
- Media Handling: Paper; Fan Fold (Continuous)
- Printing Width: 53
- Technology: Thermal Transfer
- Printing Rate: 600
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Width: 104 to 165
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 203
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 40.13 to 114
- Technology: Direct Thermal
- Paper Thickness: 0.0584 to 0.1803
from Printronix, Inc.
The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Paper Width: 76.2 to 432
- Technology: Line Printer; Line Matrix
- Paper Thickness: 0.6350
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
- Printing Width: ? to 104
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 102 to 152
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Width: 19.05 to 109
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Thickness: 0.0635 to 0.2540
from Printronix, Inc.
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]
- Media Handling: Paper; Fan Fold (Continuous)
- Paper Length: 25.4 to 2515
- Technology: LaserPrinter
- Paper Width: 102 to 254
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
- Printing Width: ? to 104
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: ? to 254
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Peel and Print
- Paper Width: 25.4 to 105
- Technology: Direct Thermal
- Paper Thickness: 0.0635 to 0.1778
from Printronix, Inc.
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]
- Media Handling: Paper; Fan Fold (Continuous)
- Paper Length: 25.4 to 2515
- Technology: LaserPrinter
- Paper Width: 178 to 444
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Width: ? to 104
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 305
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Width: 25.4 to 118
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Thickness: 0.0635 to 0.2540
from Printronix, Inc.
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Paper Width: 76.2 to 432
- Technology: Line Printer
- Printing Width: 345
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Width: ? to 267
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 127
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Width: 25.4 to 118
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Thickness: 0.0635 to 0.2540
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Paper Width: 152 to 432
- Technology: Line Printer
- Paper Thickness: 0.6350
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Width: ? to 104
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 254
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Width: 19.05 to 118
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Thickness: 0.0635 to 0.2540
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
- Paper Length: 625000
- Technology: RFID
- Paper Width: 25.4 to 114
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Width: ? to 104
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 127
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 76.2 to 105
- Technology: Direct Thermal
- Printing Rate: 102
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Printing Width: ? to 216
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Rate: ? to 356
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 48.26 to 82.55
- Technology: Direct Thermal
- Paper Thickness: 0.0635 to 0.2540
from MPI Label Systems
105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Printing Width: ? to 104
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Rate: ? to 203