Line Printer Barcode Printers

4 Results
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Technology: Line Printer; Line Matrix
  • Paper Width: 76.2 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Paper Thickness: 0.6350
EPL1900 Series -- EPL1954S2P
from Citizen Systems America Corporation

Thermal printer unit with built-in control board, auto paper cutter [See More]

  • Technology: Thermal Transfer; Line Printer
  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; UPC; ITF, NW7
  • Media Handling: Paper; Roll
  • Mounting Options: Panel Mount
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Technology: Line Printer
  • Paper Width: 76.2 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Printing Width: 345
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Technology: Line Printer
  • Paper Width: 152 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Paper Thickness: 0.6350