Cutter Barcode Printers
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Technology: Ink Jet
- Printing Width: 19 to 102
- Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
- Resolution: 600 to 4800
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Technology: Line Printer
- Paper Width: 152 to 432
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Paper Thickness: 0.6350
from Delta ModTech
Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]
- Technology: Rotary Press; Rotogravure (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature)
- Paper Width: 254
- Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
- Printing Width: 254
from IDENTCO International
Smaller form factor desktop printer ideal for printing labels and sleeves right at the harness wiring board or control panel. Size, ease of use, and affordability allow multiple printers to be economically deployed at each work station. HIGHLIGHTS. •Industrial-grade printers for wire harness... [See More]
- Technology: Thermal Transfer
- Printing Rate: 127
- Printing Width: 106
- Resolution: 300
from Citizen Systems America Corporation
Thermal printer unit with built-in control board, auto paper cutter [See More]
- Technology: Thermal Transfer; Line Printer
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; UPC; ITF, NW7
- Media Handling: Paper; Roll
- Mounting Options: Panel Mount
from AstroNova Product Identification
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 4 to 116
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 267
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: ? to 127
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Technology: RFID
- Paper Length: 625000
- Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
- Paper Width: 25.4 to 114
from AstroNova Product Identification
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 4 to 116
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: 152 to 254
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Rate: ? to 127