Application Software Included Barcode Printers

39 Results
Laser Marking Systems
from Isotech, Inc.

Laser Marking Systems [See More]

  • Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
  • Features: Application Software Included
  • Mounting Options: Panel Mount; Rack Mount; Stand-alone
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
  • Media Handling: Paper; Roll; Plastics
  • Paper Width: 50.8 to 279
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
  • Paper Thickness: 0.0635 to 0.2540
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Length: 2515
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Width: 25.4 to 118
Clean Code -- EV II
from Open Date Systems, Inc.

The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable... [See More]

  • Technology: Thermal Transfer; Ink Jet; Thermal Inkjet Technology
  • Printing Rate: 50 to 1000
  • Media Handling: Packaging Materials
  • Resolution: 300
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Technology: LED/LCD; CMYK Electrophotographic
  • Printing Width: 51 to 206
  • Media Handling: Paper; Single Sheet; Roll
  • Printing Rate: 50.8 to 127
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Printing Rate: 4912
  • Media Handling: Paper; Single Sheet
  • Resolution: 128 to 256
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Technology: Ink Jet
  • Printing Width: 19 to 102
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
  • Resolution: 600 to 4800
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Technology: Line Printer; Line Matrix
  • Paper Width: 76.2 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Paper Thickness: 0.6350
CO2 Laser Marker -- C.0102/C.0302
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]

  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Mounting Options: Stand-alone
  • Digital Interface: Serial/Digital (optional feature); Network/Fieldbus; Ethernet (TCP/IP), optional RS232
  • Features: Programmable; Application Software Included
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Technology: Direct Thermal
  • Paper Width: 40.13 to 114
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Thickness: 0.0584 to 0.1803
Online Thermal Printer -- 53E
from Open Date Systems, Inc.

The Thermocode 53E is an ideal entry level thermal transfer coding machine. It is extremely user friendly, with on-board printer diagnostics and no mechanical adjustments required for print quality. If you require regular date, batch and price code changes, real-time coding, barcoding and graphics... [See More]

  • Technology: Thermal Transfer
  • Printing Width: 53
  • Media Handling: Paper; Roll
  • Printing Rate: 400
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Technology: Thermal Transfer; CMKY, Spot Color
  • Paper Length: 22 to 400
  • Media Handling: Paper; Single Sheet; Roll
  • Paper Width: 51 to 127
Large Character Ink Jet Printer -- Willett 3150Si
from Videojet Technologies, Inc.

Willett 3150 Ink Jet Printer. The 3150Si Medium and Large Character Printer is designed to meet your porous and non-porous printing requirements. Its compact modular design ink system and user friendly prompts allows quick and easy installation and operation by the user. • Economical and... [See More]

  • Technology: Ink Jet
  • Digital Interface: Serial/Digital
  • Media Handling: Wood / Corrugated Paper
  • Mounting Options: Stand-alone
Primera Color Printers -- LX900
from MPI Label Systems

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]

  • Technology: Ink Jet
  • Printing Width: 19 to 210
  • Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
  • Printing Rate: 114
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Technology: Line Printer
  • Paper Width: 76.2 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Printing Width: 345
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 109
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Technology: Ink Jet
  • Paper Width: 25.4 to 216
  • Media Handling: Paper; Single Sheet; Roll
  • Printing Width: 25 to 213
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Printing Rate: 50.8 to 152
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Technology: Line Printer
  • Paper Width: 152 to 432
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Paper Thickness: 0.6350
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 112
  • Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
  • Paper Thickness: 0.0635 to 0.2540
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Printing Width: ? to 112
  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 127
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: RFID
  • Paper Length: 625000
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
  • Paper Width: 25.4 to 114
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 112
  • Media Handling: Paper; Single Sheet; Synthetics
  • Printing Rate: ? to 203
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 118
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Paper Thickness: 0.0635 to 0.2540
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: 104 to 165
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 203
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Technology: Direct Thermal
  • Paper Width: 57.15
  • Media Handling: Paper; Roll
  • Printing Width: 48
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
  • Printing Rate: 102 to 152
Motor Compatible PrintPAD™ -- MC9000-S
from Datamax-O'Neil

The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Motorola ®, Intermec, and Hand Held Products ™ mobile... [See More]

  • Technology: Direct Thermal
  • Paper Width: 112
  • Media Handling: Paper; Roll
  • Printing Width: 104
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
  • Printing Rate: ? to 254
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Technology: Direct Thermal
  • Paper Width: 57.15
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Paper Thickness: 0.0508 to 0.1524
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 267
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: ? to 127
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Technology: Direct Thermal
  • Paper Width: 25.4 to 76.2
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Paper Thickness: 0.0508 to 0.1778
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
  • Printing Rate: 152 to 254
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Paper Width: 48.26 to 82.55
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Paper Thickness: 0.0635 to 0.2540
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Width: ? to 216
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
  • Printing Rate: ? to 356
Thermal Label Printer -- LP3™
from Datamax-O'Neil

LP3 is a 3 ” direct thermal portable label printer that delivers great paper capacity, long battery life and a range of wireless connectivity options for the retail and manufacturing marketplace. And of course, the reliability Datamax-O ’Neil is known for around the globe. The retail... [See More]

  • Technology: Direct Thermal
  • Paper Width: 25.4 to 76.2
  • Media Handling: Paper; Roll
  • Paper Thickness: 0.0508 to 0.1778
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: ? to 104
  • Media Handling: Paper; Roll
  • Printing Rate: ? to 152