Network / Fieldbus Barcode Printers

38 Results
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Thermal Transfer
  • Paper Length: 30 to 2000
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Twinax/Coax
  • Media Handling: Paper; Roll; Plastics
  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Technology: Line Printer; Line Matrix
  • Paper Width: 76.2 to 432
Datamax® "M" Class -- M-4206
from Diagraph, an ITW Company

Entry-level industrial print for value conscious customers [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; RS232; USB; IEEE 1284
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Length: 2515
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Wood / Corrugated Paper
  • Technology: Ink Jet
  • Printing Rate: 762 to 1016
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; 802.11 b/g Wireless
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
CO2 Laser Marker -- C.0102/C.0302
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]

  • Digital Interface: Serial/Digital (optional feature); Network/Fieldbus; Ethernet (TCP/IP), optional RS232
  • Mounting Options: Stand-alone
  • Media Handling: Metals; Plastics; Electronics / Wafers
  • Features: Programmable; Application Software Included
23/23 PPM Color Network Laser Printer -- ECOSYS FS-C5150DN
from Kyocera Mita

Incorporating the benefits of Kyocera's unique ECOSYS technology the FS-C5150DN is an exceptional choice for offices where you always wanted color printing but still need a cost effective solution. Kyocera ’s long life consumables and low energy use make real savings for energy and printing... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600 to 9600
Fast Barcode Label Printing -- Pronto! 482
from AstroNova Product Identification

Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Paper Length: 5.08 to 2000
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Technology: Line Printer
  • Paper Width: 76.2 to 432
Large Character Ink Jet Printer -- Videojet® 2300
from Videojet Technologies, Inc.

Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Wood / Corrugated Paper
  • Technology: Ink Jet
  • Printing Rate: 5 to 2200
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal
  • Paper Width: 40.13 to 114
28/28 PPM Color Network Laser Printer -- ECOSYS FS-C5250DN
from Kyocera Mita

Incorporating ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera ’s FS-C5250DN Color Printer delivers 28 page per minute speeds (in color and black)and great color quality and reproduction to your important office documents. With the long... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; 10/100 BaseTX
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600 to 9600
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Thermal Transfer
  • Paper Length: 30 to 2000
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Technology: Line Printer
  • Paper Width: 152 to 432
Thermal Transfer Overprinter -- Videojet® DataFlex® Plus
from Videojet Technologies, Inc.

Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons. The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Plastics; Irregular / Rounded Surfaces; Flexible Packaging Materials
  • Technology: Thermal Transfer
  • Printing Width: 53 to 107
E-Class™ Mark III -- E-4205A
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 112
32/32 PPM Color Network Laser Printer -- ECOSYS FS-C5350DN
from Kyocera Mita

With new ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera ’s new FS-C5350DN brings 32 page per minute speed and great color reproduction to your important office documents. With the long life Drum, Toner and long maintenance intervals you... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600 to 9600
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Thermal Transfer
  • Paper Length: 30 to 1500
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; Coax/Twinax/Wireless
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
  • Technology: RFID
  • Paper Length: 625000
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; 802.11 b/g Wireless
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
37/37 PPM Color Network Laser Printer -- ECOSYS FS-C5400DN
from Kyocera Mita

The FS-C5400DN Kyocera ECOSYS color printer delivers the exceptional color output, high performance, and low Total Cost of Ownership that today's cost conscious businesses demand. With its high speed duplex productivity and wide media flexibility, the FS-C5400DN will let you print more color... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600 to 9600
High-Quality Barcode Label Printing -- Pronto! 486
from AstroNova Product Identification

Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Paper Length: 5.08 to 2000
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Technology: Direct Thermal
  • Paper Width: 57.15
42 PPM Desktop B&W Laser Printer -- ECOSYS FS-3920DN
from Kyocera Mita

Combining innovative product features and flexible expandability, the FS-3920DN ® Printer with output speeds of up to 42 pages per minute will offer workgroups and departments a very configurable and productive printing solution. ECOSYS Printers are also cost effective and reliable, helping to... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1800
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Thermal Transfer; CMKY, Spot Color
  • Paper Length: 22 to 400
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
  • Technology: Direct Thermal
  • Paper Width: 25.4 to 76.2
47 PPM Desktop B&W Laser Printer -- ECOSYS FS-4020DN
from Kyocera Mita

When productivity and dependability are essential for your fast-paced business, the FS-4020DN delivers with up to 47 pages per minute speed and an industry best 300,000 preventive maintenance intervals. ECOSYS printers also offer a cost effective solution that can lower your operating expenses. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1800
Industrial Color Label Printer for System Integration -- QLS-4100 Xe
from AstroNova Product Identification

Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Thermal Transfer; CMYK Process, Spot Color
  • Paper Length: 10
55/50 PPM Color Network Laser Printer -- ECOSYS FS-C8500DN
from Kyocera Mita

The Kyocera ’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet; Roll
  • Technology: Ink Jet
  • Paper Width: 25.4 to 216
Black & White Network Printer -- ECOSYS FS-2100DN
from Kyocera Mita

When productivity and dependability are essential in business, the FS-2100DN produces documents at a speed of 42 pages per minute and boasts best in the industry preventive maintenance intervals of up to 300,000 pages. Through Kyocera's advanced technology, energy use has been reduced and most... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1200
Black & White Network Printer -- ECOSYS FS-4200DN
from Kyocera Mita

When productivity and dependability are essential in business, the FS-4200DN produces documents at a speed of 52 pages per minute and boasts best in the industry preventive maintenance intervals of up to 500,000 pages. Through Kyocera's advanced technology, energy use has been reduced and most... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1200
Black & White Network Printer -- ECOSYS FS-4300DN
from Kyocera Mita

When productivity and dependability are essential in business, the FS-4300DN produces documents at a speed of 62 pages per minute and boasts best in the industry preventive maintenance intervals of up to 500,000 pages. Through Kyocera's advanced technology, energy use has been reduced and most... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1200
Black & White Network Printer -- ECOSYS P2135dn
from Kyocera Mita

The ECOSYS P2135dn is a cost effective, highly productive black & white network printing solution for small workgroups. Designed for heavy output in a small footprint, it delivers exceptionally crisp quality results from first page to last, at impressive speeds up to 37 pages per minute. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1200
Black & White Printer -- ECOSYS P2135d
from Kyocera Mita

The ECOSYS P2135d is a cost effective, reliable black & white printing solution for small workgroups and individual users requiring a desktop printer that can meet the heavy output demands of their business. With speeds up to 37 pages per minute, it delivers exceptionally crisp output quality... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 300 to 1800
Black and White Multifunctional Printer -- ECOSYS FS-1035MFP/DP
from Kyocera Mita

With a fast output speed of 37 ppm, the ECOSYS FS-1035MFP/DP provides exceptional functionality with standard network print, copy, and color scan features, in the compact footprint of a traditional printer. [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 1200
Black and White Multifunctional Printer -- ECOSYS FS-3540MFP
from Kyocera Mita

Exceptional image quality at highly efficient print speeds of 42 pages per minute combine with superior scanning and copy capabilities to boost productivity. Advanced integrated business applications enable the device to transcend the boundaries of traditional multifunctional printers, creating... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Media Handling: Paper; Single Sheet
  • Technology: LaserPrinter
  • Resolution: 600 to 1200