Color Printing Barcode Printers
from Videojet Technologies, Inc.
The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]
- Technology: Ink Jet
- Printing Rate: 4912
- Media Handling: Paper; Single Sheet
- Resolution: 128 to 256
from AstroNova Product Identification
The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]
- Technology: Thermal Transfer; Spot, CMY Process Color
- Paper Length: 10 to ?
- Media Handling: Paper; Single Sheet; Roll; Thermal Transer Ribbon
- Paper Width: 25 to 117
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Technology: Ink Jet
- Printing Width: 19 to 102
- Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
- Resolution: 600 to 4800
from Kyocera Mita
Incorporating the benefits of Kyocera's unique ECOSYS technology the FS-C5150DN is an exceptional choice for offices where you always wanted color printing but still need a cost effective solution. Kyocera ’s long life consumables and low energy use make real savings for energy and printing... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Technology: Ink Jet
- Printing Rate: 762 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: 150 to 300
from AstroNova Product Identification
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]
- Technology: Thermal Transfer; CMY, Spot Color
- Paper Length: 10
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 25 to 117
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Technology: Ink Jet
- Printing Width: 19 to 210
- Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
- Printing Rate: 114
from Kyocera Mita
Incorporating ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera ’s FS-C5250DN Color Printer delivers 28 page per minute speeds (in color and black)and great color quality and reproduction to your important office documents. With the long... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus; 10/100 BaseTX
from Videojet Technologies, Inc.
Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]
- Technology: Ink Jet
- Printing Rate: 762 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: 150 to 300
from AstroNova Product Identification
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 20 to 106
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Rate: ? to 127
from Kyocera Mita
With new ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera ’s new FS-C5350DN brings 32 page per minute speed and great color reproduction to your important office documents. With the long life Drum, Toner and long maintenance intervals you... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]
- Technology: Ink Jet
- Printing Rate: 102 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: ? to 150
from AstroNova Product Identification
When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]
- Technology: LED/LCD; CMYK Electrophotographic
- Printing Width: 51 to 206
- Media Handling: Paper; Single Sheet; Roll
- Printing Rate: 50.8 to 127
from MPI Label Systems
The lightweight QL series direct thermal mobile printers offer rugged construction, user-friendly options, and flexible QuickLink connectivity. It is designed for complex mobile printing applications and built to handle increased levels of wireless security. It processes complex labels up to four... [See More]
- Technology: Direct Thermal
- Printing Width: 48 to 104
- Media Handling: Paper; Roll
- Printing Rate: 76.2 to 102
from Kyocera Mita
The FS-C5400DN Kyocera ECOSYS color printer delivers the exceptional color output, high performance, and low Total Cost of Ownership that today's cost conscious businesses demand. With its high speed duplex productivity and wide media flexibility, the FS-C5400DN will let you print more color... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Videojet 1310 Ink Jet Printer. The Videojet 1310 ink jet printer delivers maximum uptime for your marking and coding operation. This printer is designed to stop and start without additional maintenance, and its automated nozzle cleaning function minimizes downtime. Advanced features allow for high... [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; UPC
- Printing Rate: 4653
- Mounting Options: Stand-alone
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 20 to 106
from Kyocera Mita
The Kyocera ’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity... [See More]
- Technology: LaserPrinter
- Resolution: 600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Videojet EXCEL 170i Ink Jet Printer. The Videojet EXCEL ® 170i Ultra Ink Jet Printer allows fast, multiple-line ink jet coding to be easily incorporated into high-speed production environments. The EXCEL 170i Ultra printer delivers multiple-line codes with a single printhead, at production-line... [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: Interleaved2of5
- Printing Rate: 5644
- Mounting Options: Stand-alone
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 1500
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 50 to 163
from Kyocera Mita
Exceptional color printing offers the flexibility to output finished documents that make an impact, while fast speeds of up to 28 pages per minute in color and black, combine with robust scanning, copy, and fax capabilities to improve workgroup productivity. The devices ’ abilities can be... [See More]
- Technology: LaserPrinter
- Resolution: 600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Videojet EXCEL Series 2000 Ink Jet Printer. The Videojet EXCEL 2000 ® and 2000 Opaque ink jet printers deliver the highest degree of reliability and print quality at the speeds you need. They will code reliably in a variety of applications where speed, quality of code and flexibility are key... [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
- Printing Rate: 4653
- Mounting Options: Stand-alone
from AstroNova Product Identification
n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]
- Technology: Thermal Transfer; CMKY, Spot Color
- Paper Length: 22 to 400
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 51 to 127
from Kyocera Mita
The ECOSYS M6035cidn color multifunctional network printer elevates desktop power and flexibility to the next level. Superior output at speeds up to 37 pages per minute in black and color plus productivity enhancing business applications power document imaging across the workgroup. Print, copy, and... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Videojet EXCEL Series 273se Ink Jet Printer. The Videojet EXCEL ® 273se dual-head system prints three lines of code from each head, has extended bar code capability, and gives you a host of other great features. • Dual omni-directional printheads. • Prints three lines of code from each... [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; UPC
- Printing Rate: 4633
- Mounting Options: Stand-alone
from AstroNova Product Identification
Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]
- Technology: Thermal Transfer; CMYK Process, Spot Color
- Paper Length: 10
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 51 to 130
from Kyocera Mita
The ECOSYS M6530cdn brings power and mobility to your document imaging. Combining first-class color print, copy, scan and black & white fax capabilities with fast 32 ppm output in black or color, it is a smart choice for small businesses and workgroups who need flexible functionality in a... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Videojet Technologies, Inc.
Multiple lines of text at high speeds. The Videojet Excel ® DN is ideal for customers who want to print multi-line messages at high speeds or need to print complex codes combining text, logos and even bar codes. Built with the robustness of the time-tested Excel Series printers, the Excel DN... [See More]
- Technology: Ink Jet
- Digital Interface: Serial/Digital; RS232C Serial Port
- Printing Rate: 4653
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC; 2D Data Matrix
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Technology: Ink Jet
- Paper Width: 25.4 to 216
- Media Handling: Paper; Single Sheet; Roll
- Printing Width: 25 to 213
from Kyocera Mita
The ECOSYS M6535cidn color multifunctional printer elevates desktop power and flexibility to the next level. Superior output at speeds up to 37 pages per minute in black and color, plus productivity enhancing business applications power document imaging across the workgroup. Print, copy,scan and fax... [See More]
- Technology: LaserPrinter
- Resolution: 600 to 9600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus
from Kyocera Mita
With a fast output speed of 28 ppm, the Kyocera FS-C2126MFP provides exceptional functionality with standard network print, copy, fax and color scan features, in the compact footprint of a traditional printer. Incorporating the ECOSYS technology of long-life and a low total cost of ownership, the... [See More]
- Technology: LaserPrinter
- Resolution: 600
- Media Handling: Paper; Single Sheet
- Digital Interface: Serial/Digital; Network/Fieldbus