Industrial Metal Housing Barcode Printers
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Technology: RFID
- Paper Length: 625000
- Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
- Paper Width: 25.4 to 114
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
- Media Handling: Paper; Roll; Plastics
- Paper Width: 50.8 to 279
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Technology: Ink Jet
- Printing Rate: 762 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: 150 to 300
from BELL-MARK Corporation
Available in traditional friction drive and servo drive motors [See More]
- Technology: Flexography
- Resolution: 300
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Bar / Matrix Code Symbologies: Code39
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
- Paper Thickness: 0.0635 to 0.2540
from Diagraph, an ITW Company
Use for automotive, chemical, transportation, paper-processing industries [See More]
- Technology: Direct Thermal; Thermal Transfer
- Paper Length: 2540
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 50.8 to 170
from MPI Label Systems
The M8460Se Wide Web Print Engine features a 6" wide printhead with a 6.5" wide media path. It is ideal for pallet labeling as well as compliance labels that require up to 6.5" width. Among the many advantages of using a wide web print engine is the ability to print the typical 4" x 6" label in a 6"... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 152
- Media Handling: Paper; Single Sheet; Synthetics
- Printing Rate: ? to 203
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
- Media Handling: Paper; Roll; Plastics
- Paper Width: 50.8 to 279
from Videojet Technologies, Inc.
Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]
- Technology: Ink Jet
- Printing Rate: 762 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: 150 to 300
from BELL-MARK Corporation
High resolution TWO color printing, comes with ink management system [See More]
- Technology: Flexography
- Resolution: 300
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Bar / Matrix Code Symbologies: Code39
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Technology: Direct Thermal
- Paper Width: 40.13 to 114
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Thickness: 0.0584 to 0.1803
from MPI Label Systems
Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 112
- Media Handling: Paper; Single Sheet; Synthetics
- Printing Rate: ? to 203
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Technology: Ink Jet
- Printing Rate: 2708 to 4877
- Media Handling: Paper; Plastics; Glasses / Ceramics
- Digital Interface: Serial/Digital; USB, Ethernet
from BELL-MARK Corporation
Smallest in-line printing system, provides high resolution single color [See More]
- Technology: Flexography
- Resolution: 300
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Bar / Matrix Code Symbologies: Code39
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Thickness: 0.0635 to 0.2540
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: 104 to 165
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: 152 to 203
from BELL-MARK Corporation
In-line printing system, high resolution single color printing [See More]
- Technology: Flexography
- Resolution: 300
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Bar / Matrix Code Symbologies: Code39
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 25.4 to 118
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Thickness: 0.0635 to 0.2540
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: 152 to 254
from BELL-MARK Corporation
In-line printer built for design across the web, narrow print areas [See More]
- Technology: Flexography
- Resolution: 300
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Bar / Matrix Code Symbologies: Code39
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Width: 19.05 to 118
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
- Paper Thickness: 0.0635 to 0.2540
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 216
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Printing Rate: ? to 356
from BELL-MARK Corporation
Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
- Media Handling: Plastics
- Mounting Options: Stand-alone
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Technology: Direct Thermal
- Paper Width: 48.26 to 82.55
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Thickness: 0.0635 to 0.2540
from MPI Label Systems
105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Printing Rate: ? to 203
from BELL-MARK Corporation
Highest speed thermal transfer printing, high quality printing [See More]
- Technology: Thermal Transfer
- Printing Rate: 500
- Media Handling: Plastics; Poly Film, Foil, Tyvek
- Resolution: 300
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll
- Printing Rate: ? to 152
from BELL-MARK Corporation
High speed, fully programmable, uses 32 bit processor [See More]
- Technology: Thermal Transfer
- Printing Rate: 500
- Media Handling: Plastics; Poly Film, Foil, Tyvek
- Resolution: 300
from MPI Label Systems
ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll
- Printing Rate: 102 to 254
from BELL-MARK Corporation
Prints multiple packages, high speed programmability, 32 bit processing [See More]
- Technology: Thermal Transfer
- Printing Rate: 300
- Media Handling: Plastics; Poly Film, Foil, Tyvek
- Resolution: 300
from BELL-MARK Corporation
For harsh environments, IP 65 rated, high-quality printing [See More]
- Technology: Thermal Transfer
- Printing Rate: 500 to 1201
- Media Handling: Plastics; Poly Film, Foil, Tyvek
- Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; UPC; ESN, HIB2LIC, DATE CODE