Telepen Barcode Printers

15 Results
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
  • Media Handling: Paper; Roll
  • Technology: Direct Thermal; Thermal Transfer
  • Paper Width: 114
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UPC 2, UCC/EAN, Micro PDF417, RSS
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Length: 2515
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
  • Media Handling: Paper; Roll; Plastics
  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, IFT14, Royal Bar
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal; Thermal Transfer
  • Paper Width: 25.4 to 131
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Datamatrix, HIBC, QR Code
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 109
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
  • Media Handling: Paper; Roll; Plastics
  • Technology: Thermal Transfer
  • Paper Length: 63.5 to 559
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; AUSTPORT, Aztec, BC35, BC412, Code35...
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Tags, Tickets
  • Technology: RFID
  • Paper Length: 625000
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Plessy, K-Mart NON EDI
  • Media Handling: Paper; Roll (optional feature); Fan Fold (Continuous) (optional feature)
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 112
Ex2
from Datamax-O'Neil

The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Peel and Print
  • Technology: Direct Thermal
  • Paper Width: 25.4 to 105
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8 QR Code
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 25.4 to 118
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
  • Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut Labels, Perforated Tag/Ticket
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Paper Width: 19.05 to 118
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; Telepen; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal
  • Paper Width: 76.2 to 105
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Media Handling: Paper; Roll; Fan Fold (Continuous)
  • Technology: Direct Thermal
  • Paper Width: 48.26 to 82.55