Metals Barcode Printers
3 Results
Laser Marking Systems
from Isotech, Inc.
from Isotech, Inc.
Laser Marking Systems [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Features: Application Software Included
- Mounting Options: Panel Mount; Rack Mount; Stand-alone
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech
from Delta ModTech
Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]
- Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
- Paper Width: 254
- Technology: Rotary Press; Rotogravure (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature)
- Printing Width: 254
CO2 Laser Marker -- C.0102/C.0302
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Mounting Options: Stand-alone
- Digital Interface: Serial/Digital (optional feature); Network/Fieldbus; Ethernet (TCP/IP), optional RS232
- Features: Programmable; Application Software Included