Programmable Barcode Printers
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Technology: Ink Jet
- Printing Width: 19 to 102
- Media Handling: Paper; Roll; Fan Fold (Continuous); Pressure Sensitive Labels, Tags
- Resolution: 600 to 4800
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
- Media Handling: Paper; Roll; Plastics
- Paper Width: 50.8 to 279
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Paper Length: 2515
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Paper Width: 25.4 to 118
from Videojet Technologies, Inc.
The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]
- Technology: Ink Jet
- Printing Rate: 4912
- Media Handling: Paper; Single Sheet
- Resolution: 128 to 256
from Datamax-O'Neil
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]
- Technology: Direct Thermal
- Paper Width: 57.15
- Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
- Paper Thickness: 0.0508 to 0.1524
from AstroNova Product Identification
The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]
- Technology: Thermal Transfer; Spot, CMY Process Color
- Paper Length: 10 to ?
- Media Handling: Paper; Single Sheet; Roll; Thermal Transer Ribbon
- Paper Width: 25 to 117
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Mounting Options: Stand-alone
- Digital Interface: Serial/Digital (optional feature); Network/Fieldbus; Ethernet (TCP/IP), optional RS232
- Features: Programmable; Application Software Included
from Advanced Poly-Packaging, Inc.
Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts,... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: 102 to 216
- Media Handling: Plastics
- Printing Rate: 254
from MPI Label Systems
Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal
- Printing Width: ? to 112
- Media Handling: Paper; Single Sheet; Synthetics
- Printing Rate: ? to 127
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Technology: Thermal Transfer
- Paper Length: 63.5 to 559
- Media Handling: Paper; Roll; Plastics
- Paper Width: 50.8 to 279
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Technology: Ink Jet
- Printing Rate: 762 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: 150 to 300
from Datamax-O'Neil
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]
- Technology: Direct Thermal
- Paper Width: 25.4 to 76.2
- Media Handling: Paper; Roll; Synthetic Media, UV Coated Media
- Paper Thickness: 0.0508 to 0.1778
from AstroNova Product Identification
Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]
- Technology: Thermal Transfer; CMY, Spot Color
- Paper Length: 10
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 25 to 117
from Advanced Poly-Packaging, Inc.
Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the bagger touch... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: 102 to 216
- Media Handling: Plastics
- Printing Rate: 356
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: 104 to 165
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: 152 to 203
from Videojet Technologies, Inc.
Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]
- Technology: Ink Jet
- Printing Rate: 102 to 1016
- Media Handling: Wood / Corrugated Paper
- Resolution: ? to 150
from AstroNova Product Identification
Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 20 to 106
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut, Tag Stock
- Printing Rate: 102 to 152
from Videojet Technologies, Inc.
Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]
- Technology: Ink Jet
- Printing Rate: 5 to 2200
- Media Handling: Wood / Corrugated Paper
- Resolution: 180
from AstroNova Product Identification
Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 4 to 116
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics
- Printing Rate: ? to 254
from Videojet Technologies, Inc.
Willett 3150 Ink Jet Printer. The 3150Si Medium and Large Character Printer is designed to meet your porous and non-porous printing requirements. Its compact modular design ink system and user friendly prompts allows quick and easy installation and operation by the user. • Economical and... [See More]
- Technology: Ink Jet
- Digital Interface: Serial/Digital
- Media Handling: Wood / Corrugated Paper
- Mounting Options: Stand-alone
from AstroNova Product Identification
When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]
- Technology: LED/LCD; CMYK Electrophotographic
- Printing Width: 51 to 206
- Media Handling: Paper; Single Sheet; Roll
- Printing Rate: 50.8 to 127
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Rate: 152 to 305
from Videojet Technologies, Inc.
Postnet Barcode Ink Jet Printer. The Videojet ® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop ® character generation provides significantly improved print quality at speeds up... [See More]
- Technology: Ink Jet
- Bar / Matrix Code Symbologies: POSTNET
- Media Handling: Paper; Single Sheet
- Mounting Options: Stand-alone
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 20 to 106
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 267
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: ? to 127
from AstroNova Product Identification
Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]
- Technology: Thermal Transfer
- Paper Length: 30 to 1500
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 50 to 163
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous); Synthetics, Tag Stock, Die-Cut
- Printing Rate: 152 to 254
from AstroNova Product Identification
Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]
- Technology: Direct Thermal; Thermal Transfer; Spot
- Paper Length: 5.08 to 2000
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 4 to 116
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll; Fan Fold (Continuous)
- Printing Rate: ? to 127
from AstroNova Product Identification
n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]
- Technology: Thermal Transfer; CMKY, Spot Color
- Paper Length: 22 to 400
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 51 to 127
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: ? to 216
- Media Handling: Paper; Roll; Fan Fold (Continuous); Die-Cut
- Printing Rate: ? to 356
from AstroNova Product Identification
Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]
- Technology: Thermal Transfer; CMYK Process, Spot Color
- Paper Length: 10
- Media Handling: Paper; Single Sheet; Roll
- Paper Width: 51 to 130
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Width: ? to 104
- Media Handling: Paper; Roll
- Printing Rate: ? to 152
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Technology: Ink Jet
- Paper Width: 25.4 to 216
- Media Handling: Paper; Single Sheet; Roll
- Printing Width: 25 to 213