Plastics Barcode Printers
from Isotech, Inc.
Laser Marking Systems [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
- Features: Application Software Included
- Mounting Options: Panel Mount; Rack Mount; Stand-alone
from Delta ModTech
Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]
- Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
- Paper Width: 254
- Technology: Rotary Press; Rotogravure (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature)
- Printing Width: 254
from BELL-MARK Corporation
Available in traditional friction drive and servo drive motors [See More]
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Resolution: 300
- Technology: Flexography
- Bar / Matrix Code Symbologies: Code39
from Advanced Poly-Packaging, Inc.
Advanced Poly-Packaging has the right printer for your job! The latest in print head technology! The printer incorporates Zebra's latest Higher Performance series print engine. Integrated into the bagging operation with touch screen control, it has the graphic capability to print bar codes, texts,... [See More]
- Media Handling: Plastics
- Printing Width: 102 to 216
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 254
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both simple and complex code... [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers
- Mounting Options: Stand-alone
- Digital Interface: Serial/Digital (optional feature); Network/Fieldbus; Ethernet (TCP/IP), optional RS232
- Features: Programmable; Application Software Included
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Media Handling: Paper; Roll; Plastics
- Paper Length: 63.5 to 559
- Technology: Thermal Transfer
- Paper Width: 50.8 to 279
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Media Handling: Paper; Plastics; Glasses / Ceramics
- Printing Rate: 2708 to 4877
- Technology: Ink Jet
- Digital Interface: Serial/Digital; USB, Ethernet
from BELL-MARK Corporation
High resolution TWO color printing, comes with ink management system [See More]
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Resolution: 300
- Technology: Flexography
- Bar / Matrix Code Symbologies: Code39
from Advanced Poly-Packaging, Inc.
Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the bagger touch... [See More]
- Media Handling: Plastics
- Printing Width: 102 to 216
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 356
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Media Handling: Paper; Roll; Plastics
- Paper Length: 63.5 to 559
- Technology: Thermal Transfer
- Paper Width: 50.8 to 279
from Videojet Technologies, Inc.
Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons. The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking... [See More]
- Media Handling: Plastics; Irregular / Rounded Surfaces; Flexible Packaging Materials
- Printing Width: 53 to 107
- Technology: Thermal Transfer
- Printing Rate: 698 to 1001
from BELL-MARK Corporation
Smallest in-line printing system, provides high resolution single color [See More]
- Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
- Resolution: 300
- Technology: Flexography
- Bar / Matrix Code Symbologies: Code39