Relubricatable Angular Contact Bearings

2 Results
Medical And Dental Bearings And Applications Miniature Specialty Bearing
from National Precision Bearing, Inc.

We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]

  • Application: Instrument / Miniature; Medical / Dental
  • Bearing Class: ABEC 9 / Class 2 / P2
  • Design Units: Inch
  • Seals / Shields: Single Shield
V Groove Ball Bearing
from National Precision Bearing, Inc.

Guide wheel bearings are precision ground, double row, angular contact bearings. These bearings are pre-lubricated and available in either 52100 chrome or 440C stainless steel. Although the standard chrome steel version is available either sealed or shielded, the stainless steel design is available... [See More]

  • Design Features: V Groove
  • Bore: 0.1875 to 0.5906
  • Design Units: Inch
  • Outside Diameter: 0.7710 to 2.3600